11AA080-I/TO
11AA080-I/TO
Active
Description:  IC EEPROM 8KBIT SGL WIRE TO92-3
Manufacturer:  Microchip Technology
History Price: $0.37500
In Stock: 33485
11AA080-I/TO Specification
Specification
Part No
11AA080-I/TO
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
8Kbit
Memory Organization
1K x 8
Memory Interface
Single Wire
Clock Frequency
100 kHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
11AA080-I/TO PDF Datasheet
11AA080-I/TO Related Parts
11AA010-I/MS
11AA010-I/MS
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8MSOP
11AA010-I/P
11AA010-I/P
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8DIP
11AA010-I/SN
11AA010-I/SN
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC
11AA010-I/TO
11AA010-I/TO
Microchip Technology
IC EEPROM 1KBIT SGL WIRE TO92-3
11AA010T-I/MNY
11AA010T-I/MNY
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8TDFN
11AA010T-I/MS
11AA010T-I/MS
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8MSOP
11AA010T-I/SN
11AA010T-I/SN
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC
11AA010T-I/TT
11AA010T-I/TT
Microchip Technology
IC EEPROM 1KBIT SGL WIRE SOT23-3
11AA020-I/MS
11AA020-I/MS
Microchip Technology
IC EEPROM 2KBIT SGL WIRE 8MSOP
11AA020-I/P
11AA020-I/P
Microchip Technology
IC EEPROM 2KBIT SGL WIRE 8DIP
11AA020-I/SN
11AA020-I/SN
Microchip Technology
IC EEPROM 2KBIT SGL WIRE 8SOIC
11AA020-I/TO
11AA020-I/TO
Microchip Technology
IC EEPROM 2KBIT SGL WIRE TO92-3
11AA080-I/TO Description
The Microchip Technology 11AA080-I/TO is a high-performance, 1-kilobit (128 x 8) serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed for a variety of applications requiring non-volatile memory storage. This device is particularly well-suited for applications in consumer electronics, automotive systems, and industrial control systems where reliable data storage and retrieval are essential.

## Key Specifications:

1. Memory Size:
- The 11AA080-I/TO features a memory capacity of 1 kilobit, organized as 128 words of 8 bits each. This allows for the storage of small amounts of data, making it ideal for applications that require simple data logging or configuration settings.

2. Interface:
- The device utilizes a 2-wire I2C (Inter-Integrated Circuit) interface for communication. This allows for easy integration with microcontrollers and other digital devices, enabling efficient data transfer and control.

3. Operating Voltage:
- The 11AA080-I/TO operates over a wide voltage range of 1.8V to 5.5V, making it compatible with various power supply levels and suitable for battery-operated devices.

4. Data Retention:
- The EEPROM offers a data retention period of up to 100 years, ensuring that stored data remains intact even in the absence of power. This long data retention period is critical for applications where data integrity is paramount.

5. Write Endurance:
- The device supports a write endurance of up to 1 million write cycles per memory cell. This high endurance makes it suitable for applications that require frequent updates to stored data.

6. Access Time:
- The typical access time for read operations is around 400 ns at a supply voltage of 5V, allowing for quick data retrieval. This fast access time is beneficial for applications requiring real-time data processing.

7. Temperature Range:
- The 11AA080-I/TO is designed to operate over an industrial temperature range of -40°C to +125°C, making it suitable for use in harsh environments and applications where temperature fluctuations are common.

8. Package Type:
- The device is available in a variety of package options, including the 8-lead SOIC (Small Outline Integrated Circuit) package, which provides a compact footprint for space-constrained designs.

9. Low Power Consumption:
- The EEPROM features low power consumption characteristics, with a typical active current of 1 mA during read operations and a standby current of only 1 µA. This low power consumption is advantageous for battery-powered applications.

## Applications:

The Microchip Technology 11AA080-I/TO is widely used in various applications, including:

- Consumer Electronics: Used in devices such as remote controls, digital cameras, and home appliances for storing configuration settings and user preferences.
- Automotive Systems: Employed in automotive applications for storing calibration data, fault codes, and other critical information that must be retained even when the vehicle is powered off.
- Industrial Control: Utilized in industrial automation systems for storing parameters, settings, and calibration data for sensors and controllers.
- Medical Devices: Suitable for use in medical equipment where reliable data storage is essential for patient information and device settings.

## Conclusion:

The Microchip Technology 11AA080-I/TO is a versatile and reliable serial EEPROM that meets the needs of various applications requiring non-volatile memory storage. With its compact size, wide operating voltage range, long data retention, and high write endurance, it is an excellent choice for engineers and designers looking to implement efficient memory solutions in their electronic designs. Its robustness and low power consumption further enhance its appeal for a wide range of applications, from consumer electronics to industrial systems.
11AA080-I/TO Compare Parts
  • 11AA080-I/TO vs 11AA161T-I/SN
  • 11AA080-I/TO vs 11AA161T-I/MS
  • 11AA080-I/TO vs 11AA161T-I/MNY
  • 11AA080-I/TO vs 11AA161-I/TO
  • 11AA080-I/TO vs 11AA161-I/SN
  • 11AA080-I/TO vs 11AA161-I/P
  • 11AA080-I/TO vs 11AA161-I/MS
  • 11AA080-I/TO vs 11AA160T-I/TT
  • 11AA080-I/TO vs 11AA160T-I/SN
  • 11AA080-I/TO vs 11AA160T-I/MS
  • 11AA080-I/TO vs 11AA160T-I/MNY
  • 11AA080-I/TO vs 11AA160-I/TO
  • 11AA080-I/TO vs 11AA160-I/SN
  • 11AA080-I/TO vs 11AA160-I/P
  • 11AA080-I/TO vs 11AA160-I/MS
  • 11AA080-I/TO vs 11AA080T-I/TT
  • 11AA080-I/TO vs 11AA080T-I/SN
  • 11AA080-I/TO vs 11AA080T-I/MS
  • 11AA080-I/TO vs 11AA080T-I/MNY
  • 11AA080-I/TO vs 11AA080-I/SN
  • 11AA080-I/TO vs 11AA080-I/P
  • 11AA080-I/TO vs 11AA080-I/MS
  • 11AA080-I/TO vs 11AA040T-I/TT
  • 11AA080-I/TO vs 11AA040T-I/SN
  • 11AA080-I/TO vs 11AA040T-I/MS
  • 11AA080-I/TO vs 11AA040T-I/MNY
  • 11AA080-I/TO vs 11AA040-I/TO
  • 11AA080-I/TO vs 11AA040-I/SN
  • 11AA080-I/TO vs 11AA040-I/P
  • 11AA080-I/TO vs 11AA040-I/MS
  • 11AA080-I/TO vs 11AA02UIDT-I/TT
  • 11AA080-I/TO vs 11AA02UIDT-I/SN
  • 11AA080-I/TO vs 11AA02UID-I/SN
  • 11AA080-I/TO vs 11AA02E64T-I/TT
  • 11AA080-I/TO vs 11AA02E64T-I/SN
  • 11AA080-I/TO vs 11AA02E64-I/SN
  • 11AA080-I/TO vs 11AA02E48T-I/TT
  • 11AA080-I/TO vs 11AA02E48T-I/SN
  • 11AA080-I/TO vs 11AA02E48-I/SN
  • 11AA080-I/TO vs 11AA020T-I/TT
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!