11AA02E64T-I/TT
11AA02E64T-I/TT
Active
Description:  IC EEPROM 2KBIT SGL WIRE SOT23-3
Manufacturer:  Microchip Technology
History Price: $0.46000
In Stock: 39400
11AA02E64T-I/TT Specification
Specification
Part No
11AA02E64T-I/TT
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
2Kbit
Memory Organization
256 x 8
Memory Interface
Single Wire
Clock Frequency
100 kHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
11AA02E64T-I/TT PDF Datasheet
11AA02E64T-I/TT Related Parts
11AA010-I/MS
11AA010-I/MS
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8MSOP
11AA010-I/P
11AA010-I/P
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8DIP
11AA010-I/SN
11AA010-I/SN
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC
11AA010-I/TO
11AA010-I/TO
Microchip Technology
IC EEPROM 1KBIT SGL WIRE TO92-3
11AA010T-I/MNY
11AA010T-I/MNY
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8TDFN
11AA010T-I/MS
11AA010T-I/MS
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8MSOP
11AA010T-I/SN
11AA010T-I/SN
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC
11AA010T-I/TT
11AA010T-I/TT
Microchip Technology
IC EEPROM 1KBIT SGL WIRE SOT23-3
11AA020-I/MS
11AA020-I/MS
Microchip Technology
IC EEPROM 2KBIT SGL WIRE 8MSOP
11AA020-I/P
11AA020-I/P
Microchip Technology
IC EEPROM 2KBIT SGL WIRE 8DIP
11AA020-I/SN
11AA020-I/SN
Microchip Technology
IC EEPROM 2KBIT SGL WIRE 8SOIC
11AA020-I/TO
11AA020-I/TO
Microchip Technology
IC EEPROM 2KBIT SGL WIRE TO92-3
11AA02E64T-I/TT Description
The Microchip Technology 11AA02E64T-I/TT is a highly integrated, low-power EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed for a variety of applications requiring non-volatile memory storage. This device is particularly suitable for applications in consumer electronics, automotive systems, and industrial automation, where reliable data storage and retrieval are essential. Below is a detailed overview of the 11AA02E64T-I/TT, including its specifications, features, and applications.

## Overview

The 11AA02E64T-I/TT is a 2 Kbit (256 x 8) EEPROM that communicates with microcontrollers and other devices via the I2C (Inter-Integrated Circuit) bus. It is designed to provide a simple and efficient way to store small amounts of data that must be retained even when the power is turned off. The device features a low power consumption profile, making it ideal for battery-operated applications.

## Key Features

1. Memory Capacity: The 11AA02E64T-I/TT provides 2 Kbits of memory organized as 256 words of 8 bits each, allowing for flexible data storage.

2. I2C Interface: The device supports the I2C bus protocol, enabling easy integration with various microcontrollers and digital systems. It operates in standard mode (up to 100 kHz) and fast mode (up to 400 kHz).

3. Low Power Consumption: The EEPROM is designed for low power operation, with a typical active current of 1 mA and a standby current of 1 µA, making it suitable for battery-powered applications.

4. Wide Operating Voltage Range: The device operates over a voltage range of 1.7V to 5.5V, providing flexibility for different system designs.

5. Data Retention: The 11AA02E64T-I/TT offers a data retention period of up to 100 years, ensuring that stored data remains intact over long periods without power.

6. Endurance: The EEPROM supports a minimum of 1,000,000 write/erase cycles per memory cell, making it suitable for applications that require frequent updates to stored data.

7. Write Protection: The device features a write protection mechanism that can be enabled to prevent accidental overwriting of critical data.

8. Compact Package: The 11AA02E64T-I/TT is available in an 8-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.

## Electrical Specifications

- Memory Size: 2 Kbits (256 x 8 bits)
- Supply Voltage (VCC): 1.7V to 5.5V
- I2C Bus Speed:
- Standard Mode: Up to 100 kHz
- Fast Mode: Up to 400 kHz
- Active Current (ICC): 1 mA (typical)
- Standby Current (ISB): 1 µA (typical)
- Data Retention: 100 years (minimum)
- Endurance: 1,000,000 write/erase cycles per cell
- Operating Temperature Range: -40°C to +85°C

## Applications

The 11AA02E64T-I/TT is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as remote controls, smart appliances, and wearable technology for storing configuration settings and user preferences.
- Automotive Systems: Ideal for storing calibration data, configuration settings, and diagnostic information in automotive electronics.
- Industrial Automation: Employed in programmable logic controllers (PLCs) and other industrial equipment for storing operational parameters and system configurations.
- Medical Devices: Suitable for storing patient data, device settings, and calibration information in medical equipment.

## Conclusion

The Microchip Technology 11AA02E64T-I/TT is a reliable and efficient EEPROM solution that meets the demands of modern electronic applications. With its I2C interface, low power consumption, and long data retention period, it is an excellent choice for designers looking to implement non-volatile memory in their systems. Its compact size and robust features make it suitable for a wide range of applications, from consumer electronics to industrial automation, ensuring stable and reliable operation in various environments.
11AA02E64T-I/TT Compare Parts
  • 11AA02E64T-I/TT vs 11AA161T-I/SN
  • 11AA02E64T-I/TT vs 11AA161T-I/MS
  • 11AA02E64T-I/TT vs 11AA161T-I/MNY
  • 11AA02E64T-I/TT vs 11AA161-I/TO
  • 11AA02E64T-I/TT vs 11AA161-I/SN
  • 11AA02E64T-I/TT vs 11AA161-I/P
  • 11AA02E64T-I/TT vs 11AA161-I/MS
  • 11AA02E64T-I/TT vs 11AA160T-I/TT
  • 11AA02E64T-I/TT vs 11AA160T-I/SN
  • 11AA02E64T-I/TT vs 11AA160T-I/MS
  • 11AA02E64T-I/TT vs 11AA160T-I/MNY
  • 11AA02E64T-I/TT vs 11AA160-I/TO
  • 11AA02E64T-I/TT vs 11AA160-I/SN
  • 11AA02E64T-I/TT vs 11AA160-I/P
  • 11AA02E64T-I/TT vs 11AA160-I/MS
  • 11AA02E64T-I/TT vs 11AA080T-I/TT
  • 11AA02E64T-I/TT vs 11AA080T-I/SN
  • 11AA02E64T-I/TT vs 11AA080T-I/MS
  • 11AA02E64T-I/TT vs 11AA080T-I/MNY
  • 11AA02E64T-I/TT vs 11AA080-I/TO
  • 11AA02E64T-I/TT vs 11AA080-I/SN
  • 11AA02E64T-I/TT vs 11AA080-I/P
  • 11AA02E64T-I/TT vs 11AA080-I/MS
  • 11AA02E64T-I/TT vs 11AA040T-I/TT
  • 11AA02E64T-I/TT vs 11AA040T-I/SN
  • 11AA02E64T-I/TT vs 11AA040T-I/MS
  • 11AA02E64T-I/TT vs 11AA040T-I/MNY
  • 11AA02E64T-I/TT vs 11AA040-I/TO
  • 11AA02E64T-I/TT vs 11AA040-I/SN
  • 11AA02E64T-I/TT vs 11AA040-I/P
  • 11AA02E64T-I/TT vs 11AA040-I/MS
  • 11AA02E64T-I/TT vs 11AA02UIDT-I/TT
  • 11AA02E64T-I/TT vs 11AA02UIDT-I/SN
  • 11AA02E64T-I/TT vs 11AA02UID-I/SN
  • 11AA02E64T-I/TT vs 11AA02E64T-I/SN
  • 11AA02E64T-I/TT vs 11AA02E64-I/SN
  • 11AA02E64T-I/TT vs 11AA02E48T-I/TT
  • 11AA02E64T-I/TT vs 11AA02E48T-I/SN
  • 11AA02E64T-I/TT vs 11AA02E48-I/SN
  • 11AA02E64T-I/TT vs 11AA020T-I/TT
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!