11AA02E48T-I/SN
11AA02E48T-I/SN
Active
Description:  IC EEPROM 2KBIT SGL WIRE 8SOIC
Manufacturer:  Microchip Technology
History Price: $0.50000
In Stock: 1600
11AA02E48T-I/SN Specification
Specification
Part No
11AA02E48T-I/SN
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
2Kbit
Memory Organization
256 x 8
Memory Interface
Single Wire
Clock Frequency
100 kHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
11AA02E48T-I/SN PDF Datasheet
11AA02E48T-I/SN Related Parts
11AA010-I/MS
11AA010-I/MS
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8MSOP
11AA010-I/P
11AA010-I/P
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8DIP
11AA010-I/SN
11AA010-I/SN
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC
11AA010-I/TO
11AA010-I/TO
Microchip Technology
IC EEPROM 1KBIT SGL WIRE TO92-3
11AA010T-I/MNY
11AA010T-I/MNY
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8TDFN
11AA010T-I/MS
11AA010T-I/MS
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8MSOP
11AA010T-I/SN
11AA010T-I/SN
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC
11AA010T-I/TT
11AA010T-I/TT
Microchip Technology
IC EEPROM 1KBIT SGL WIRE SOT23-3
11AA020-I/MS
11AA020-I/MS
Microchip Technology
IC EEPROM 2KBIT SGL WIRE 8MSOP
11AA020-I/P
11AA020-I/P
Microchip Technology
IC EEPROM 2KBIT SGL WIRE 8DIP
11AA020-I/SN
11AA020-I/SN
Microchip Technology
IC EEPROM 2KBIT SGL WIRE 8SOIC
11AA020-I/TO
11AA020-I/TO
Microchip Technology
IC EEPROM 2KBIT SGL WIRE TO92-3
11AA02E48T-I/SN Description
The Microchip Technology 11AA02E48T-I/SN is a highly integrated, low-power EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed for a variety of applications requiring non-volatile memory storage. This device is particularly suitable for applications in consumer electronics, automotive, and industrial systems where reliable data storage is essential. Below is a detailed introduction to the 11AA02E48T-I/SN, including its specifications and parameters.

## Overview

Microchip Technology is a leading provider of microcontroller and analog semiconductors, and the 11AA02E48T-I/SN is part of their extensive EEPROM product line. This device is designed to provide a simple and efficient way to store small amounts of data that must be retained even when the power is turned off.

## Key Features

1. Non-Volatile Memory: The 11AA02E48T-I/SN retains data even when power is removed, making it ideal for applications that require persistent data storage.

2. I2C Interface: The device utilizes a standard I2C (Inter-Integrated Circuit) interface, allowing for easy integration with microcontrollers and other digital devices. This two-wire interface simplifies communication and reduces the number of required connections.

3. Low Power Consumption: The EEPROM is designed for low power operation, making it suitable for battery-powered applications. It consumes minimal power during both active and standby modes.

4. Memory Density: The 11AA02E48T-I/SN features a memory density of 2 Kbits (256 bytes), which is sufficient for storing configuration settings, calibration data, and other small data sets.

5. Write Endurance: The device supports a high number of write cycles, typically up to 1 million cycles per memory location, ensuring long-term reliability in applications that require frequent updates.

6. Data Retention: The EEPROM guarantees data retention for up to 100 years, providing confidence that stored data will remain intact over long periods.

7. Package Type: The 11AA02E48T-I/SN is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is compact and suitable for space-constrained designs.

## Specifications

- Memory Size: 2 Kbits (256 x 8 bits)
- Interface: I2C (Two-wire)
- Supply Voltage: Operates from 1.7V to 5.5V, allowing for flexibility in various applications.
- Operating Current: Typically consumes 1 mA during read operations and less than 1 µA in standby mode.
- Write Cycle Time: The typical write cycle time is around 5 ms, allowing for quick updates to stored data.
- Data Retention: Guaranteed for 100 years at 25°C.
- Write Endurance: Up to 1 million write cycles per memory location.
- Temperature Range: Operating temperature range from -40°C to +85°C, making it suitable for industrial and automotive applications.

## Applications

The Microchip Technology 11AA02E48T-I/SN is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as remote controls, smart appliances, and wearable technology for storing user settings and preferences.
- Automotive: Ideal for storing calibration data, configuration settings, and fault codes in automotive systems.
- Industrial Control: Employed in industrial automation systems for storing configuration parameters and operational data.
- Medical Devices: Used in medical equipment for storing patient data and device settings securely.
- Smart Meters: Suitable for energy and water metering applications where non-volatile storage of measurement data is required.

## Conclusion

The Microchip Technology 11AA02E48T-I/SN is a versatile and reliable EEPROM device that meets the needs of various applications requiring non-volatile memory storage. With its I2C interface, low power consumption, and long data retention, it is an excellent choice for engineers and designers looking for efficient solutions in consumer electronics, automotive, industrial, and medical applications. Its compact package and robust performance make it a valuable component in modern electronic designs.
11AA02E48T-I/SN Compare Parts
  • 11AA02E48T-I/SN vs 11AA161T-I/SN
  • 11AA02E48T-I/SN vs 11AA161T-I/MS
  • 11AA02E48T-I/SN vs 11AA161T-I/MNY
  • 11AA02E48T-I/SN vs 11AA161-I/TO
  • 11AA02E48T-I/SN vs 11AA161-I/SN
  • 11AA02E48T-I/SN vs 11AA161-I/P
  • 11AA02E48T-I/SN vs 11AA161-I/MS
  • 11AA02E48T-I/SN vs 11AA160T-I/TT
  • 11AA02E48T-I/SN vs 11AA160T-I/SN
  • 11AA02E48T-I/SN vs 11AA160T-I/MS
  • 11AA02E48T-I/SN vs 11AA160T-I/MNY
  • 11AA02E48T-I/SN vs 11AA160-I/TO
  • 11AA02E48T-I/SN vs 11AA160-I/SN
  • 11AA02E48T-I/SN vs 11AA160-I/P
  • 11AA02E48T-I/SN vs 11AA160-I/MS
  • 11AA02E48T-I/SN vs 11AA080T-I/TT
  • 11AA02E48T-I/SN vs 11AA080T-I/SN
  • 11AA02E48T-I/SN vs 11AA080T-I/MS
  • 11AA02E48T-I/SN vs 11AA080T-I/MNY
  • 11AA02E48T-I/SN vs 11AA080-I/TO
  • 11AA02E48T-I/SN vs 11AA080-I/SN
  • 11AA02E48T-I/SN vs 11AA080-I/P
  • 11AA02E48T-I/SN vs 11AA080-I/MS
  • 11AA02E48T-I/SN vs 11AA040T-I/TT
  • 11AA02E48T-I/SN vs 11AA040T-I/SN
  • 11AA02E48T-I/SN vs 11AA040T-I/MS
  • 11AA02E48T-I/SN vs 11AA040T-I/MNY
  • 11AA02E48T-I/SN vs 11AA040-I/TO
  • 11AA02E48T-I/SN vs 11AA040-I/SN
  • 11AA02E48T-I/SN vs 11AA040-I/P
  • 11AA02E48T-I/SN vs 11AA040-I/MS
  • 11AA02E48T-I/SN vs 11AA02UIDT-I/TT
  • 11AA02E48T-I/SN vs 11AA02UIDT-I/SN
  • 11AA02E48T-I/SN vs 11AA02UID-I/SN
  • 11AA02E48T-I/SN vs 11AA02E64T-I/TT
  • 11AA02E48T-I/SN vs 11AA02E64T-I/SN
  • 11AA02E48T-I/SN vs 11AA02E64-I/SN
  • 11AA02E48T-I/SN vs 11AA02E48T-I/TT
  • 11AA02E48T-I/SN vs 11AA02E48-I/SN
  • 11AA02E48T-I/SN vs 11AA020T-I/TT
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!