Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Microchip Technology MIC913YM5-TR
MIC913YM5-TR
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP VFB 1 CIRCUIT SOT23-5
Manufacturer:
Microchip Technology
Datasheet:
MIC913YM5-TR Datasheet
History Price: Obsolete
In Stock: 48100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC913YM5-TR Specification
Specification
Part No
MIC913YM5-TR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
1
Output Type
-
Slew Rate
500V/μs
Gain Bandwidth Product
350 MHz
-3db Bandwidth
240 MHz
Current - Input Bias
5.5 μA
Voltage - Input Offset
1 mV
Current - Supply
4.2mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
MIC913YM5-TR Related Parts
MIC6211BM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC6211YM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC6251BM5
Micrel
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7111BM5
Micrel
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7111BM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7111YM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7122BMM
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122BMM
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122BMM-TR
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122YMM
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122YMM-TR
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7201BM5 TS
Micrel
GAIN BLOCK DIFFERENCE AMPLIFIER
MIC913YM5-TR Compare Parts
MIC913YM5-TR vs MIC923BC5TR
MIC913YM5-TR vs MIC923BC5-TR
MIC913YM5-TR vs MIC922YC5-TR
MIC913YM5-TR vs MIC922BC5-TR
MIC913YM5-TR vs MIC921YC5-TR
MIC913YM5-TR vs MIC921BC5TR
MIC913YM5-TR vs MIC921BC5-TR
MIC913YM5-TR vs MIC920YC5-TR
MIC913YM5-TR vs MIC920BC5-TR
MIC913YM5-TR vs MIC919YC5-TR
MIC913YM5-TR vs MIC919BC5-TR
MIC913YM5-TR vs MIC919BC5
MIC913YM5-TR vs MIC918YC5-TR
MIC913YM5-TR vs MIC918YC5 TR
MIC913YM5-TR vs MIC918BC5-TR
MIC913YM5-TR vs MIC918BC5
MIC913YM5-TR vs MIC916YQS-TR
MIC913YM5-TR vs MIC916YQS
MIC913YM5-TR vs MIC916BQS-TR
MIC913YM5-TR vs MIC916BQS
MIC913YM5-TR vs MIC916BQS
MIC913YM5-TR vs MIC915YMM-TR
MIC913YM5-TR vs MIC915YMM
MIC913YM5-TR vs MIC915BMM-TR
MIC913YM5-TR vs MIC915BMM
MIC913YM5-TR vs MIC915BMM
MIC913YM5-TR vs MIC914YM5-TR
MIC913YM5-TR vs MIC914BM5TR
MIC913YM5-TR vs MIC914BM5-TR
MIC913YM5-TR vs MIC914BM5 TS
MIC913YM5-TR vs MIC914BM5
MIC913YM5-TR vs MIC913BM5-TR
MIC913YM5-TR vs MIC913BM5
MIC913YM5-TR vs MIC912YM5-TR
MIC913YM5-TR vs MIC912BM5TR
MIC913YM5-TR vs MIC912BM5-TR
MIC913YM5-TR vs MIC911YM5-TR
MIC913YM5-TR vs MIC911BM5TR
MIC913YM5-TR vs MIC911BM5-TR
MIC913YM5-TR vs MIC910YM5-TR
Customer Reviews
4.95 out of 5.00 stars from 137 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.