MIC2551BTS
MIC2551BTS
Active
Description:  USB TRANSCEIVER
Manufacturer:  Micrel
Datasheet:   MIC2551BTS Datasheet
History Price: $1.01000
In Stock: 46700
MIC2551BTS Specification
Specification
Part No
MIC2551BTS
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Micrel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
USB 2.0
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
200 mV
Data Rate
12Mbps
Voltage - Supply
4V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
MIC2551BTS PDF Datasheet
MIC2551BTS Related Parts
MIC2550ABML-TR
MIC2550ABML-TR
Microchip Technology
IC TRANSCEIVER HALF 1/1 16MLF
MIC2550ABMLTR
MIC2550ABMLTR
Microchip Technology
IC TRANSCEIVER HALF 1/1 16MLF
MIC2550ABTS
MIC2550ABTS
Microchip Technology
IC TRANSCEIVER HALF 1/1 14TSSOP
MIC2550ABTS-TR
MIC2550ABTS-TR
Microchip Technology
IC TRANSCEIVER HALF 1/1 14TSSOP
MIC2550AYML
MIC2550AYML
Micrel
UNIVERSAL SERIAL BUS TRANSCEIVER
MIC2550AYML-TR
MIC2550AYML-TR
Microchip Technology
IC TRANSCEIVER HALF 1/1 16MLF
MIC2550AYML25-TR
MIC2550AYML25-TR
Microchip Technology
IC TRANSCEIVER HALF 1/1 14MLF
MIC2550AYMLTR
MIC2550AYMLTR
Microchip Technology
UNIVERSAL SERIAL BUS TRANSCEIVER
MIC2550AYTS
MIC2550AYTS
Microchip Technology
IC TRANSCEIVER HALF 1/1 14TSSOP
MIC2550AYTS
MIC2550AYTS
Microchip Technology
UNIVERSAL SERIAL BUS TRANSCEIVER
MIC2550AYTS-TR
MIC2550AYTS-TR
Microchip Technology
IC TRANSCEIVER HALF 1/1 14TSSOP
MIC2550BML
MIC2550BML
Micrel
UNIVERSAL SERIAL BUS TRANSCEIVER
MIC2551BTS Compare Parts
  • MIC2551BTS vs MIC4826BMM TR
  • MIC2551BTS vs MIC3001GML-TR
  • MIC2551BTS vs MIC3001GML
  • MIC2551BTS vs MIC3001BML-TR
  • MIC2551BTS vs MIC3001BML
  • MIC2551BTS vs MIC3000BML-TR
  • MIC2551BTS vs MIC3000BML
  • MIC2551BTS vs MIC2555-1YML-TR
  • MIC2551BTS vs MIC2555-1BML-TR
  • MIC2551BTS vs MIC2555-0YML-TR
  • MIC2551BTS vs MIC2555-0BML-TR
  • MIC2551BTS vs MIC2551YTS-TR
  • MIC2551BTS vs MIC2551YTS
  • MIC2551BTS vs MIC2551YML-TR
  • MIC2551BTS vs MIC2551BMLTR
  • MIC2551BTS vs MIC2551BML
  • MIC2551BTS vs MIC2551AYTS-TR
  • MIC2551BTS vs MIC2551AYTS TR
  • MIC2551BTS vs MIC2551AYTS
  • MIC2551BTS vs MIC2551AYTS
  • MIC2551BTS vs MIC2551AYML25-TR
  • MIC2551BTS vs MIC2551AYML25
  • MIC2551BTS vs MIC2551AYML-TR
  • MIC2551BTS vs MIC2551AYML
  • MIC2551BTS vs MIC2551ABTSTR
  • MIC2551BTS vs MIC2551ABTS-TR
  • MIC2551BTS vs MIC2551ABTS
  • MIC2551BTS vs MIC2551ABML-TR
  • MIC2551BTS vs MIC2550YTS-TR
  • MIC2551BTS vs MIC2550YTS
  • MIC2551BTS vs MIC2550YML-TR
  • MIC2551BTS vs MIC2550BTS
  • MIC2551BTS vs MIC2550BMLTR
  • MIC2551BTS vs MIC2550BML
  • MIC2551BTS vs MIC2550AYTS-TR
  • MIC2551BTS vs MIC2550AYTS
  • MIC2551BTS vs MIC2550AYTS
  • MIC2551BTS vs MIC2550AYMLTR
  • MIC2551BTS vs MIC2550AYML25-TR
  • MIC2551BTS vs MIC2550AYML-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!