TH8056KDC-AAA-008-SP
TH8056KDC-AAA-008-SP
Active
Description:  IC TRANSCEIVER CAN 8SOIC
Manufacturer:  Melexis Technologies
History Price: $1.28013
In Stock: 5700
TH8056KDC-AAA-008-SP Specification
Specification
Part No
TH8056KDC-AAA-008-SP
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Melexis Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
CANbus
Number of Drivers/Receivers
-
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
5V ~ 27V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TH8056KDC-AAA-008-SP PDF Datasheet
TH8056KDC-AAA-008-SP Related Parts
TH8055JDC
TH8055JDC
Melexis Technologies
IC TRANSCEIVER 1/1 8SOIC
TH8056KDC-AAA-008-RE
TH8056KDC-AAA-008-RE
Melexis Technologies
IC TRANSCEIVER 1/1 8SOIC
TH8056KDC-AAA-008-TU
TH8056KDC-AAA-008-TU
Melexis Technologies
IC TRANSCEIVER 1/1 8SOIC
TH8056KDC-AAA-014-RE
TH8056KDC-AAA-014-RE
Melexis Technologies
IC TRANSCEIVER 1/1 14SOIC
TH8056KDC-AAA-014-SP
TH8056KDC-AAA-014-SP
Melexis Technologies
IC TRANSCEIVER 14SOIC
TH8056KDC-AAA-014-TU
TH8056KDC-AAA-014-TU
Melexis Technologies
IC TRANSCEIVER 1/1 14SOIC
TH8062KDC-AAA-000-SP
TH8062KDC-AAA-000-SP
Melexis Technologies
IC TRANSCEIVER FULL 1/1 8SOIC
TH8080KDC-AAA-000-TU
TH8080KDC-AAA-000-TU
Melexis Technologies
IC TRANSCEIVER FULL 1/1 8SOIC
TH8082KDC-AAA-000-TU
TH8082KDC-AAA-000-TU
Melexis Technologies
IC TRANSCEIVER FULL 1/1 8SOIC
TH8056KDC-AAA-008-SP Compare Parts
  • TH8056KDC-AAA-008-SP vs TH8080KDC-AAA-000-TU
  • TH8056KDC-AAA-008-SP vs TH8062KDC-AAA-000-SP
  • TH8056KDC-AAA-008-SP vs TH8056KDC-AAA-014-TU
  • TH8056KDC-AAA-008-SP vs TH8056KDC-AAA-014-SP
  • TH8056KDC-AAA-008-SP vs TH8056KDC-AAA-014-RE
  • TH8056KDC-AAA-008-SP vs TH8056KDC-AAA-008-TU
  • TH8056KDC-AAA-008-SP vs TH8056KDC-AAA-008-RE
  • TH8056KDC-AAA-008-SP vs TH8055JDC
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.