Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ MaxLinear XRT91L30IQ
XRT91L30IQ
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 64PQFP
Manufacturer:
MaxLinear
Datasheet:
XRT91L30IQ Datasheet
History Price: Obsolete
In Stock: 43475
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XRT91L30IQ Specification
Specification
Part No
XRT91L30IQ
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
SONET/SDH
Number of Drivers/Receivers
-
Duplex
Full
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
3.3V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
64-FQFP
Supplier Device Package
64-PQFP (10x10)
XRT91L30IQ PDF Datasheet
XRT91L30IQ Datasheet
Click and Download: XRT91L30IQ Datasheet
XRT91L30IQ Related Parts
XRT3588CP-F
MaxLinear
IC TRANSCEIVER FULL 1/1 18DIP
XRT3590ID-F
MaxLinear
IC TRANSCEIVER FULL 3/3 24SOIC
XRT3590IDTR-F
MaxLinear
IC TRANSCEIVER FULL 3/3 24SOIC
XRT3591BID-F
MaxLinear
IC TRANSCEIVER FULL 3/3 24SOIC
XRT3591BIDTR-F
MaxLinear
IC TRANSCEIVER FULL 3/3 24SOIC
XRT6164AID-F
MaxLinear
IC TRANSCEIVER FULL 1/1 16SOIC
XRT6164AIP-F
MaxLinear
IC TRANSCEIVER FULL 1/1 16DIP
XRT6164CD-F
MaxLinear
IC TRANSCEIVER FULL 1/1 16SOIC
XRT6164CP-F
MaxLinear
IC TRANSCEIVER FULL 1/1 16DIP
XRT6165CD-F
MaxLinear
IC TRANSCEIVER FULL 1/1 24SOIC
XRT6165ID-F
MaxLinear
IC TRANSCEIVER FULL 1/1 24SOIC
XRT6165IDTR-F
MaxLinear
IC TRANSCEIVER FULL 1/1 24SOIC
XRT91L30IQ Compare Parts
XRT91L30IQ vs XRT91L32IQTR
XRT91L30IQ vs XRT91L32IQ-F
XRT91L30IQ vs XRT91L32IQ
XRT91L30IQ vs XRT91L30IQTR-F
XRT91L30IQ vs XRT91L30IQTR
XRT91L30IQ vs XRT91L30IQ-F
XRT91L30IQ vs XRT7298IWTR
XRT91L30IQ vs XRT7298IW
XRT91L30IQ vs XRT7296IWTR-F
XRT91L30IQ vs XRT7296IWTR
XRT91L30IQ vs XRT7296IW-F
XRT91L30IQ vs XRT7296IW
XRT91L30IQ vs XRT7295ATIWTR-F
XRT91L30IQ vs XRT7295ATIWTR
XRT91L30IQ vs XRT7295ATIW-F
XRT91L30IQ vs XRT7295ATIW
XRT91L30IQ vs XRT7295AEIWTR-F
XRT91L30IQ vs XRT7295AEIWTR
XRT91L30IQ vs XRT7295AEIW-F
XRT91L30IQ vs XRT7295AEIW
XRT91L30IQ vs XRT6166CDTR-F
XRT91L30IQ vs XRT6165IDTR-F
XRT91L30IQ vs XRT6165ID-F
XRT91L30IQ vs XRT6165CD-F
XRT91L30IQ vs XRT6164CP-F
XRT91L30IQ vs XRT6164CD-F
XRT91L30IQ vs XRT6164AIP-F
XRT91L30IQ vs XRT6164AID-F
XRT91L30IQ vs XRT3591BIDTR-F
XRT91L30IQ vs XRT3591BID-F
XRT91L30IQ vs XRT3590IDTR-F
XRT91L30IQ vs XRT3590ID-F
XRT91L30IQ vs XRT3588CP-F
XRT91L30IQ vs XRT91L82IB-F
XRT91L30IQ vs XRT91L82IB
XRT91L30IQ vs XRT91L80IB-F
XRT91L30IQ vs XRT91L80IB
XRT91L30IQ vs XRT7295CTIWTR-F
Customer Reviews
4.95 out of 5.00 stars from 156 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.