☰
XRD9826ACU
XRD9826ACU
Obsolete
Description:  IC AFE 3 CHAN 16BIT 20SSOP
Manufacturer:  MaxLinear
Datasheet:   XRD9826ACU Datasheet
History Price: Obsolete
In Stock: 26850
XRD9826ACU Specification
Specification
Part No
XRD9826ACU
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Number of Channels
3
Power (Watts)
200 mW
Voltage - Supply, Analog
3V ~ 5.5V
Voltage - Supply, Digital
3V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
XRD9826ACU PDF Datasheet
XRD9826ACU Related Parts
XRD9816BCV-F
XRD9816BCV-F
MaxLinear
IC AFE 3 CHAN 16BIT 48TQFP
XRD9818ACG
XRD9818ACG
MaxLinear
IC AFE 3 CHAN 16BIT 28TSSOP
XRD9818ACG-F
XRD9818ACG-F
MaxLinear
IC AFE 3 CHAN 16BIT 28TSSOP
XRD9818ACGTR
XRD9818ACGTR
MaxLinear
IC AFE 3 CHAN 16BIT 28TSSOP
XRD9818ACGTR-F
XRD9818ACGTR-F
MaxLinear
IC AFE 3 CHAN 16BIT 28TSSOP
XRD9824ACD-F
XRD9824ACD-F
MaxLinear
IC AFE 3 CHAN 14BIT 20SOIC
XRD9824ACU
XRD9824ACU
MaxLinear
IC AFE 3 CHAN 14BIT 20SSOP
XRD9825ACD-F
XRD9825ACD-F
MaxLinear
IC AFE 3 CHAN 16BIT 20SOIC
XRD9825ACU
XRD9825ACU
MaxLinear
IC AFE 3 CHAN 16BIT 20SSOP
XRD9826ACD-F
XRD9826ACD-F
MaxLinear
IC AFE 3 CHAN 16BIT 20SOIC
XRD9826ACU-F
XRD9826ACU-F
MaxLinear
IC AFE 3 CHAN 16BIT 20SSOP
XRD9826ACUTR
XRD9826ACUTR
MaxLinear
IC AFE 3 CHAN 16BIT 20SSOP
XRD9826ACU Compare Parts
  • XRD9826ACU vs XRD98L62ACV-F
  • XRD9826ACU vs XRD98L61AIV-F
  • XRD9826ACU vs XRD98L59AIGTR-F
  • XRD9826ACU vs XRD98L59AIGTR
  • XRD9826ACU vs XRD98L59AIG-F
  • XRD9826ACU vs XRD98L59AIG
  • XRD9826ACU vs XRD98L23ACU-F
  • XRD9826ACU vs XRD98L23ACU
  • XRD9826ACU vs XRD98L23ACDTR-F
  • XRD9826ACU vs XRD98L23ACD-F
  • XRD9826ACU vs XRD9836ACGTR-F
  • XRD9826ACU vs XRD9836ACG-F
  • XRD9826ACU vs XRD9836ACG
  • XRD9826ACU vs XRD9827ACU-F
  • XRD9826ACU vs XRD9827ACU
  • XRD9826ACU vs XRD9827ACDTR-F
  • XRD9826ACU vs XRD9827ACD-F
  • XRD9826ACU vs XRD9826ACUTR
  • XRD9826ACU vs XRD9826ACU-F
  • XRD9826ACU vs XRD9826ACD-F
  • XRD9826ACU vs XRD9825ACU
  • XRD9826ACU vs XRD9825ACD-F
  • XRD9826ACU vs XRD9824ACU
  • XRD9826ACU vs XRD9824ACD-F
  • XRD9826ACU vs XRD9818ACGTR-F
  • XRD9826ACU vs XRD9818ACGTR
  • XRD9826ACU vs XRD9818ACG-F
  • XRD9826ACU vs XRD9818ACG
  • XRD9826ACU vs XRD9816BCV-F
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend