XR3072XED-F
XR3072XED-F
Obsolete
Description:  IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:  MaxLinear
Datasheet:   XR3072XED-F Datasheet
History Price: Obsolete
In Stock: 49700
XR3072XED-F Specification
Specification
Part No
XR3072XED-F
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
25 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
XR3072XED-F PDF Datasheet
XR3072XED-F Related Parts
XR3070XED-F
XR3070XED-F
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
XR3070XEDTR-F
XR3070XEDTR-F
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
XR3070XID-F
XR3070XID-F
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
XR3070XIDTR-F
XR3070XIDTR-F
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
XR3071XED-F
XR3071XED-F
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
XR3071XEDTR-F
XR3071XEDTR-F
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
XR3071XID-F
XR3071XID-F
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
XR3071XIDTR-F
XR3071XIDTR-F
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
XR3072XEDTR-F
XR3072XEDTR-F
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
XR3072XID-F
XR3072XID-F
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
XR3072XIDTR-F
XR3072XIDTR-F
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
XR3073XED-F
XR3073XED-F
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
XR3072XED-F Compare Parts
  • XR3072XED-F vs XR34350IL
  • XR3072XED-F vs XR33202EEHBTR-F
  • XR3072XED-F vs XR33202EEHB-F
  • XR3072XED-F vs XR33195ESBTR
  • XR3072XED-F vs XR33194ESBTR
  • XR3072XED-F vs XR33193ESBTR
  • XR3072XED-F vs XR33184ESBTR
  • XR3072XED-F vs XR33183ESBTR
  • XR3072XED-F vs XR33181ESBTR
  • XR3072XED-F vs XR33180ESBTR
  • XR3072XED-F vs XR33158IDTR-F
  • XR3072XED-F vs XR33158ID-F
  • XR3072XED-F vs XR33158HDTR-F
  • XR3072XED-F vs XR33158HD-F
  • XR3072XED-F vs XR33156IDTR-F
  • XR3072XED-F vs XR33156ID-F
  • XR3072XED-F vs XR33156HDTR-F
  • XR3072XED-F vs XR33156HD-F
  • XR3072XED-F vs XR33155IDTR-F
  • XR3072XED-F vs XR33155ID-F
  • XR3072XED-F vs XR33155HDTR-F
  • XR3072XED-F vs XR33155HD-F
  • XR3072XED-F vs XR33152IDTR-F
  • XR3072XED-F vs XR33152ID-F
  • XR3072XED-F vs XR33152HDTR-F
  • XR3072XED-F vs XR33152HD-F
  • XR3072XED-F vs XR33058IDTR-F
  • XR3072XED-F vs XR33058ID-F
  • XR3072XED-F vs XR33058HDTR-F
  • XR3072XED-F vs XR33058HD-F
  • XR3072XED-F vs XR33055IDTR-F
  • XR3072XED-F vs XR33055ID-F
  • XR3072XED-F vs XR33055HDTR-F
  • XR3072XED-F vs XR33055HD-F
  • XR3072XED-F vs XR33053IDTR-F
  • XR3072XED-F vs XR33053ID-F
  • XR3072XED-F vs XR33053HDTR-F
  • XR3072XED-F vs XR33053HD-F
  • XR3072XED-F vs XR33052IDTR-F
  • XR3072XED-F vs XR33052ID-F
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you