XR16L2750IMTR-F
XR16L2750IMTR-F
Active
Description:  IC UART FIFO 64B DUAL 48TQFP
Manufacturer:  MaxLinear
History Price: $5.82150
In Stock: 30100
XR16L2750IMTR-F Specification
Specification
Part No
XR16L2750IMTR-F
Category
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer
MaxLinear
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Features
Internal Oscillator, Timer/Counter
Number of Channels
2, DUART
FIFO's
64 Byte
Protocol
RS232, RS485
Data Rate (Max)
6.25Mbps
Voltage - Supply
2.25V ~ 5.5V
With Auto Flow Control
Yes
With IrDA Encoder/Decoder
Yes
With False Start Bit Detection
Yes
With Modem Control
Yes
Mounting Type
Surface Mount
Package / Case
48-TQFP
Supplier Device Package
48-TQFP (7x7)
XR16L2750IMTR-F PDF Datasheet
XR16L2750IMTR-F Related Parts
XR16C2550IJ-F
XR16C2550IJ-F
MaxLinear
IC UART FIFO 16B DUAL 44PLCC
XR16C2550IJTR-F
XR16C2550IJTR-F
MaxLinear
IC UART FIFO 16B DUAL 44PLCC
XR16C2550IM-F
XR16C2550IM-F
MaxLinear
IC UART FIFO 16B DUAL 48TQFP
XR16C2550IMTR-F
XR16C2550IMTR-F
MaxLinear
IC UART FIFO 16B DUAL 48TQFP
XR16C2850CJ-F
XR16C2850CJ-F
MaxLinear
IC UART FIFO 128B 44PLCC
XR16C2850CJTR-F
XR16C2850CJTR-F
MaxLinear
IC UART FIFO 128B 44PLCC
XR16C2850CM-F
XR16C2850CM-F
MaxLinear
IC UART FIFO 128B DUAL 48TQFP
XR16C2850CMTR-F
XR16C2850CMTR-F
MaxLinear
IC DUART 2.97V - 5.5V 48TQFP
XR16C2850IJ-F
XR16C2850IJ-F
MaxLinear
IC UART FIFO 128B 44PLCC
XR16C2850IJTR-F
XR16C2850IJTR-F
MaxLinear
IC UART FIFO 128B 44PLCC
XR16C2850IM-F
XR16C2850IM-F
MaxLinear
IC UART FIFO 128B DUAL 48TQFP
XR16C2850IMTR-F
XR16C2850IMTR-F
MaxLinear
IC DUART 2.97V - 5.5V 48TQFP
XR16L2750IMTR-F Compare Parts
  • XR16L2750IMTR-F vs XR19L400IL40TR-F
  • XR16L2750IMTR-F vs XR19L400IL40-F
  • XR16L2750IMTR-F vs XR19L222IL64-F
  • XR16L2750IMTR-F vs XR19L220IL40TR-F
  • XR16L2750IMTR-F vs XR19L220IL40-F
  • XR16L2750IMTR-F vs XR19L212IL48-F
  • XR16L2750IMTR-F vs XR19L210IL40TR-F
  • XR16L2750IMTR-F vs XR19L210IL40-F
  • XR16L2750IMTR-F vs XR19L202IL48-F
  • XR16L2750IMTR-F vs XR19L200IL32TR-F
  • XR16L2750IMTR-F vs XR19L200IL32-F
  • XR16L2750IMTR-F vs XR17V358IB176-F
  • XR16L2750IMTR-F vs XR17V354IB176-F
  • XR16L2750IMTR-F vs XR17V352IB113-F
  • XR16L2750IMTR-F vs XR17V258IVTR-F
  • XR16L2750IMTR-F vs XR17V258IV-F
  • XR16L2750IMTR-F vs XR17V258IV
  • XR16L2750IMTR-F vs XR17V254IV-F
  • XR16L2750IMTR-F vs XR17V252IM-F
  • XR16L2750IMTR-F vs XR17V252IM
  • XR16L2750IMTR-F vs XR17D158IVTR-F
  • XR16L2750IMTR-F vs XR17D158IV-F
  • XR16L2750IMTR-F vs XR17D158IV
  • XR16L2750IMTR-F vs XR17D158CVTR-F
  • XR16L2750IMTR-F vs XR17D158CV-F
  • XR16L2750IMTR-F vs XR17D158CV
  • XR16L2750IMTR-F vs XR17D154IVTR-F
  • XR16L2750IMTR-F vs XR17D154IV-F
  • XR16L2750IMTR-F vs XR17D154IV
  • XR16L2750IMTR-F vs XR17D154CVTR-F
  • XR16L2750IMTR-F vs XR17D154CV-F
  • XR16L2750IMTR-F vs XR17D154CV
  • XR16L2750IMTR-F vs XR17D152IM-F
  • XR16L2750IMTR-F vs XR17D152CMTR-F
  • XR16L2750IMTR-F vs XR17D152CM-F
  • XR16L2750IMTR-F vs XR17C158IVTR-F
  • XR16L2750IMTR-F vs XR17C158IV-F
  • XR16L2750IMTR-F vs XR17C158IV
  • XR16L2750IMTR-F vs XR17C158CVTR-F
  • XR16L2750IMTR-F vs XR17C158CV-F
  • Customer Reviews
    4.95 out of 5.00 stars from 57 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.