☰
URX850B1BE
URX850B1BE
Active
Description:  MODULE
Manufacturer:  MaxLinear
Datasheet:   URX850B1BE Datasheet
History Price: Active
In Stock: 43230
URX850B1BE Specification
Specification
Part No
URX850B1BE
Category
Embedded - System On Chip (SoC)
Manufacturer
MaxLinear
Series
AnyWAN
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Architecture
MPU
Core Processor
Intel? Atom?
Flash Size
-
RAM Size
-
Peripherals
SATA, SGMII, USXGMII, XFI
Connectivity
MMC, PCIe, USB
Speed
2GHz
Primary Attributes
-
Operating Temperature
-
Package / Case
837-BGA, FCBGA
Supplier Device Package
837-FCBGA (24x26)
URX850B1BE PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 114 customer reviews from all over the world
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!