Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ MaxLinear SPX29302ICF
SPX29302ICF
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR POS ADJ 3A TO263-5
Manufacturer:
MaxLinear
Datasheet:
SPX29302ICF Datasheet
History Price: Obsolete
In Stock: 27210
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SPX29302ICF Specification
Specification
Part No
SPX29302ICF
Category
PMIC - Voltage Regulators - Linear
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
1.25V
Voltage - Output (Max)
16V
Voltage Dropout (Max)
0.8V @ 3A
Current - Output
3A
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
-
Control Features
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
TO-263-5
SPX29302ICF PDF Datasheet
SPX29302ICF Datasheet
Click and Download: SPX29302ICF Datasheet
SPX29302ICF Related Parts
SPX1117M3-L
MaxLinear
IC REG LIN POS ADJ 800MA SOT223
SPX1117M3-L-1-5
MaxLinear
IC REG LINEAR 1.5V 800MA SOT223
SPX1117M3-L-1-5/TR
MaxLinear
IC REG LINEAR 1.5V 800MA SOT223
SPX1117M3-L-1-8
MaxLinear
IC REG LINEAR 1.8V 800MA SOT223
SPX1117M3-L-1-8/TR
MaxLinear
IC REG LINEAR 1.8V 800MA SOT223
SPX1117M3-L-2-5
MaxLinear
IC REG LINEAR 2.5V 800MA SOT223
SPX1117M3-L-2-5/TR
MaxLinear
IC REG LINEAR 2.5V 800MA SOT223
SPX1117M3-L-3-3
MaxLinear
IC REG LINEAR 3.3V 800MA SOT223
SPX1117M3-L-3-3/TR
MaxLinear
IC REG LINEAR 3.3V 800MA SOT223
SPX1117M3-L-5-0
MaxLinear
IC REG LINEAR 5V 800MA SOT223
SPX1117M3-L-5-0/TR
MaxLinear
IC REG LINEAR 5V 800MA SOT223
SPX1117M3-L/TR
MaxLinear
IC REG LIN POS ADJ 800MA SOT223
SPX29302ICF Compare Parts
SPX29302ICF vs SPX5205M5-L-5-0/TR
SPX29302ICF vs SPX5205M5-L-5-0/MTR
SPX29302ICF vs SPX5205M5-L-5-0
SPX29302ICF vs SPX5205M5-L-3-3/TR
SPX29302ICF vs SPX5205M5-L-3-3/MTR
SPX29302ICF vs SPX5205M5-L-3-3
SPX29302ICF vs SPX5205M5-L-3-0/TR
SPX29302ICF vs SPX5205M5-L-3-0/MTR
SPX29302ICF vs SPX5205M5-L-3-0
SPX29302ICF vs SPX5205M5-L-2-5/TR
SPX29302ICF vs SPX5205M5-L-2-5/MTR
SPX29302ICF vs SPX5205M5-L-2-5
SPX29302ICF vs SPX5205M5-L-1-8/TR
SPX29302ICF vs SPX5205M5-L-1-8/MTR
SPX29302ICF vs SPX5205M5-L-1-8
SPX29302ICF vs SPX5205M5-L-1-2/TR
SPX29302ICF vs SPX5205M5-L-1-2/MTR
SPX29302ICF vs SPX5205M5-L-1-2
SPX29302ICF vs SPX5205M5-L
SPX29302ICF vs SPX3940T-L-5-0/TR
SPX29302ICF vs SPX3940T-L-5-0
SPX29302ICF vs SPX3940T-L-3-3/TR
SPX29302ICF vs SPX3940T-L-3-3/MTR
SPX29302ICF vs SPX3940T-L-3-3
SPX29302ICF vs SPX3940M3-L-5-0/TR
SPX29302ICF vs SPX3940M3-L-5-0
SPX29302ICF vs SPX3940M3-L-3-3/TR
SPX29302ICF vs SPX3940M3-L-3-3/MTR
SPX29302ICF vs SPX3940M3-L-3-3
SPX29302ICF vs SPX3940M3-L-2-5/TR
SPX29302ICF vs SPX3940M3-L-2-5
SPX29302ICF vs SPX3940AT-L-5-0/TR
SPX29302ICF vs SPX3940AT-L-5-0
SPX29302ICF vs SPX3940AT-L-3-3/TR
SPX29302ICF vs SPX3940AT-L-3-3
SPX29302ICF vs SPX3940AT-L-1-8/TR
SPX29302ICF vs SPX3940AT-L-1-8
SPX29302ICF vs SPX3940AM3-L-5-0/TR
SPX29302ICF vs SPX3940AM3-L-5-0
SPX29302ICF vs SPX3940AM3-L-3-3/TR
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!