☰
SP7652ER-L/TR
SP7652ER-L/TR
Active
Description:  IC REG BUCK ADJUSTABLE 6A 26DFN
Manufacturer:  MaxLinear
History Price: $4.78000
In Stock: 12000
SP7652ER-L/TR Specification
Specification
Part No
SP7652ER-L/TR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
MaxLinear
Series
Power Blox
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.5V
Voltage - Input (Max)
28V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
27V
Current - Output
6A
Frequency - Switching
600kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
26-PowerVFDFN
Supplier Device Package
26-DFN (7x4)
SP7652ER-L/TR PDF Datasheet
SP7652ER-L/TR Related Parts
SP7650ER-L
SP7650ER-L
MaxLinear
IC REG BUCK ADJUSTABLE 3A 26DFN
SP7650ER-L/TR
SP7650ER-L/TR
MaxLinear
IC REG BUCK ADJUSTABLE 3A 26DFN
SP7651ER-L
SP7651ER-L
MaxLinear
IC REG BUCK ADJUSTABLE 3A 26DFN
SP7651ER-L/TR
SP7651ER-L/TR
MaxLinear
IC REG BUCK ADJUSTABLE 3A 26DFN
SP7652ER-L
SP7652ER-L
MaxLinear
IC REG BUCK ADJUSTABLE 6A 26DFN
SP7653ER-L
SP7653ER-L
MaxLinear
IC REG BUCK ADJUSTABLE 3A 26DFN
SP7653ER-L/TR
SP7653ER-L/TR
MaxLinear
IC REG BUCK ADJUSTABLE 3A 26DFN
SP7655ER-L
SP7655ER-L
MaxLinear
IC REG BUCK ADJUSTABLE 8A 26DFN
SP7655ER-L/TR
SP7655ER-L/TR
MaxLinear
IC REG BUCK ADJUSTABLE 8A 26DFN
SP7656EN2-L
SP7656EN2-L
MaxLinear
IC REG BUCK ADJUSTABLE 3A 8HSOIC
SP7656EN2-L/TR
SP7656EN2-L/TR
MaxLinear
IC REG BUCK ADJUSTABLE 3A 8HSOIC
SP7661ER-L
SP7661ER-L
MaxLinear
IC REG BUCK ADJUSTABLE 3A 26DFN
SP7652ER-L/TR Compare Parts
  • SP7652ER-L/TR vs SP7663ER-L
  • SP7652ER-L/TR vs SP7662ER-L/TR
  • SP7652ER-L/TR vs SP7662ER-L
  • SP7652ER-L/TR vs SP7661ER-L/TR
  • SP7652ER-L/TR vs SP7661ER-L
  • SP7652ER-L/TR vs SP7656EN2-L/TR
  • SP7652ER-L/TR vs SP7656EN2-L
  • SP7652ER-L/TR vs SP7655ER-L/TR
  • SP7652ER-L/TR vs SP7655ER-L
  • SP7652ER-L/TR vs SP7653ER-L/TR
  • SP7652ER-L/TR vs SP7653ER-L
  • SP7652ER-L/TR vs SP7652ER-L
  • SP7652ER-L/TR vs SP7651ER-L/TR
  • SP7652ER-L/TR vs SP7651ER-L
  • SP7652ER-L/TR vs SP7650ER-L/TR
  • SP7652ER-L/TR vs SP7650ER-L
  • SP7652ER-L/TR vs SP7652ER
  • SP7652ER-L/TR vs SP7650ER
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.