Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ MaxLinear SP7616ER-L/TR
SP7616ER-L/TR
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR LINEAR PWM 60MA 8DFN
Manufacturer:
MaxLinear
Datasheet:
SP7616ER-L/TR Datasheet
History Price: Obsolete
In Stock: 24715
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SP7616ER-L/TR Specification
Specification
Part No
SP7616ER-L/TR
Category
PMIC - LED Drivers
Manufacturer
MaxLinear
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
-
Internal Switch(s)
Yes
Number of Outputs
4
Voltage - Supply (Min)
4.5V
Voltage - Supply (Max)
30V
Voltage - Output
-
Current - Output / Channel
60mA
Frequency
-
Dimming
Analog, PWM
Applications
Backlight
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-VFDFN Exposed Pad
Supplier Device Package
8-DFN (2x3)
SP7616ER-L/TR PDF Datasheet
SP7616ER-L/TR Datasheet
Click and Download: SP7616ER-L/TR Datasheet
SP7616ER-L/TR Related Parts
SP7120BEK-L/TR
MaxLinear
IC LED DRVR LIN PWM 15MA SOT23-6
SP7121EK-F
MaxLinear
IC LED DRVR LIN PWM 25MA SOT23-6
SP7121EK-F/TR
MaxLinear
IC LED DRVR LIN PWM 25MA SOT23-6
SP7121EK-L
MaxLinear
IC LED DRVR LIN PWM 25MA SOT23-6
SP7121EK-L/TR
MaxLinear
IC LED DRVR LIN PWM 25MA SOT23-6
SP7122AEK-L/TR
MaxLinear
IC LED DRVR LIN PWM 20MA SOT23-6
SP7122BEK-L/TR
MaxLinear
IC LED DRVR LIN PWM 15MA SOT23-6
SP7600EN2-L
MaxLinear
IC LED DRVR RGLTR PWM 2A 8HSOIC
SP7600EN2-L/TR
MaxLinear
IC LED DRVR RGLTR PWM 2A 8HSOIC
SP7601EK1-L
MaxLinear
IC LED DRIVER CTRLR PWM 6TSOT
SP7601EK1-L/TR
MaxLinear
IC LED DRIVER CTRLR PWM 6TSOT
SP7616ER-L
MaxLinear
IC LED DRVR LINEAR PWM 60MA 8DFN
SP7616ER-L/TR Compare Parts
SP7616ER-L/TR vs SP7686AER-L/TR
SP7616ER-L/TR vs SP7686AER-L
SP7616ER-L/TR vs SP7685ER-L/TR
SP7616ER-L/TR vs SP7685ER-L/MTR
SP7616ER-L/TR vs SP7685ER-L
SP7616ER-L/TR vs SP7648EU-L/TR
SP7616ER-L/TR vs SP7648EU-L
SP7616ER-L/TR vs SP7648ER-L/TR
SP7616ER-L/TR vs SP7619ER-L/TR
SP7616ER-L/TR vs SP7619ER-L
SP7616ER-L/TR vs SP7616ER-L
SP7616ER-L/TR vs SP7601EK1-L/TR
SP7616ER-L/TR vs SP7601EK1-L
SP7616ER-L/TR vs SP7600EN2-L/TR
SP7616ER-L/TR vs SP7600EN2-L
SP7616ER-L/TR vs SP7122BEK-L/TR
SP7616ER-L/TR vs SP7122AEK-L/TR
SP7616ER-L/TR vs SP7121EK-L/TR
SP7616ER-L/TR vs SP7121EK-L
SP7616ER-L/TR vs SP7121EK-F/TR
SP7616ER-L/TR vs SP7121EK-F
SP7616ER-L/TR vs SP7120BEK-L/TR
SP7616ER-L/TR vs SP7614AER6-L
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.