☰
SP708EN/TR
SP708EN/TR
Active
Description:  IC SUPERVISOR 1 CHANNEL 8SOIC
Manufacturer:  MaxLinear
Datasheet:   SP708EN/TR Datasheet
History Price: Active
In Stock: 15360
SP708EN/TR Specification
Specification
Part No
SP708EN/TR
Category
PMIC - Supervisors
Manufacturer
MaxLinear
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
4.4V
Output
-
Reset
Active High/Active Low
Reset Timeout
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
SP708EN/TR Related Parts
SP705CN-L
SP705CN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP705CN-L/TR
SP705CN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP705CU-L
SP705CU-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8MSOP
SP705CU-L/TR
SP705CU-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8MSOP
SP705EN-L
SP705EN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP705EN-L/TR
SP705EN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP705ICF
SP705ICF
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP706CN-L
SP706CN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP706CN-L/TR
SP706CN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP706CN/TR
SP706CN/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP706CU-L
SP706CU-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8MSOP
SP706CU-L/TR
SP706CU-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8MSOP
SP708EN/TR Compare Parts
  • SP708EN/TR vs SP791CN-L
  • SP708EN/TR vs SP708TEN-L/TR
  • SP708EN/TR vs SP708TEN-L
  • SP708EN/TR vs SP708TCN-L/TR
  • SP708EN/TR vs SP708TCN-L
  • SP708EN/TR vs SP708SEN-L/TR
  • SP708EN/TR vs SP708SEN-L
  • SP708EN/TR vs SP708SCU-L/TR
  • SP708EN/TR vs SP708SCU-L
  • SP708EN/TR vs SP708SCN-L/TR
  • SP708EN/TR vs SP708SCN-L
  • SP708EN/TR vs SP708REN-L/TR
  • SP708EN/TR vs SP708REN-L
  • SP708EN/TR vs SP708EN-L/TR
  • SP708EN/TR vs SP708EN-L
  • SP708EN/TR vs SP708CN-L/TR
  • SP708EN/TR vs SP708CN-L
  • SP708EN/TR vs SP707EN-L/TR
  • SP708EN/TR vs SP707EN-L
  • SP708EN/TR vs SP707CU-L/TR
  • SP708EN/TR vs SP707CU-L
  • SP708EN/TR vs SP707CN-L/TR
  • SP708EN/TR vs SP707CN-L
  • SP708EN/TR vs SP706TEU-L/TR
  • SP708EN/TR vs SP706TEU-L
  • SP708EN/TR vs SP706TEN-L/TR
  • SP708EN/TR vs SP706TEN-L
  • SP708EN/TR vs SP706TCU-L/TR
  • SP708EN/TR vs SP706TCU-L
  • SP708EN/TR vs SP706TCN-L/TR
  • SP708EN/TR vs SP706TCN-L
  • SP708EN/TR vs SP706SEU-L/TR
  • SP708EN/TR vs SP706SEU-L
  • SP708EN/TR vs SP706SEN-L/TR
  • SP708EN/TR vs SP706SEN-L
  • SP708EN/TR vs SP706SCU-L/TR
  • SP708EN/TR vs SP706SCU-L
  • SP708EN/TR vs SP706SCN/TR
  • SP708EN/TR vs SP706SCN-L/TR
  • SP708EN/TR vs SP706SCN-L
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.