Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ MaxLinear SP707CN-L
SP707CN-L
Obsolete
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL 8SOIC
Manufacturer:
MaxLinear
Datasheet:
SP707CN-L Datasheet
History Price: Obsolete
In Stock: 2400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SP707CN-L Specification
Specification
Part No
SP707CN-L
Category
PMIC - Supervisors
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
4.65V
Output
-
Reset
Active High/Active Low
Reset Timeout
140ms Minimum
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
SP707CN-L PDF Datasheet
SP707CN-L Datasheet
Click and Download: SP707CN-L Datasheet
SP707CN-L Related Parts
SP705CN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP705CN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP705CU-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8MSOP
SP705CU-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8MSOP
SP705EN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP705EN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP705ICF
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP706CN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP706CN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP706CN/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP706CU-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8MSOP
SP706CU-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8MSOP
SP707CN-L Compare Parts
SP707CN-L vs SP791CN-L
SP707CN-L vs SP708TEN-L/TR
SP707CN-L vs SP708TEN-L
SP707CN-L vs SP708TCN-L/TR
SP707CN-L vs SP708TCN-L
SP707CN-L vs SP708SEN-L/TR
SP707CN-L vs SP708SEN-L
SP707CN-L vs SP708SCU-L/TR
SP707CN-L vs SP708SCU-L
SP707CN-L vs SP708SCN-L/TR
SP707CN-L vs SP708SCN-L
SP707CN-L vs SP708REN-L/TR
SP707CN-L vs SP708REN-L
SP707CN-L vs SP708EN/TR
SP707CN-L vs SP708EN-L/TR
SP707CN-L vs SP708EN-L
SP707CN-L vs SP708CN-L/TR
SP707CN-L vs SP708CN-L
SP707CN-L vs SP707EN-L/TR
SP707CN-L vs SP707EN-L
SP707CN-L vs SP707CU-L/TR
SP707CN-L vs SP707CU-L
SP707CN-L vs SP707CN-L/TR
SP707CN-L vs SP706TEU-L/TR
SP707CN-L vs SP706TEU-L
SP707CN-L vs SP706TEN-L/TR
SP707CN-L vs SP706TEN-L
SP707CN-L vs SP706TCU-L/TR
SP707CN-L vs SP706TCU-L
SP707CN-L vs SP706TCN-L/TR
SP707CN-L vs SP706TCN-L
SP707CN-L vs SP706SEU-L/TR
SP707CN-L vs SP706SEU-L
SP707CN-L vs SP706SEN-L/TR
SP707CN-L vs SP706SEN-L
SP707CN-L vs SP706SCU-L/TR
SP707CN-L vs SP706SCU-L
SP707CN-L vs SP706SCN/TR
SP707CN-L vs SP706SCN-L/TR
SP707CN-L vs SP706SCN-L
Customer Reviews
4.95 out of 5.00 stars from 80 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.