☰
SP706SEU-L
SP706SEU-L
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL 8MSOP
Manufacturer:  MaxLinear
Datasheet:   SP706SEU-L Datasheet
History Price: Obsolete
In Stock: 43360
SP706SEU-L Specification
Specification
Part No
SP706SEU-L
Category
PMIC - Supervisors
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
2.93V
Output
-
Reset
Active Low
Reset Timeout
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
SP706SEU-L PDF Datasheet
SP706SEU-L Related Parts
SP705CN-L
SP705CN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP705CN-L/TR
SP705CN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP705CU-L
SP705CU-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8MSOP
SP705CU-L/TR
SP705CU-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8MSOP
SP705EN-L
SP705EN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP705EN-L/TR
SP705EN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP705ICF
SP705ICF
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP706CN-L
SP706CN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP706CN-L/TR
SP706CN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP706CN/TR
SP706CN/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP706CU-L
SP706CU-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8MSOP
SP706CU-L/TR
SP706CU-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8MSOP
SP706SEU-L Compare Parts
  • SP706SEU-L vs SP791CN-L
  • SP706SEU-L vs SP708TEN-L/TR
  • SP706SEU-L vs SP708TEN-L
  • SP706SEU-L vs SP708TCN-L/TR
  • SP706SEU-L vs SP708TCN-L
  • SP706SEU-L vs SP708SEN-L/TR
  • SP706SEU-L vs SP708SEN-L
  • SP706SEU-L vs SP708SCU-L/TR
  • SP706SEU-L vs SP708SCU-L
  • SP706SEU-L vs SP708SCN-L/TR
  • SP706SEU-L vs SP708SCN-L
  • SP706SEU-L vs SP708REN-L/TR
  • SP706SEU-L vs SP708REN-L
  • SP706SEU-L vs SP708EN/TR
  • SP706SEU-L vs SP708EN-L/TR
  • SP706SEU-L vs SP708EN-L
  • SP706SEU-L vs SP708CN-L/TR
  • SP706SEU-L vs SP708CN-L
  • SP706SEU-L vs SP707EN-L/TR
  • SP706SEU-L vs SP707EN-L
  • SP706SEU-L vs SP707CU-L/TR
  • SP706SEU-L vs SP707CU-L
  • SP706SEU-L vs SP707CN-L/TR
  • SP706SEU-L vs SP707CN-L
  • SP706SEU-L vs SP706TEU-L/TR
  • SP706SEU-L vs SP706TEU-L
  • SP706SEU-L vs SP706TEN-L/TR
  • SP706SEU-L vs SP706TEN-L
  • SP706SEU-L vs SP706TCU-L/TR
  • SP706SEU-L vs SP706TCU-L
  • SP706SEU-L vs SP706TCN-L/TR
  • SP706SEU-L vs SP706TCN-L
  • SP706SEU-L vs SP706SEU-L/TR
  • SP706SEU-L vs SP706SEN-L/TR
  • SP706SEU-L vs SP706SEN-L
  • SP706SEU-L vs SP706SCU-L/TR
  • SP706SEU-L vs SP706SCU-L
  • SP706SEU-L vs SP706SCN/TR
  • SP706SEU-L vs SP706SCN-L/TR
  • SP706SEU-L vs SP706SCN-L
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.