SP6260EEK-L/TR
SP6260EEK-L/TR
Obsolete
Description:  IC REG LINEAR 3V 200MA SOT23-5
Manufacturer:  MaxLinear
History Price: $0.34000
In Stock: 29300
SP6260EEK-L/TR Specification
Specification
Part No
SP6260EEK-L/TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
MaxLinear
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 200mA
Current - Output
200mA
Current - Quiescent (Iq)
50 μA
Current - Supply (Max)
-
PSRR
70dB (10kHz)
Control Features
Enable
Protection Features
Over Current
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
SP6260EEK-L/TR PDF Datasheet
SP6260EEK-L/TR Related Parts
SP6200EM5-L-3-0/TR
SP6200EM5-L-3-0/TR
MaxLinear
IC REG LINEAR 3V 100MA SOT23-5
SP6201EM5-G-3-3
SP6201EM5-G-3-3
MaxLinear
IC REG LINEAR 3.3V 200MA SOT23-5
SP6201EM5-G-3-3/TR
SP6201EM5-G-3-3/TR
MaxLinear
IC REG LINEAR 3.3V 200MA SOT23-5
SP6201EM5-L
SP6201EM5-L
MaxLinear
IC REG LIN POS ADJ 200MA SOT23-5
SP6201EM5-L-1-5
SP6201EM5-L-1-5
MaxLinear
IC REG LINEAR 1.5V 200MA SOT23-5
SP6201EM5-L-1-5/MTR
SP6201EM5-L-1-5/MTR
MaxLinear
IC REG LINEAR 1.5V 200MA SOT23-5
SP6201EM5-L-1-5/TR
SP6201EM5-L-1-5/TR
MaxLinear
IC REG LINEAR 1.5V 200MA SOT23-5
SP6201EM5-L-1-8
SP6201EM5-L-1-8
MaxLinear
IC REG LINEAR 1.8V 200MA SOT23-5
SP6201EM5-L-1-8/MTR
SP6201EM5-L-1-8/MTR
MaxLinear
IC REG LINEAR 1.8V 200MA SOT23-5
SP6201EM5-L-1-8/TR
SP6201EM5-L-1-8/TR
MaxLinear
IC REG LINEAR 1.8V 200MA SOT23-5
SP6201EM5-L-2-5
SP6201EM5-L-2-5
MaxLinear
IC REG LINEAR 2.5V 200MA SOT23-5
SP6201EM5-L-2-5/TR
SP6201EM5-L-2-5/TR
MaxLinear
IC REG LINEAR 2.5V 200MA SOT23-5
SP6260EEK-L/TR Compare Parts
  • SP6260EEK-L/TR vs SP6265LER-L/TR
  • SP6260EEK-L/TR vs SP6265KEK1-L/TR
  • SP6260EEK-L/TR vs SP6265JEK1-L/TR
  • SP6260EEK-L/TR vs SP6265HEK1-L/TR
  • SP6260EEK-L/TR vs SP6265GEK1-L/TR
  • SP6260EEK-L/TR vs SP6265FEK1-L/TR
  • SP6260EEK-L/TR vs SP6265BEK1-L/TR
  • SP6260EEK-L/TR vs SP6265AEK1-L/TR
  • SP6260EEK-L/TR vs SP6260HEK-L/TR
  • SP6260EEK-L/TR vs SP6260GEK-L/TR
  • SP6260EEK-L/TR vs SP6260GEK-L/TR
  • SP6260EEK-L/TR vs SP6260FEK-L/TR
  • SP6260EEK-L/TR vs SP6260DEK-L/TR
  • SP6260EEK-L/TR vs SP6260CEK-L/TR
  • SP6260EEK-L/TR vs SP6260CEK-L/TR
  • SP6260EEK-L/TR vs SP6260BEK-L/TR
  • SP6260EEK-L/TR vs SP6260BEK-L/TR
  • SP6260EEK-L/TR vs SP6260AEK-L/TR
  • SP6260EEK-L/TR vs SP6222EC5-L-3-0/TR
  • SP6260EEK-L/TR vs SP6214EC5-L-3-3/TR
  • SP6260EEK-L/TR vs SP6214EC5-L-3-3
  • SP6260EEK-L/TR vs SP6214EC5-L-3-0/TR
  • SP6260EEK-L/TR vs SP6214EC5-L-3-0
  • SP6260EEK-L/TR vs SP6214EC5-L-2-85/TR
  • SP6260EEK-L/TR vs SP6214EC5-L-1-8/TR
  • SP6260EEK-L/TR vs SP6214EC5-L-1-8
  • SP6260EEK-L/TR vs SP6213EC5-L-3-3/TR
  • SP6260EEK-L/TR vs SP6213EC5-L-3-3
  • SP6260EEK-L/TR vs SP6213EC5-L-3-0/TR
  • SP6260EEK-L/TR vs SP6213EC5-L-3-0
  • SP6260EEK-L/TR vs SP6213EC5-L-2-85/TR
  • SP6260EEK-L/TR vs SP6213EC5-L-2-85
  • SP6260EEK-L/TR vs SP6213EC5-L-2-5/TR
  • SP6260EEK-L/TR vs SP6213EC5-L-2-5
  • SP6260EEK-L/TR vs SP6213EC5-L-1-8/TR
  • SP6260EEK-L/TR vs SP6213EC5-L-1-8
  • SP6260EEK-L/TR vs SP6213EC5-3-3/TR
  • SP6260EEK-L/TR vs SP6205ER-L/TR
  • SP6260EEK-L/TR vs SP6205ER-L/MTR
  • SP6260EEK-L/TR vs SP6205ER-L-2-5/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.