SP6205ER-L/TR
SP6205ER-L/TR
Active
Description:  IC REG LINEAR POS ADJ 500MA 8DFN
Manufacturer:  MaxLinear
History Price: $0.32892
In Stock: 8500
SP6205ER-L/TR Specification
Specification
Part No
SP6205ER-L/TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
MaxLinear
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
1.25V
Voltage - Output (Max)
5V
Voltage Dropout (Max)
0.5V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
100 μA
Current - Supply (Max)
490 μA
PSRR
67dB (1kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-VFDFN Exposed Pad
Supplier Device Package
8-DFN (2x3)
SP6205ER-L/TR PDF Datasheet
SP6205ER-L/TR Related Parts
SP6200EM5-L-3-0/TR
SP6200EM5-L-3-0/TR
MaxLinear
IC REG LINEAR 3V 100MA SOT23-5
SP6201EM5-G-3-3
SP6201EM5-G-3-3
MaxLinear
IC REG LINEAR 3.3V 200MA SOT23-5
SP6201EM5-G-3-3/TR
SP6201EM5-G-3-3/TR
MaxLinear
IC REG LINEAR 3.3V 200MA SOT23-5
SP6201EM5-L
SP6201EM5-L
MaxLinear
IC REG LIN POS ADJ 200MA SOT23-5
SP6201EM5-L-1-5
SP6201EM5-L-1-5
MaxLinear
IC REG LINEAR 1.5V 200MA SOT23-5
SP6201EM5-L-1-5/MTR
SP6201EM5-L-1-5/MTR
MaxLinear
IC REG LINEAR 1.5V 200MA SOT23-5
SP6201EM5-L-1-5/TR
SP6201EM5-L-1-5/TR
MaxLinear
IC REG LINEAR 1.5V 200MA SOT23-5
SP6201EM5-L-1-8
SP6201EM5-L-1-8
MaxLinear
IC REG LINEAR 1.8V 200MA SOT23-5
SP6201EM5-L-1-8/MTR
SP6201EM5-L-1-8/MTR
MaxLinear
IC REG LINEAR 1.8V 200MA SOT23-5
SP6201EM5-L-1-8/TR
SP6201EM5-L-1-8/TR
MaxLinear
IC REG LINEAR 1.8V 200MA SOT23-5
SP6201EM5-L-2-5
SP6201EM5-L-2-5
MaxLinear
IC REG LINEAR 2.5V 200MA SOT23-5
SP6201EM5-L-2-5/TR
SP6201EM5-L-2-5/TR
MaxLinear
IC REG LINEAR 2.5V 200MA SOT23-5
SP6205ER-L/TR Compare Parts
  • SP6205ER-L/TR vs SP6265LER-L/TR
  • SP6205ER-L/TR vs SP6265KEK1-L/TR
  • SP6205ER-L/TR vs SP6265JEK1-L/TR
  • SP6205ER-L/TR vs SP6265HEK1-L/TR
  • SP6205ER-L/TR vs SP6265GEK1-L/TR
  • SP6205ER-L/TR vs SP6265FEK1-L/TR
  • SP6205ER-L/TR vs SP6265BEK1-L/TR
  • SP6205ER-L/TR vs SP6265AEK1-L/TR
  • SP6205ER-L/TR vs SP6260HEK-L/TR
  • SP6205ER-L/TR vs SP6260GEK-L/TR
  • SP6205ER-L/TR vs SP6260GEK-L/TR
  • SP6205ER-L/TR vs SP6260FEK-L/TR
  • SP6205ER-L/TR vs SP6260EEK-L/TR
  • SP6205ER-L/TR vs SP6260EEK-L/TR
  • SP6205ER-L/TR vs SP6260DEK-L/TR
  • SP6205ER-L/TR vs SP6260CEK-L/TR
  • SP6205ER-L/TR vs SP6260CEK-L/TR
  • SP6205ER-L/TR vs SP6260BEK-L/TR
  • SP6205ER-L/TR vs SP6260BEK-L/TR
  • SP6205ER-L/TR vs SP6260AEK-L/TR
  • SP6205ER-L/TR vs SP6222EC5-L-3-0/TR
  • SP6205ER-L/TR vs SP6214EC5-L-3-3/TR
  • SP6205ER-L/TR vs SP6214EC5-L-3-3
  • SP6205ER-L/TR vs SP6214EC5-L-3-0/TR
  • SP6205ER-L/TR vs SP6214EC5-L-3-0
  • SP6205ER-L/TR vs SP6214EC5-L-2-85/TR
  • SP6205ER-L/TR vs SP6214EC5-L-1-8/TR
  • SP6205ER-L/TR vs SP6214EC5-L-1-8
  • SP6205ER-L/TR vs SP6213EC5-L-3-3/TR
  • SP6205ER-L/TR vs SP6213EC5-L-3-3
  • SP6205ER-L/TR vs SP6213EC5-L-3-0/TR
  • SP6205ER-L/TR vs SP6213EC5-L-3-0
  • SP6205ER-L/TR vs SP6213EC5-L-2-85/TR
  • SP6205ER-L/TR vs SP6213EC5-L-2-85
  • SP6205ER-L/TR vs SP6213EC5-L-2-5/TR
  • SP6205ER-L/TR vs SP6213EC5-L-2-5
  • SP6205ER-L/TR vs SP6213EC5-L-1-8/TR
  • SP6205ER-L/TR vs SP6213EC5-L-1-8
  • SP6205ER-L/TR vs SP6213EC5-3-3/TR
  • SP6205ER-L/TR vs SP6205ER-L/MTR
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.