SP6205ER-L-2-5/MTR
SP6205ER-L-2-5/MTR
Discontinued
Description:  IC REG LINEAR 2.5V 500MA 8DFN
Manufacturer:  MaxLinear
History Price: Discontinued at Digi-Key
In Stock: 21900
SP6205ER-L-2-5/MTR Specification
Specification
Part No
SP6205ER-L-2-5/MTR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
MaxLinear
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
500mA
Current - Quiescent (Iq)
100 μA
Current - Supply (Max)
490 μA
PSRR
67dB (1kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-VFDFN Exposed Pad
Supplier Device Package
8-DFN (2x3)
SP6205ER-L-2-5/MTR Related Parts
SP6200EM5-L-3-0/TR
SP6200EM5-L-3-0/TR
MaxLinear
IC REG LINEAR 3V 100MA SOT23-5
SP6201EM5-G-3-3
SP6201EM5-G-3-3
MaxLinear
IC REG LINEAR 3.3V 200MA SOT23-5
SP6201EM5-G-3-3/TR
SP6201EM5-G-3-3/TR
MaxLinear
IC REG LINEAR 3.3V 200MA SOT23-5
SP6201EM5-L
SP6201EM5-L
MaxLinear
IC REG LIN POS ADJ 200MA SOT23-5
SP6201EM5-L-1-5
SP6201EM5-L-1-5
MaxLinear
IC REG LINEAR 1.5V 200MA SOT23-5
SP6201EM5-L-1-5/MTR
SP6201EM5-L-1-5/MTR
MaxLinear
IC REG LINEAR 1.5V 200MA SOT23-5
SP6201EM5-L-1-5/TR
SP6201EM5-L-1-5/TR
MaxLinear
IC REG LINEAR 1.5V 200MA SOT23-5
SP6201EM5-L-1-8
SP6201EM5-L-1-8
MaxLinear
IC REG LINEAR 1.8V 200MA SOT23-5
SP6201EM5-L-1-8/MTR
SP6201EM5-L-1-8/MTR
MaxLinear
IC REG LINEAR 1.8V 200MA SOT23-5
SP6201EM5-L-1-8/TR
SP6201EM5-L-1-8/TR
MaxLinear
IC REG LINEAR 1.8V 200MA SOT23-5
SP6201EM5-L-2-5
SP6201EM5-L-2-5
MaxLinear
IC REG LINEAR 2.5V 200MA SOT23-5
SP6201EM5-L-2-5/TR
SP6201EM5-L-2-5/TR
MaxLinear
IC REG LINEAR 2.5V 200MA SOT23-5
SP6205ER-L-2-5/MTR Compare Parts
  • SP6205ER-L-2-5/MTR vs SP6265LER-L/TR
  • SP6205ER-L-2-5/MTR vs SP6265KEK1-L/TR
  • SP6205ER-L-2-5/MTR vs SP6265JEK1-L/TR
  • SP6205ER-L-2-5/MTR vs SP6265HEK1-L/TR
  • SP6205ER-L-2-5/MTR vs SP6265GEK1-L/TR
  • SP6205ER-L-2-5/MTR vs SP6265FEK1-L/TR
  • SP6205ER-L-2-5/MTR vs SP6265BEK1-L/TR
  • SP6205ER-L-2-5/MTR vs SP6265AEK1-L/TR
  • SP6205ER-L-2-5/MTR vs SP6260HEK-L/TR
  • SP6205ER-L-2-5/MTR vs SP6260GEK-L/TR
  • SP6205ER-L-2-5/MTR vs SP6260GEK-L/TR
  • SP6205ER-L-2-5/MTR vs SP6260FEK-L/TR
  • SP6205ER-L-2-5/MTR vs SP6260EEK-L/TR
  • SP6205ER-L-2-5/MTR vs SP6260EEK-L/TR
  • SP6205ER-L-2-5/MTR vs SP6260DEK-L/TR
  • SP6205ER-L-2-5/MTR vs SP6260CEK-L/TR
  • SP6205ER-L-2-5/MTR vs SP6260CEK-L/TR
  • SP6205ER-L-2-5/MTR vs SP6260BEK-L/TR
  • SP6205ER-L-2-5/MTR vs SP6260BEK-L/TR
  • SP6205ER-L-2-5/MTR vs SP6260AEK-L/TR
  • SP6205ER-L-2-5/MTR vs SP6222EC5-L-3-0/TR
  • SP6205ER-L-2-5/MTR vs SP6214EC5-L-3-3/TR
  • SP6205ER-L-2-5/MTR vs SP6214EC5-L-3-3
  • SP6205ER-L-2-5/MTR vs SP6214EC5-L-3-0/TR
  • SP6205ER-L-2-5/MTR vs SP6214EC5-L-3-0
  • SP6205ER-L-2-5/MTR vs SP6214EC5-L-2-85/TR
  • SP6205ER-L-2-5/MTR vs SP6214EC5-L-1-8/TR
  • SP6205ER-L-2-5/MTR vs SP6214EC5-L-1-8
  • SP6205ER-L-2-5/MTR vs SP6213EC5-L-3-3/TR
  • SP6205ER-L-2-5/MTR vs SP6213EC5-L-3-3
  • SP6205ER-L-2-5/MTR vs SP6213EC5-L-3-0/TR
  • SP6205ER-L-2-5/MTR vs SP6213EC5-L-3-0
  • SP6205ER-L-2-5/MTR vs SP6213EC5-L-2-85/TR
  • SP6205ER-L-2-5/MTR vs SP6213EC5-L-2-85
  • SP6205ER-L-2-5/MTR vs SP6213EC5-L-2-5/TR
  • SP6205ER-L-2-5/MTR vs SP6213EC5-L-2-5
  • SP6205ER-L-2-5/MTR vs SP6213EC5-L-1-8/TR
  • SP6205ER-L-2-5/MTR vs SP6213EC5-L-1-8
  • SP6205ER-L-2-5/MTR vs SP6213EC5-3-3/TR
  • SP6205ER-L-2-5/MTR vs SP6205ER-L/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 75 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything