Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ MaxLinear SP490ECP-L
SP490ECP-L
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 1/1 8DIP
Manufacturer:
MaxLinear
Datasheet:
SP490ECP-L Datasheet
History Price: Obsolete
In Stock: 15280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SP490ECP-L Specification
Specification
Part No
SP490ECP-L
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
70 mV
Data Rate
10Mbps
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
SP490ECP-L PDF Datasheet
SP490ECP-L Datasheet
Click and Download: SP490ECP-L Datasheet
SP490ECP-L Related Parts
SP4082EEN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP4082EEN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP481ECN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP481ECN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP481ECP-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8DIP
SP481EEN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP481EEN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP481EEP-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8DIP
SP483CN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP483CN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP483CS-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8DIP
SP483ECN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP490ECP-L Compare Parts
SP490ECP-L vs SP491EN-L/TR
SP490ECP-L vs SP491EN-L
SP490ECP-L vs SP491EEP-L
SP490ECP-L vs SP491EEN-L/TR
SP490ECP-L vs SP491EEN-L
SP490ECP-L vs SP491ECP-L
SP490ECP-L vs SP491ECN-L/TR
SP490ECP-L vs SP491ECN-L
SP490ECP-L vs SP491CS-L
SP490ECP-L vs SP491CN-L/TR
SP490ECP-L vs SP491CN-L
SP490ECP-L vs SP490ES-L
SP490ECP-L vs SP490EN-L/TR
SP490ECP-L vs SP490EN-L
SP490ECP-L vs SP490EEP-L
SP490ECP-L vs SP490EEN-L/TR
SP490ECP-L vs SP490EEN-L
SP490ECP-L vs SP490ECN-L/TR
SP490ECP-L vs SP490ECN-L
SP490ECP-L vs SP490CS-L
SP490ECP-L vs SP490CN-L/TR
SP490ECP-L vs SP490CN-L
SP490ECP-L vs SP488ET-L/TR
SP490ECP-L vs SP488ET-L
SP490ECP-L vs SP488CT-L/TR
SP490ECP-L vs SP488CT-L
SP490ECP-L vs SP487ET-L/TR
SP490ECP-L vs SP487ET-L
SP490ECP-L vs SP487ES-L
SP490ECP-L vs SP487CT-L/TR
SP490ECP-L vs SP487CT-L
SP490ECP-L vs SP487CS-L
SP490ECP-L vs SP486ET-L/TR
SP490ECP-L vs SP486ET-L
SP490ECP-L vs SP486CT-L/TR
SP490ECP-L vs SP486CT-L
SP490ECP-L vs SP485REP-L
SP490ECP-L vs SP485REN-L/TR
SP490ECP-L vs SP485REN-L
SP490ECP-L vs SP485RCP-L
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.