MXL7704-PQB-R
MXL7704-PQB-R
Obsolete
Description:  IC
Manufacturer:  MaxLinear
History Price: Obsolete
In Stock: 18100
MXL7704-PQB-R Specification
Specification
Part No
MXL7704-PQB-R
Category
PMIC - Special Purpose Regulators
Manufacturer
MaxLinear
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
DSPs, FPGA, Microprocessor
Voltage - Input
4V ~ 5.5V
Number of Outputs
4
Voltage - Output
Multiple
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
MXL7704-PQB-R Related Parts
MXL7704-AQB-R
MXL7704-AQB-R
MaxLinear
IC REG DSP/FPGA MICRO 5OUT 32QFN
MXL7704-AQB-T
MXL7704-AQB-T
MaxLinear
IC REG DSP/FPGA MICRO 5OUT 32QFN
MXL7704-BQB-R
MXL7704-BQB-R
MaxLinear
IC PMIC 5-OUT UNIV 32QFN
MXL7704-XQB-R
MXL7704-XQB-R
MaxLinear
IC REG DSP/FPGA MICRO 5OUT 32QFN
MXL7704-XQB-T
MXL7704-XQB-T
MaxLinear
IC REG DSP/FPGA MICRO 5OUT 32QFN
MXL7704-BQB-T
MXL7704-BQB-T
MaxLinear
IC PMIC 5-OUT UNIV 32QFN
MXL7704-RQB-R
MXL7704-RQB-R
MaxLinear
IC
MXL7704-PQB-R Description
The MaxLinear MXL7704-PQB-R is a highly integrated, low-power, and versatile RF (Radio Frequency) receiver designed for various wireless communication applications. This device is part of MaxLinear%27s extensive portfolio of RF solutions, which are known for their performance, efficiency, and reliability. Below is a detailed overview of the MXL7704-PQB-R, including its specifications and parameters.

## Overview

The MXL7704-PQB-R is specifically designed for use in digital TV, set-top boxes, and other consumer electronics that require high-performance RF reception. It supports multiple modulation schemes and is optimized for low power consumption, making it suitable for battery-operated devices and applications where energy efficiency is critical.

## Key Features

1. Integrated RF Front-End: The MXL7704-PQB-R features an integrated RF front-end that simplifies the design process by reducing the need for external components. This integration helps to minimize the overall footprint and complexity of the system.

2. Wide Frequency Range: The device operates over a wide frequency range, typically from 50 MHz to 1.2 GHz, allowing it to support various wireless standards and applications, including DVB-T, DVB-C, and ISDB-T.

3. High Sensitivity: The MXL7704-PQB-R is designed to provide high sensitivity, enabling reliable reception of weak signals. This feature is crucial for maintaining performance in challenging environments with low signal strength.

4. Low Power Consumption: The device is optimized for low power operation, making it ideal for portable and battery-powered applications. It features various power-saving modes to extend battery life during idle periods.

5. Multiple Modulation Support: The MXL7704-PQB-R supports various modulation schemes, including QPSK, 16-QAM, and 64-QAM, providing flexibility for different transmission standards and applications.

6. Integrated Demodulator: The device includes an integrated demodulator, which allows for direct conversion of RF signals to baseband, simplifying the overall system architecture and reducing component count.

7. Flexible Interface Options: The MXL7704-PQB-R supports multiple digital interfaces, including I2C and SPI, for communication with host processors and other peripherals. This flexibility facilitates easy integration into existing designs.

8. Robust Performance: The device is designed to operate reliably in various environmental conditions, with built-in features to handle interference and maintain signal integrity.

## Specifications

- Package Type: QFN (Quad Flat No-lead)
- Dimensions: 5mm x 5mm, with a 0.5mm pitch
- Operating Voltage: Typically operates at 3.3V
- Frequency Range: 50 MHz to 1.2 GHz
- Sensitivity: Typically -95 dBm for 64-QAM
- Power Consumption: Approximately 100 mW in active mode
- I/O Interface: I2C and SPI for communication with host processors
- Operating Temperature Range: -40°C to +85°C, suitable for industrial applications

## Applications

The MXL7704-PQB-R is designed for a variety of applications, including but not limited to:

- Digital television receivers (e.g., DVB-T, DVB-C)
- Set-top boxes for cable and satellite TV
- Wireless communication devices
- Automotive infotainment systems
- IoT devices requiring RF communication

## Conclusion

The MaxLinear MXL7704-PQB-R is a versatile and high-performance RF receiver that meets the demands of modern wireless communication applications. With its integrated RF front-end, wide frequency range, and low power consumption, it is an excellent choice for designers looking to create innovative solutions in consumer electronics and beyond. The device%27s robust performance and flexible interface options further enhance its appeal for a wide range of applications, making it a valuable component in the design of advanced RF systems.
MXL7704-PQB-R Compare Parts
  • MXL7704-PQB-R vs MXL7704-XQB-R
  • MXL7704-PQB-R vs MXL7704-BQB-R
  • MXL7704-PQB-R vs MXL7704-AQB-T
  • MXL7704-PQB-R vs MXL7704-AQB-R
  • MXL7704-PQB-R vs MXL7704-RQB-R
  • MXL7704-PQB-R vs MXL7704-BQB-T
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!