☰
CLC1200IDP8
CLC1200IDP8
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  MaxLinear
Datasheet:   CLC1200IDP8 Datasheet
History Price: Obsolete
In Stock: 27270
CLC1200IDP8 Specification
Specification
Part No
CLC1200IDP8
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
1.2V/μs
Gain Bandwidth Product
-
-3db Bandwidth
700 kHz
Current - Input Bias
500 pA
Voltage - Input Offset
125 μV
Current - Supply
20mA
Current - Output / Channel
20 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
CLC1200IDP8 PDF Datasheet
CLC1200IDP8 Related Parts
CLC1001ISO8
CLC1001ISO8
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1001ISO8MTR
CLC1001ISO8MTR
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1001ISO8X
CLC1001ISO8X
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1001IST6MTR
CLC1001IST6MTR
MaxLinear
IC OPAMP VFB 1 CIRCUIT SOT23-6
CLC1001IST6X
CLC1001IST6X
MaxLinear
IC OPAMP VFB 1 CIRCUIT SOT23-6
CLC1002ISO8
CLC1002ISO8
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1002ISO8MTR
CLC1002ISO8MTR
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1002ISO8X
CLC1002ISO8X
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1002IST6
CLC1002IST6
MaxLinear
IC OPAMP VFB 1 CIRCUIT SOT23-6
CLC1002IST6MTR
CLC1002IST6MTR
MaxLinear
IC OPAMP VFB 1 CIRCUIT SOT23-6
CLC1002IST6X
CLC1002IST6X
MaxLinear
IC OPAMP VFB 1 CIRCUIT SOT23-6
CLC1003ISO8MTR
CLC1003ISO8MTR
MaxLinear
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
CLC1200IDP8 Compare Parts
  • CLC1200IDP8 vs CLC5801IMX
  • CLC1200IDP8 vs CLC5801IM
  • CLC1200IDP8 vs CLC5665IN
  • CLC1200IDP8 vs CLC5665IMX
  • CLC1200IDP8 vs CLC5665IM
  • CLC1200IDP8 vs CLC5654IN
  • CLC1200IDP8 vs CLC5644IMX
  • CLC1200IDP8 vs CLC5644IM
  • CLC1200IDP8 vs CLC5633IN
  • CLC1200IDP8 vs CLC5632IM
  • CLC1200IDP8 vs CLC56321MX
  • CLC1200IDP8 vs CLC5612IMX
  • CLC1200IDP8 vs CLC5612IM
  • CLC1200IDP8 vs CLC5526MSAX/NOPB
  • CLC1200IDP8 vs CLC5526MSA/NOPB
  • CLC1200IDP8 vs CLC5523IN
  • CLC1200IDP8 vs CLC5506IMX
  • CLC1200IDP8 vs CLC5506IM
  • CLC1200IDP8 vs CLC5506IM
  • CLC1200IDP8 vs CLC522AJE
  • CLC1200IDP8 vs CLC522A/BCA
  • CLC1200IDP8 vs CLC522A/B2A
  • CLC1200IDP8 vs CLC520AJP
  • CLC1200IDP8 vs CLC520AJ-QML
  • CLC1200IDP8 vs CLC505AJP
  • CLC1200IDP8 vs CLC505AJE
  • CLC1200IDP8 vs CLC505AJ/B
  • CLC1200IDP8 vs CLC502AE-QML
  • CLC1200IDP8 vs CLC502A/BPA
  • CLC1200IDP8 vs CLC501AJE-TR13
  • CLC1200IDP8 vs CLC501AJ-MIL
  • CLC1200IDP8 vs CLC4601ISO14X
  • CLC1200IDP8 vs CLC4601ISO14MTR
  • CLC1200IDP8 vs CLC452AJP
  • CLC1200IDP8 vs CLC452AJE-TR13
  • CLC1200IDP8 vs CLC450AJE
  • CLC1200IDP8 vs CLC449AJE
  • CLC1200IDP8 vs CLC449A/BPA
  • CLC1200IDP8 vs CLC446AJP
  • CLC1200IDP8 vs CLC446AJE-TR13
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store