Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Maxim Integrated REF01CZ
REF01CZ
Active
PMIC - Voltage Reference
Description:
REF01 10V PRECISION VOLTAGE REFE
Manufacturer:
Maxim Integrated
Datasheet:
REF01CZ Datasheet
History Price: $2.60000
In Stock: 15695
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
REF01CZ Specification
Specification
Part No
REF01CZ
Category
PMIC - Voltage Reference
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
-
Output Type
-
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Current - Output
-
Tolerance
-
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
REF01CZ PDF Datasheet
REF01CZ Datasheet
Click and Download: REF01CZ Datasheet
REF01CZ Related Parts
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF01CZ Compare Parts
REF01CZ vs REF6250IDGKR
REF01CZ vs REF6245IDGKT
REF01CZ vs REF6245IDGKR
REF01CZ vs REF6241IDGKT
REF01CZ vs REF6241IDGKR
REF01CZ vs REF6233IDGKT
REF01CZ vs REF6233IDGKR
REF01CZ vs REF6230IDGKT
REF01CZ vs REF6230IDGKR
REF01CZ vs REF6225IDGKT
REF01CZ vs REF6225IDGKR
REF01CZ vs REF6150IDGKT
REF01CZ vs REF6150IDGKR
REF01CZ vs REF6145IDGKT
REF01CZ vs REF6145IDGKR
REF01CZ vs REF6141IDGKT
REF01CZ vs REF6141IDGKR
REF01CZ vs REF6133IDGKT
REF01CZ vs REF6133IDGKR
REF01CZ vs REF6130IDGKT
REF01CZ vs REF6130IDGKR
REF01CZ vs REF6125IDGKT
REF01CZ vs REF6125IDGKR
REF01CZ vs REF6050IDGKT
REF01CZ vs REF6050IDGKR
REF01CZ vs REF6045IDGKT
REF01CZ vs REF6045IDGKR
REF01CZ vs REF6041IDGKT
REF01CZ vs REF6041IDGKR
REF01CZ vs REF6033IDGKT
REF01CZ vs REF6033IDGKR
REF01CZ vs REF6030IDGKT
REF01CZ vs REF6030IDGKR
REF01CZ vs REF6025IDGKT
REF01CZ vs REF6025IDGKR
REF01CZ vs REF5050MDREP
REF01CZ vs REF5050IDRG4
REF01CZ vs REF5050IDR
REF01CZ vs REF5050IDGKT
REF01CZ vs REF5050IDGKR
Customer Reviews
4.95 out of 5.00 stars from 184 customer reviews from all over the world
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you