☰
MXL1535ECWI
MXL1535ECWI
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 28SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MXL1535ECWI Datasheet
History Price: Obsolete
In Stock: 34195
MXL1535ECWI Specification
Specification
Part No
MXL1535ECWI
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
30 mV
Data Rate
1Mbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width), 16 Leads
Supplier Device Package
28-SOIC
MXL1535ECWI PDF Datasheet
MXL1535ECWI Related Parts
MXL1535ECWI+
MXL1535ECWI+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 28SOIC
MXL1535ECWI+T
MXL1535ECWI+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 28SOIC
MXL1535EEWI
MXL1535EEWI
Maxim Integrated
IC TRANSCEIVER FULL 1/1 28SOIC
MXL1535EEWI+
MXL1535EEWI+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 28SOIC
MXL1535EEWI+T
MXL1535EEWI+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 28SOIC
MXL1543BCAI
MXL1543BCAI
Maxim Integrated
CLOCK/DATA TRANSCEIVER
MXL1543BCAI+
MXL1543BCAI+
Maxim Integrated
IC TXRX MULTIPROTOCOL 28-SSOP
MXL1543BCAI+T
MXL1543BCAI+T
Maxim Integrated
IC TRANSCEIVER FULL 3/3 28SSOP
MXL1543CAI+
MXL1543CAI+
Maxim Integrated
IC TRANSCEIVER FULL 3/3 28SSOP
MXL1543CAI+T
MXL1543CAI+T
Maxim Integrated
IC TRANSCEIVER FULL 3/3 28SSOP
MXL1544CAI+
MXL1544CAI+
Maxim Integrated
IC TRANSCEIVER FULL 4/4 28SSOP
MXL1544CAI+T
MXL1544CAI+T
Maxim Integrated
IC TRANSCEIVER FULL 4/4 28SSOP
MXL1535ECWI Compare Parts
  • MXL1535ECWI vs MXL1544CAI+T
  • MXL1535ECWI vs MXL1544CAI+
  • MXL1535ECWI vs MXL1543CAI+T
  • MXL1535ECWI vs MXL1543CAI+
  • MXL1535ECWI vs MXL1543BCAI+T
  • MXL1535ECWI vs MXL1543BCAI+
  • MXL1535ECWI vs MXL1543BCAI
  • MXL1535ECWI vs MXL1535EEWI+T
  • MXL1535ECWI vs MXL1535EEWI+
  • MXL1535ECWI vs MXL1535EEWI
  • MXL1535ECWI vs MXL1535ECWI+T
  • MXL1535ECWI vs MXL1535ECWI+
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)