Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MX7545ACWP+T
MX7545ACWP+T
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 12BIT A-OUT 20SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MX7545ACWP+T Datasheet
History Price: Active
In Stock: 18855
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MX7545ACWP+T Specification
Specification
Part No
MX7545ACWP+T
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
12
Number of D/A Converters
1
Settling Time
1μs
Output Type
Current - Unbuffered
Differential Output
No
Data Interface
Parallel
Reference Type
External
Voltage - Supply, Analog
5V ~ 15V
Voltage - Supply, Digital
5V ~ 15V
INL/DNL (LSB)
?.5 (Max), ? (Max)
Architecture
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
Mounting Type
Surface Mount
MX7545ACWP+T PDF Datasheet
MX7545ACWP+T Datasheet
Click and Download: MX7545ACWP+T Datasheet
MX7545ACWP+T Related Parts
MX7224BQ
Maxim Integrated
IC DAC 8BIT V-OUT 18CDIP
MX7224KCWN
Maxim Integrated
IC DAC 8BIT V-OUT 18SOIC
MX7224KCWN+
Maxim Integrated
IC DAC 8BIT V-OUT 18SOIC
MX7224KCWN+T
Maxim Integrated
IC DAC 8BIT V-OUT 18SOIC
MX7224KEWN+
Maxim Integrated
IC DAC 8BIT V-OUT 18SOIC
MX7224KEWN+T
Maxim Integrated
IC DAC 8BIT V-OUT 18SOIC
MX7224KN+
Maxim Integrated
IC DAC 8BIT V-OUT 18DIP
MX7224KP
Maxim Integrated
IC DAC 8BIT V-OUT 20PLCC
MX7224KP+
Maxim Integrated
IC DAC 8BIT W/AMP 20-PLCC
MX7224KP+T
Maxim Integrated
IC DAC 8BIT W/AMP 20-PLCC
MX7224LCWN
Maxim Integrated
IC DAC 8BIT V-OUT 18SOIC
MX7224LCWN+
Maxim Integrated
IC DAC 8BIT V-OUT 18SOIC
MX7545ACWP+T Compare Parts
MX7545ACWP+T vs MX7847KR+
MX7545ACWP+T vs MX7847KR
MX7545ACWP+T vs MX7847KN
MX7545ACWP+T vs MX7847JR+T
MX7545ACWP+T vs MX7847JR+
MX7545ACWP+T vs MX7847JR
MX7545ACWP+T vs MX7847JN+
MX7545ACWP+T vs MX7847BR+T
MX7545ACWP+T vs MX7847BR+
MX7545ACWP+T vs MX7847BN+
MX7545ACWP+T vs MX7847BN
MX7545ACWP+T vs MX7847AR+T
MX7545ACWP+T vs MX7847AR+
MX7545ACWP+T vs MX7847AN+
MX7545ACWP+T vs MX7847AN
MX7545ACWP+T vs MX7845KR
MX7545ACWP+T vs MX7845KN+
MX7545ACWP+T vs MX7845KN
MX7545ACWP+T vs MX7845JR+T
MX7545ACWP+T vs MX7845JR+
MX7545ACWP+T vs MX7845JP+T
MX7545ACWP+T vs MX7845JP+
MX7545ACWP+T vs MX7845JN+
MX7545ACWP+T vs MX7845JN
MX7545ACWP+T vs MX7837SQ
MX7545ACWP+T vs MX7837KR-T
MX7545ACWP+T vs MX7837KR+T
MX7545ACWP+T vs MX7837KR+
MX7545ACWP+T vs MX7837KR
MX7545ACWP+T vs MX7837KN+
MX7545ACWP+T vs MX7837JR+T
MX7545ACWP+T vs MX7837JR+
MX7545ACWP+T vs MX7837JR
MX7545ACWP+T vs MX7837JN+
MX7545ACWP+T vs MX7837BR+
MX7545ACWP+T vs MX7837BN+
MX7545ACWP+T vs MX7837AR+
MX7545ACWP+T vs MX7628KP+T
MX7545ACWP+T vs MX7628KP+
MX7545ACWP+T vs MX7628KP
Customer Reviews
4.95 out of 5.00 stars from 168 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right