☰
MAX9952DCCB
MAX9952DCCB
Active
Description:  DUAL PER-PIN PMU
Manufacturer:  Maxim Integrated
Datasheet:   MAX9952DCCB Datasheet
History Price: Active
In Stock: 17040
MAX9952DCCB Specification
Specification
Part No
MAX9952DCCB
Category
Specialized ICs
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MAX9952DCCB Related Parts
MAX11312GTJ+
MAX11312GTJ+
Maxim Integrated
IC ADC 12BIT 12 PORT 32TQFN
MAX11312GTJ+T
MAX11312GTJ+T
Maxim Integrated
IC ADC 12BIT 12 PORT 32TQFN
MAX13014EBL
MAX13014EBL
Maxim Integrated
MAX13013 +1.2V TO +3.6V, 0.1UA,
MAX1329BETL+
MAX1329BETL+
Maxim Integrated
IC DATA ACQU SYST DAS 40TQFN
MAX1329BETL+T
MAX1329BETL+T
Maxim Integrated
IC DATA ACQU SYST DAS 40TQFN
MAX1450EAP
MAX1450EAP
Maxim Integrated
ANALOG CIRCUIT, 1 FUNC, PDSO20
MAX14512EWP+
MAX14512EWP+
Maxim Integrated
USB 2.0 HI-SPEED AND AUDIO SWITC
MAX14515AEWA+T
MAX14515AEWA+T
Maxim Integrated
IC DRIVER 8WLP
MAX14515EWA+
MAX14515EWA+
Maxim Integrated
BUFFER/INVERTER BASED PERIPHERAL
MAX14515EWA+T
MAX14515EWA+T
Maxim Integrated
IC DRIVER 8WLP
MAX14631EKA+T
MAX14631EKA+T
Maxim Integrated
ANALOG CIRCUIT, 1 FUNC, BICMOS,
MAX14657ETE+
MAX14657ETE+
Maxim Integrated
IC BATT CHG DL USB HOST ADPTR
MAX9952DCCB Compare Parts
  • MAX9952DCCB vs MAXM86161EFD+
  • MAX9952DCCB vs MAX9952DCCB+
  • MAX9952DCCB vs MAX9951FCCB+T
  • MAX9952DCCB vs MAX9951FCCB+
  • MAX9952DCCB vs MAX9951FCCB
  • MAX9952DCCB vs MAX9951DCCB+TD
  • MAX9952DCCB vs MAX9951DCCB+D
  • MAX9952DCCB vs MAX9950DCCB+TD
  • MAX9952DCCB vs MAX9950DCCB+D
  • MAX9952DCCB vs MAX9949FCCB
  • MAX9952DCCB vs MAX9949DCCB+TD
  • MAX9952DCCB vs MAX9949DCCB+D
  • MAX9952DCCB vs MAX986EUK
  • MAX9952DCCB vs MAX9599AETG+T
  • MAX9952DCCB vs MAX9599AETG+
  • MAX9952DCCB vs MAX8996KEWZ+T
  • MAX9952DCCB vs MAX8987EWQ+T
  • MAX9952DCCB vs MAX896LESA
  • MAX9952DCCB vs MAX888ECJ
  • MAX9952DCCB vs MAX8878EUK32
  • MAX9952DCCB vs MAX8877EZK32
  • MAX9952DCCB vs MAX8736ETL
  • MAX9952DCCB vs MAX823MEXK
  • MAX9952DCCB vs MAX72408+
  • MAX9952DCCB vs MAX7232AFIQH
  • MAX9952DCCB vs MAX7231CFIQH
  • MAX9952DCCB vs MAX7231AFIQH
  • MAX9952DCCB vs MAX6983ANG+
  • MAX9952DCCB vs MAX6818EAP+TG52
  • MAX9952DCCB vs MAX6818EAP+T
  • MAX9952DCCB vs MAX6818EAP+
  • MAX9952DCCB vs MAX6818EAP
  • MAX9952DCCB vs MAX6817MUT/PR3+T
  • MAX9952DCCB vs MAX6817MUT+T
  • MAX9952DCCB vs MAX6817EUT/GH9-T
  • MAX9952DCCB vs MAX6817EUT-T
  • MAX9952DCCB vs MAX6817EUT+T
  • MAX9952DCCB vs MAX6817EUT+G002
  • MAX9952DCCB vs MAX6816EUS-T
  • MAX9952DCCB vs MAX6816EUS+TGC1
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase