☰
MAX9949FCCB
MAX9949FCCB
Active
Description:  DUAL PER-PIN PMU
Manufacturer:  Maxim Integrated
Datasheet:   MAX9949FCCB Datasheet
History Price: $14.91000
In Stock: 28000
MAX9949FCCB Specification
Specification
Part No
MAX9949FCCB
Category
Specialized ICs
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Parametric Measurement Unit
Applications
-
Mounting Type
Surface Mount
Package / Case
64-TQFP Exposed Pad
Supplier Device Package
64-TQFP-EP (10x10)
MAX9949FCCB PDF Datasheet
MAX9949FCCB Related Parts
MAX11312GTJ+
MAX11312GTJ+
Maxim Integrated
IC ADC 12BIT 12 PORT 32TQFN
MAX11312GTJ+T
MAX11312GTJ+T
Maxim Integrated
IC ADC 12BIT 12 PORT 32TQFN
MAX13014EBL
MAX13014EBL
Maxim Integrated
MAX13013 +1.2V TO +3.6V, 0.1UA,
MAX1329BETL+
MAX1329BETL+
Maxim Integrated
IC DATA ACQU SYST DAS 40TQFN
MAX1329BETL+T
MAX1329BETL+T
Maxim Integrated
IC DATA ACQU SYST DAS 40TQFN
MAX1450EAP
MAX1450EAP
Maxim Integrated
ANALOG CIRCUIT, 1 FUNC, PDSO20
MAX14512EWP+
MAX14512EWP+
Maxim Integrated
USB 2.0 HI-SPEED AND AUDIO SWITC
MAX14515AEWA+T
MAX14515AEWA+T
Maxim Integrated
IC DRIVER 8WLP
MAX14515EWA+
MAX14515EWA+
Maxim Integrated
BUFFER/INVERTER BASED PERIPHERAL
MAX14515EWA+T
MAX14515EWA+T
Maxim Integrated
IC DRIVER 8WLP
MAX14631EKA+T
MAX14631EKA+T
Maxim Integrated
ANALOG CIRCUIT, 1 FUNC, BICMOS,
MAX14657ETE+
MAX14657ETE+
Maxim Integrated
IC BATT CHG DL USB HOST ADPTR
MAX9949FCCB Compare Parts
  • MAX9949FCCB vs MAXM86161EFD+
  • MAX9949FCCB vs MAX9952DCCB+
  • MAX9949FCCB vs MAX9951FCCB+T
  • MAX9949FCCB vs MAX9951FCCB+
  • MAX9949FCCB vs MAX9951FCCB
  • MAX9949FCCB vs MAX9951DCCB+TD
  • MAX9949FCCB vs MAX9951DCCB+D
  • MAX9949FCCB vs MAX9950DCCB+TD
  • MAX9949FCCB vs MAX9950DCCB+D
  • MAX9949FCCB vs MAX9949DCCB+TD
  • MAX9949FCCB vs MAX9949DCCB+D
  • MAX9949FCCB vs MAX986EUK
  • MAX9949FCCB vs MAX9599AETG+T
  • MAX9949FCCB vs MAX9599AETG+
  • MAX9949FCCB vs MAX8996KEWZ+T
  • MAX9949FCCB vs MAX8987EWQ+T
  • MAX9949FCCB vs MAX896LESA
  • MAX9949FCCB vs MAX888ECJ
  • MAX9949FCCB vs MAX8878EUK32
  • MAX9949FCCB vs MAX8877EZK32
  • MAX9949FCCB vs MAX8736ETL
  • MAX9949FCCB vs MAX823MEXK
  • MAX9949FCCB vs MAX72408+
  • MAX9949FCCB vs MAX7232AFIQH
  • MAX9949FCCB vs MAX7231CFIQH
  • MAX9949FCCB vs MAX7231AFIQH
  • MAX9949FCCB vs MAX6983ANG+
  • MAX9949FCCB vs MAX6818EAP+TG52
  • MAX9949FCCB vs MAX6818EAP+T
  • MAX9949FCCB vs MAX6818EAP+
  • MAX9949FCCB vs MAX6818EAP
  • MAX9949FCCB vs MAX6817MUT/PR3+T
  • MAX9949FCCB vs MAX6817MUT+T
  • MAX9949FCCB vs MAX6817EUT/GH9-T
  • MAX9949FCCB vs MAX6817EUT-T
  • MAX9949FCCB vs MAX6817EUT+T
  • MAX9949FCCB vs MAX6817EUT+G002
  • MAX9949FCCB vs MAX6816EUS-T
  • MAX9949FCCB vs MAX6816EUS+TGC1
  • MAX9949FCCB vs MAX6816EUS+TGA8
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!