☰
MAX9890BEBL
MAX9890BEBL
Active
Description:  AUDIO CLICK-POP SUPPRESSOR
Manufacturer:  Maxim Integrated
Datasheet:   MAX9890BEBL Datasheet
History Price: $1.40000
In Stock: 17440
MAX9890BEBL Specification
Specification
Part No
MAX9890BEBL
Category
Audio Special Purpose
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Number of Channels
-
Interface
-
Voltage - Supply
-
Operating Temperature
-
Specifications
-
Mounting Type
Surface Mount
Package / Case
8-WFBGA, CSPBGA
Supplier Device Package
8-UCSP (1.52x1.52)
MAX9890BEBL Related Parts
MAX13325GUI/V+
MAX13325GUI/V+
Maxim Integrated
IC LINE DRIVER 28TSSOP
MAX13325GUI/V+T
MAX13325GUI/V+T
Maxim Integrated
IC LINE DRIVER 28TSSOP
MAX13326AUI/V+TW
MAX13326AUI/V+TW
Maxim Integrated
IC LINE DRIVER SMD
MAX13326AUI/V+W
MAX13326AUI/V+W
Maxim Integrated
IC LINE DRIVER SMD
MAX13326GUI/V+
MAX13326GUI/V+
Maxim Integrated
IC LINE DRIVER 28TSSOP
MAX13326GUI/V+T
MAX13326GUI/V+T
Maxim Integrated
IC LINE DRIVER 28TSSOP
MAX14579AEETA+T
MAX14579AEETA+T
Maxim Integrated
IC DETECTION SWITCH 8TDFN
MAX14579EETA+T
MAX14579EETA+T
Maxim Integrated
IC DETECTION SWITCH 8TDFN
MAX14579EETA+TW
MAX14579EETA+TW
Maxim Integrated
LOW-POWER HEADSET DETECTORS WITH
MAX14579EETA+W
MAX14579EETA+W
Maxim Integrated
IC HEADSET DETECTOR TDFN
MAX14627ETA+T
MAX14627ETA+T
Maxim Integrated
IC POWER MANAGEMENT
MAX14628ETA+T
MAX14628ETA+T
Maxim Integrated
HEADSET JACK DETECTION IC
MAX9890BEBL Description
The Maxim Integrated MAX9890BEBL is a high-performance, low-power audio amplifier designed for portable and battery-operated devices. This device is particularly well-suited for applications such as smartphones, tablets, and other handheld devices where space, power efficiency, and audio quality are critical. The MAX9890BEBL integrates several advanced features that enhance its performance and usability in various audio applications.

## Key Features

1. Class D Amplification: The MAX9890BEBL utilizes Class D amplification technology, which provides high efficiency (up to 90%) compared to traditional Class AB amplifiers. This efficiency translates to longer battery life in portable devices and reduced heat generation.

2. Output Power: The amplifier can deliver up to 2.5 W of output power into a 4-ohm load, making it suitable for driving small speakers or headphones. This power level is sufficient for achieving high audio output levels without distortion.

3. Low Total Harmonic Distortion (THD): The device features low total harmonic distortion (typically 0.1% at 1 W), ensuring high audio fidelity and clarity. This characteristic is essential for applications where sound quality is paramount.

4. Integrated Power Management: The MAX9890BEBL includes an integrated power management system that allows for efficient power usage. It features a shutdown mode that reduces power consumption to less than 1 µA when the amplifier is not in use, further extending battery life.

5. Flexible Input Options: The amplifier supports differential and single-ended input configurations, providing flexibility in design and integration into various audio systems.

6. Built-in Protection Features: The device includes several protection features, such as over-temperature protection, short-circuit protection, and output DC protection, ensuring reliable operation and safeguarding against potential damage.

7. Compact Package: The MAX9890BEBL is available in a small, 16-pin TQFN package, which is ideal for space-constrained applications. The compact size allows for easy integration into portable devices without compromising performance.

## Specifications

- Amplifier Type: Class D
- Output Power: 2.5 W (typical) into 4 ohms
- Supply Voltage Range: 2.7 V to 5.5 V
- Total Harmonic Distortion (THD): 0.1% (typical at 1 W)
- Efficiency: Up to 90%
- Shutdown Current:
MAX9890BEBL Compare Parts
  • MAX9890BEBL vs MAX9892ELT+T
  • MAX9890BEBL vs MAX9890BETA/V+T
  • MAX9890BEBL vs MAX9890BETA/V+
  • MAX9890BEBL vs MAX9890BETA+TGC1
  • MAX9890BEBL vs MAX9890BETA+TGA4
  • MAX9890BEBL vs MAX9890BETA+TG08
  • MAX9890BEBL vs MAX9890BETA+TG05
  • MAX9890BEBL vs MAX9890BETA+T
  • MAX9890BEBL vs MAX9890BEBL+TG29
  • MAX9890BEBL vs MAX9890BEBL+T
  • MAX9890BEBL vs MAX9890BEBL+
  • MAX9890BEBL vs MAX9890AETA+T
  • MAX9890BEBL vs MAX9890AETA+
  • MAX9890BEBL vs MAX9890AEBL+T
  • MAX9890BEBL vs MAX98396EWB+T
  • MAX9890BEBL vs MAX98396EWB+
  • MAX9890BEBL vs MAX98095EWG+T
  • MAX9890BEBL vs MAX98095EWG+
  • MAX9890BEBL vs MAX5486EUG+T
  • MAX9890BEBL vs MAX5486EUG+
  • MAX9890BEBL vs MAX5440EAG+T
  • MAX9890BEBL vs MAX5440EAG+
  • MAX9890BEBL vs MAX5406EUM+T
  • MAX9890BEBL vs MAX5406EUM+
  • MAX9890BEBL vs MAX4399CTK+TD
  • MAX9890BEBL vs MAX4399CTK+T
  • MAX9890BEBL vs MAX4399CTK+D
  • MAX9890BEBL vs MAX4399CTK+
  • MAX9890BEBL vs MAX4397SCTM+T
  • MAX9890BEBL vs MAX4397SCTM+
  • MAX9890BEBL vs MAX4397SACTM+T
  • MAX9890BEBL vs MAX4397SACTM+
  • MAX9890BEBL vs MAX4397DCTM+T
  • MAX9890BEBL vs MAX4397DCTM+
  • MAX9890BEBL vs MAX4397DACTM+T
  • MAX9890BEBL vs MAX4397DACTM+
  • MAX9890BEBL vs MAX4299EWP+T
  • MAX9890BEBL vs MAX4299EWP+
  • MAX9890BEBL vs MAX4299EUE+T
  • MAX9890BEBL vs MAX4299EUE+
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give