☰
MAX986EUK
MAX986EUK
Active
Description:  MAX986 MICROPOWER, LOW-VOLTAGE,
Manufacturer:  Maxim Integrated
Datasheet:   MAX986EUK Datasheet
History Price: $1.42000
In Stock: 12190
MAX986EUK Specification
Specification
Part No
MAX986EUK
Category
Specialized ICs
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MAX986EUK Related Parts
MAX11312GTJ+
MAX11312GTJ+
Maxim Integrated
IC ADC 12BIT 12 PORT 32TQFN
MAX11312GTJ+T
MAX11312GTJ+T
Maxim Integrated
IC ADC 12BIT 12 PORT 32TQFN
MAX13014EBL
MAX13014EBL
Maxim Integrated
MAX13013 +1.2V TO +3.6V, 0.1UA,
MAX1329BETL+
MAX1329BETL+
Maxim Integrated
IC DATA ACQU SYST DAS 40TQFN
MAX1329BETL+T
MAX1329BETL+T
Maxim Integrated
IC DATA ACQU SYST DAS 40TQFN
MAX1450EAP
MAX1450EAP
Maxim Integrated
ANALOG CIRCUIT, 1 FUNC, PDSO20
MAX14512EWP+
MAX14512EWP+
Maxim Integrated
USB 2.0 HI-SPEED AND AUDIO SWITC
MAX14515AEWA+T
MAX14515AEWA+T
Maxim Integrated
IC DRIVER 8WLP
MAX14515EWA+
MAX14515EWA+
Maxim Integrated
BUFFER/INVERTER BASED PERIPHERAL
MAX14515EWA+T
MAX14515EWA+T
Maxim Integrated
IC DRIVER 8WLP
MAX14631EKA+T
MAX14631EKA+T
Maxim Integrated
ANALOG CIRCUIT, 1 FUNC, BICMOS,
MAX14657ETE+
MAX14657ETE+
Maxim Integrated
IC BATT CHG DL USB HOST ADPTR
MAX986EUK Compare Parts
  • MAX986EUK vs MAXM86161EFD+
  • MAX986EUK vs MAX9952DCCB+
  • MAX986EUK vs MAX9951FCCB+T
  • MAX986EUK vs MAX9951FCCB+
  • MAX986EUK vs MAX9951FCCB
  • MAX986EUK vs MAX9951DCCB+TD
  • MAX986EUK vs MAX9951DCCB+D
  • MAX986EUK vs MAX9950DCCB+TD
  • MAX986EUK vs MAX9950DCCB+D
  • MAX986EUK vs MAX9949FCCB
  • MAX986EUK vs MAX9949DCCB+TD
  • MAX986EUK vs MAX9949DCCB+D
  • MAX986EUK vs MAX9599AETG+T
  • MAX986EUK vs MAX9599AETG+
  • MAX986EUK vs MAX8996KEWZ+T
  • MAX986EUK vs MAX8987EWQ+T
  • MAX986EUK vs MAX896LESA
  • MAX986EUK vs MAX888ECJ
  • MAX986EUK vs MAX8878EUK32
  • MAX986EUK vs MAX8877EZK32
  • MAX986EUK vs MAX8736ETL
  • MAX986EUK vs MAX823MEXK
  • MAX986EUK vs MAX72408+
  • MAX986EUK vs MAX7232AFIQH
  • MAX986EUK vs MAX7231CFIQH
  • MAX986EUK vs MAX7231AFIQH
  • MAX986EUK vs MAX6983ANG+
  • MAX986EUK vs MAX6818EAP+TG52
  • MAX986EUK vs MAX6818EAP+T
  • MAX986EUK vs MAX6818EAP+
  • MAX986EUK vs MAX6818EAP
  • MAX986EUK vs MAX6817MUT/PR3+T
  • MAX986EUK vs MAX6817MUT+T
  • MAX986EUK vs MAX6817EUT/GH9-T
  • MAX986EUK vs MAX6817EUT-T
  • MAX986EUK vs MAX6817EUT+T
  • MAX986EUK vs MAX6817EUT+G002
  • MAX986EUK vs MAX6816EUS-T
  • MAX986EUK vs MAX6816EUS+TGC1
  • MAX986EUK vs MAX6816EUS+TGA8
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!