☰
MAX9720AEBE
MAX9720AEBE
Active
Description:  STEREO HEADPHONE AMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   MAX9720AEBE Datasheet
History Price: $1.48000
In Stock: 12960
MAX9720AEBE Specification
Specification
Part No
MAX9720AEBE
Category
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Series
DirectDrive
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
50mW x 2 @ 32Ohm
Voltage - Supply
1.8V ~ 3.6V
Features
-
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
16-UCSP (2.02x2.02)
Package / Case
16-WFBGA, CSPBGA
MAX9720AEBE Related Parts
MAX13301AUM/V+
MAX13301AUM/V+
Maxim Integrated
IC AMP CLASS D QUAD 80W 48TSSOP
MAX13301AUM/V+T
MAX13301AUM/V+T
Maxim Integrated
IC AMP CLASS D QUAD 80W 48TSSOP
MAX13330GEE/V+
MAX13330GEE/V+
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
MAX13330GEE/V+T
MAX13330GEE/V+T
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
MAX13331GEE/V+
MAX13331GEE/V+
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
MAX13331GEE/V+T
MAX13331GEE/V+T
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
MAX13335EGEE/V+
MAX13335EGEE/V+
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX13335EGEE/V+T
MAX13335EGEE/V+T
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX13335EGEEA/V+
MAX13335EGEEA/V+
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX13335EGEEA/V+T
MAX13335EGEEA/V+T
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX13336EGEE/V+
MAX13336EGEE/V+
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX13336EGEE/V+T
MAX13336EGEE/V+T
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX9720AEBE Compare Parts
  • MAX9720AEBE vs MAX9895AEWX+
  • MAX9720AEBE vs MAX9895AETL+T
  • MAX9720AEBE vs MAX9895AETL+
  • MAX9720AEBE vs MAX9879ERV+T
  • MAX9720AEBE vs MAX9877EWP+TG45
  • MAX9720AEBE vs MAX9877ERP+T
  • MAX9720AEBE vs MAX9877ERP+
  • MAX9720AEBE vs MAX9877EBP+G45
  • MAX9720AEBE vs MAX9877AERP+T
  • MAX9720AEBE vs MAX9877AERP+
  • MAX9720AEBE vs MAX9875ERP+T
  • MAX9720AEBE vs MAX9850ETI+TG47
  • MAX9720AEBE vs MAX9850ETI+T
  • MAX9720AEBE vs MAX9850ETI+G47
  • MAX9720AEBE vs MAX9850ETI+
  • MAX9720AEBE vs MAX98502EWE+T
  • MAX9720AEBE vs MAX98500EWE+T
  • MAX9720AEBE vs MAX98500EWE+
  • MAX9720AEBE vs MAX984CPE+
  • MAX9720AEBE vs MAX98400BETG+T
  • MAX9720AEBE vs MAX98400BETG+
  • MAX9720AEBE vs MAX98400AETX+T
  • MAX9720AEBE vs MAX98400AETX+
  • MAX9720AEBE vs MAX983CPA+
  • MAX9720AEBE vs MAX98390EWX+T
  • MAX9720AEBE vs MAX98390EWX+
  • MAX9720AEBE vs MAX98390DEWV+T
  • MAX9720AEBE vs MAX98390CEWX+T
  • MAX9720AEBE vs MAX98390CEWX+
  • MAX9720AEBE vs MAX98374EWA+T
  • MAX9720AEBE vs MAX98374EFF+T
  • MAX9720AEBE vs MAX98374EFF+
  • MAX9720AEBE vs MAX98372EWV+T
  • MAX9720AEBE vs MAX98372ETJ+T
  • MAX9720AEBE vs MAX98372ETJ+
  • MAX9720AEBE vs MAX98371EWV+T
  • MAX9720AEBE vs MAX98371EWV+
  • MAX9720AEBE vs MAX98365AEWC+
  • MAX9720AEBE vs MAX98360DENL+
  • MAX9720AEBE vs MAX98360CENL+
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!