Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX9719DEBE
MAX9719DEBE
Active
Linear - Amplifiers - Audio
Description:
STEREO AUDIO POWER AMPLIFIER
Manufacturer:
Maxim Integrated
Datasheet:
MAX9719DEBE Datasheet
History Price: $1.07000
In Stock: 39760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX9719DEBE Specification
Specification
Part No
MAX9719DEBE
Category
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
1.4W x 2 @ 4Ohm
Voltage - Supply
2.7V ~ 5.5V
Features
-
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
16-UCSP (2.02x2.02)
Package / Case
16-WFBGA, CSPBGA
MAX9719DEBE PDF Datasheet
MAX9719DEBE Datasheet
Click and Download: MAX9719DEBE Datasheet
MAX9719DEBE Related Parts
MAX13301AUM/V+
Maxim Integrated
IC AMP CLASS D QUAD 80W 48TSSOP
MAX13301AUM/V+T
Maxim Integrated
IC AMP CLASS D QUAD 80W 48TSSOP
MAX13330GEE/V+
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
MAX13330GEE/V+T
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
MAX13331GEE/V+
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
MAX13331GEE/V+T
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
MAX13335EGEE/V+
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX13335EGEE/V+T
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX13335EGEEA/V+
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX13335EGEEA/V+T
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX13336EGEE/V+
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX13336EGEE/V+T
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX9719DEBE Compare Parts
MAX9719DEBE vs MAX9895AEWX+
MAX9719DEBE vs MAX9895AETL+T
MAX9719DEBE vs MAX9895AETL+
MAX9719DEBE vs MAX9879ERV+T
MAX9719DEBE vs MAX9877EWP+TG45
MAX9719DEBE vs MAX9877ERP+T
MAX9719DEBE vs MAX9877ERP+
MAX9719DEBE vs MAX9877EBP+G45
MAX9719DEBE vs MAX9877AERP+T
MAX9719DEBE vs MAX9877AERP+
MAX9719DEBE vs MAX9875ERP+T
MAX9719DEBE vs MAX9850ETI+TG47
MAX9719DEBE vs MAX9850ETI+T
MAX9719DEBE vs MAX9850ETI+G47
MAX9719DEBE vs MAX9850ETI+
MAX9719DEBE vs MAX98502EWE+T
MAX9719DEBE vs MAX98500EWE+T
MAX9719DEBE vs MAX98500EWE+
MAX9719DEBE vs MAX984CPE+
MAX9719DEBE vs MAX98400BETG+T
MAX9719DEBE vs MAX98400BETG+
MAX9719DEBE vs MAX98400AETX+T
MAX9719DEBE vs MAX98400AETX+
MAX9719DEBE vs MAX983CPA+
MAX9719DEBE vs MAX98390EWX+T
MAX9719DEBE vs MAX98390EWX+
MAX9719DEBE vs MAX98390DEWV+T
MAX9719DEBE vs MAX98390CEWX+T
MAX9719DEBE vs MAX98390CEWX+
MAX9719DEBE vs MAX98374EWA+T
MAX9719DEBE vs MAX98374EFF+T
MAX9719DEBE vs MAX98374EFF+
MAX9719DEBE vs MAX98372EWV+T
MAX9719DEBE vs MAX98372ETJ+T
MAX9719DEBE vs MAX98372ETJ+
MAX9719DEBE vs MAX98371EWV+T
MAX9719DEBE vs MAX98371EWV+
MAX9719DEBE vs MAX98365AEWC+
MAX9719DEBE vs MAX98360DENL+
MAX9719DEBE vs MAX98360CENL+
Customer Reviews
4.95 out of 5.00 stars from 138 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!