Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Maxim Integrated MAX873ACSA
MAX873ACSA
Obsolete
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.06% 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX873ACSA Datasheet
History Price: Obsolete
In Stock: 18240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX873ACSA Specification
Specification
Part No
MAX873ACSA
Category
PMIC - Voltage Reference
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?.06%
Temperature Coefficient
7ppm/ ℃
Noise - 0.1Hz to 10Hz
3.8μVp-p
Noise - 10Hz to 10kHz
6.8μVrms
Voltage - Input
4.5V ~ 18V
Current - Supply
600μA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MAX873ACSA PDF Datasheet
MAX873ACSA Datasheet
Click and Download: MAX873ACSA Datasheet
MAX873ACSA Related Parts
MAX6001EUR+T
Maxim Integrated
IC VREF SERIES 1% SOT23-3
MAX6001EUR-T
Maxim Integrated
IC VREF SERIES 1% SOT23-3
MAX6002EUR
Maxim Integrated
MAX6002 VOLTAGE REFERENCE
MAX6002EUR+T
Maxim Integrated
IC VREF SERIES 1% SOT23-3
MAX6002EUR+TG002
Maxim Integrated
IC VREF SERIES 1% SOT23-3
MAX6002EUR-T
Maxim Integrated
IC VREF SERIES 1% SOT23-3
MAX6002EUR/V+T
Maxim Integrated
IC VREF SERIES 1% SOT23-3
MAX6003EUR+T
Maxim Integrated
IC VREF SERIES 1% SOT23-3
MAX6003EUR-T
Maxim Integrated
IC VREF SERIES 1% SOT23-3
MAX6004EUR+T
Maxim Integrated
IC VREF SERIES 1% SOT23-3
MAX6004EUR-T
Maxim Integrated
IC VREF SERIES 1% SOT23-3
MAX6005EUR+T
Maxim Integrated
IC VREF SERIES 1% SOT23-3
MAX873ACSA Compare Parts
MAX873ACSA vs MAX876BESA+
MAX873ACSA vs MAX876BCSA
MAX873ACSA vs MAX876BCPA
MAX873ACSA vs MAX876AESA+TG002
MAX873ACSA vs MAX876AESA+T
MAX873ACSA vs MAX876AESA+
MAX873ACSA vs MAX876AESA
MAX873ACSA vs MAX876AEPA
MAX873ACSA vs MAX875BESA+T
MAX873ACSA vs MAX875BESA+
MAX873ACSA vs MAX875BCPA
MAX873ACSA vs MAX875AESA+T
MAX873ACSA vs MAX875AESA+
MAX873ACSA vs MAX875AESA
MAX873ACSA vs MAX874ESA+
MAX873ACSA vs MAX874ESA
MAX873ACSA vs MAX874EPA
MAX873ACSA vs MAX874CSA
MAX873ACSA vs MAX874CPA
MAX873ACSA vs MAX873BESA+T
MAX873ACSA vs MAX873BESA+
MAX873ACSA vs MAX873AESA+T
MAX873ACSA vs MAX873AESA+
MAX873ACSA vs MAX873AESA
MAX873ACSA vs MAX872ESA+
MAX873ACSA vs MAX872ESA
MAX873ACSA vs MAX872CPA
MAX873ACSA vs MAX8515EZK+T
MAX873ACSA vs MAX8515EZK+
MAX873ACSA vs MAX8515EXK-T
MAX873ACSA vs MAX8515EXK+TG002
MAX873ACSA vs MAX8515EXK+T
MAX873ACSA vs MAX8515AEZK-T
MAX873ACSA vs MAX8515AEZK+TG002
MAX873ACSA vs MAX8515AEZK+T
MAX873ACSA vs MAX8515AEXK+T
MAX873ACSA vs MAX8515AEXK
MAX873ACSA vs MAX806RCPA+
MAX873ACSA vs MAX8069ESA+T
MAX873ACSA vs MAX8069ESA+
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its