☰
MAX8545EUB
MAX8545EUB
Active
Description:  STEP-DOWN CONTROLLER
Manufacturer:  Maxim Integrated
Datasheet:   MAX8545EUB Datasheet
History Price: Active
In Stock: 35455
MAX8545EUB Specification
Specification
Part No
MAX8545EUB
Category
PMIC - DC DC Switching Controllers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
2.7V ~ 28V
Frequency - Switching
300kHz
Duty Cycle (Max)
86%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Enable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-uMAX
MAX8545EUB PDF Datasheet
MAX8545EUB Related Parts
MAX15000AEUB+
MAX15000AEUB+
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15000AEUB+T
MAX15000AEUB+T
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15000BEUB+
MAX15000BEUB+
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15000BEUB+T
MAX15000BEUB+T
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15001AEUB+
MAX15001AEUB+
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15001AEUB+T
MAX15001AEUB+T
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15001BEUB+
MAX15001BEUB+
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15001BEUB+T
MAX15001BEUB+T
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15002ATL+
MAX15002ATL+
Maxim Integrated
IC REG CTRLR BUCK 40TQFN
MAX15002ATL+T
MAX15002ATL+T
Maxim Integrated
IC REG CTRLR BUCK 40TQFN
MAX15003ATM+
MAX15003ATM+
Maxim Integrated
IC REG CTRLR BUCK 48TQFN
MAX15003ATM+T
MAX15003ATM+T
Maxim Integrated
IC REG CTRLR BUCK 48TQFN
MAX8545EUB Compare Parts
  • MAX8545EUB vs MAX8786GTL+
  • MAX8545EUB vs MAX8743ETX+T
  • MAX8545EUB vs MAX8743ETX+
  • MAX8545EUB vs MAX8743ETX
  • MAX8545EUB vs MAX8743EEI+T
  • MAX8545EUB vs MAX8743EEI
  • MAX8545EUB vs MAX8653ETI+T
  • MAX8545EUB vs MAX8653ETI+
  • MAX8545EUB vs MAX8650EEG+T
  • MAX8545EUB vs MAX8650EEG+
  • MAX8545EUB vs MAX863EEE-T
  • MAX8545EUB vs MAX863EEE+T
  • MAX8545EUB vs MAX863EEE+
  • MAX8545EUB vs MAX863EEE
  • MAX8545EUB vs MAX8599ETE+T
  • MAX8545EUB vs MAX8599ETE+
  • MAX8545EUB vs MAX8598ETE+T
  • MAX8545EUB vs MAX8598ETE+
  • MAX8545EUB vs MAX8598ETE
  • MAX8545EUB vs MAX8597ETP+T
  • MAX8545EUB vs MAX8597ETP+
  • MAX8545EUB vs MAX8594AETG+
  • MAX8545EUB vs MAX8579EUB+T
  • MAX8545EUB vs MAX8579EUB+
  • MAX8545EUB vs MAX8578EUB+T
  • MAX8545EUB vs MAX8578EUB+
  • MAX8545EUB vs MAX8578EUB
  • MAX8545EUB vs MAX8577EUB+T
  • MAX8545EUB vs MAX8577EUB+
  • MAX8545EUB vs MAX8577EUB
  • MAX8545EUB vs MAX8576EUB+T
  • MAX8545EUB vs MAX8576EUB+
  • MAX8545EUB vs MAX8575EUT
  • MAX8545EUB vs MAX8573EUT
  • MAX8545EUB vs MAX8572EUT
  • MAX8545EUB vs MAX8570EUT
  • MAX8545EUB vs MAX8561ETA-G104
  • MAX8545EUB vs MAX8548EUB+T
  • MAX8545EUB vs MAX8548EUB+
  • MAX8545EUB vs MAX8546EUB+T
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet