☰
MAX809TEUR
MAX809TEUR
Active
Description:  IC SUPERVISOR 3PIN MPU RESET
Manufacturer:  Maxim Integrated
Datasheet:   MAX809TEUR Datasheet
History Price: $1.18000
In Stock: 25840
MAX809TEUR Specification
Specification
Part No
MAX809TEUR
Category
PMIC - Supervisors
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
3.08V
Output
Push-Pull, Totem Pole
Reset
Active Low
Reset Timeout
140ms Minimum
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
MAX809TEUR PDF Datasheet
MAX809TEUR Related Parts
MAX1232CPA
MAX1232CPA
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8DIP
MAX1232CPA+
MAX1232CPA+
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8DIP
MAX1232CSA
MAX1232CSA
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8SOIC
MAX1232CSA+
MAX1232CSA+
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8SOIC
MAX1232CSA+T
MAX1232CSA+T
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8SOIC
MAX1232CSA+TG002
MAX1232CSA+TG002
Maxim Integrated
IC SUPERVISOR
MAX1232CSA-T
MAX1232CSA-T
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8SOIC
MAX1232CSA-TG068
MAX1232CSA-TG068
Maxim Integrated
IC SUPERVISOR MICROPROC MONITOR
MAX1232CWE
MAX1232CWE
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
MAX1232CWE+
MAX1232CWE+
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
MAX1232CWE+T
MAX1232CWE+T
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
MAX1232EPA
MAX1232EPA
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8DIP
MAX809TEUR Description
The Maxim Integrated MAX809TEUR is a voltage supervisor designed to monitor power supply voltages in various electronic applications. It is particularly useful in systems where a reliable reset signal is crucial for proper operation, such as microcontrollers, digital signal processors, and other logic devices. Below is a detailed overview of the MAX809TEUR, including its specifications and features.

## Overview

The MAX809TEUR is a low-voltage supervisor that provides a reset signal when the supply voltage falls below a predetermined threshold. It is designed to ensure that microcontrollers and other digital devices start up and operate correctly by preventing them from executing erroneous instructions during power-up or power-down conditions.

## Key Features

1. Voltage Monitoring: The MAX809TEUR monitors supply voltages and generates a reset signal when the voltage drops below a specified threshold.

2. Low Supply Current: The device operates with a low supply current, making it suitable for battery-powered applications.

3. Fast Reset Response: The MAX809TEUR features a fast reset response time, ensuring that the reset signal is generated quickly when the supply voltage falls below the threshold.

4. Adjustable Reset Timeout: The reset timeout period can be adjusted using an external capacitor, allowing flexibility in different applications.

5. Temperature Range: The device operates over a wide temperature range, making it suitable for various environmental conditions.

6. Compact Package: The MAX809TEUR is available in a small SOT23 package, which is ideal for space-constrained designs.

## Specifications

- Supply Voltage Range: 1.5V to 5.5V
- Reset Threshold Voltage: The MAX809TEUR is available with different reset threshold voltages, typically around 2.63V, 3.08V, and 4.63V.
- Reset Output: Active-low output that goes low when the supply voltage is below the threshold.
- Reset Timeout Period: The reset signal remains active for a specified timeout period after the supply voltage returns to normal. This period can be set using an external capacitor.
- Supply Current: Typically around 1 µA, which helps in extending battery life in portable applications.
- Temperature Range: Operating temperature range from -40°C to +125°C.
- Hysteresis: The device features built-in hysteresis to prevent false triggering during voltage fluctuations.

## Applications

The MAX809TEUR is suitable for a variety of applications, including:

- Microcontroller and DSP reset circuits
- Power supply monitoring
- Battery-powered devices
- Automotive electronics
- Industrial control systems
- Consumer electronics

## Conclusion

The Maxim Integrated MAX809TEUR is a reliable and efficient voltage supervisor that ensures proper operation of digital devices by providing a reset signal during power supply fluctuations. Its low supply current, adjustable timeout, and compact package make it an excellent choice for a wide range of applications, particularly in battery-operated and space-constrained designs. With its robust performance and versatility, the MAX809TEUR is a valuable component for engineers looking to enhance the reliability of their electronic systems.
MAX809TEUR Compare Parts
  • MAX809TEUR vs MAX8674EWN+T
  • MAX809TEUR vs MAX837EUS-T
  • MAX809TEUR vs MAX837EUS+T
  • MAX809TEUR vs MAX837EUS
  • MAX809TEUR vs MAX836EUS-T
  • MAX809TEUR vs MAX836EUS+TG002
  • MAX809TEUR vs MAX836EUS+T
  • MAX809TEUR vs MAX836EUS
  • MAX809TEUR vs MAX835EUK+T
  • MAX809TEUR vs MAX835EUK
  • MAX809TEUR vs MAX834EUK-T
  • MAX809TEUR vs MAX834EUK+T
  • MAX809TEUR vs MAX834EUK
  • MAX809TEUR vs MAX825ZEXK-T
  • MAX809TEUR vs MAX825ZEXK+T
  • MAX809TEUR vs MAX825ZEXK
  • MAX809TEUR vs MAX825YEXK+T
  • MAX809TEUR vs MAX825YEXK+
  • MAX809TEUR vs MAX825TEXK-T
  • MAX809TEUR vs MAX825TEXK+T
  • MAX809TEUR vs MAX825TEXK
  • MAX809TEUR vs MAX825TEUK+TG05
  • MAX809TEUR vs MAX825TEUK+T
  • MAX809TEUR vs MAX825TEUK
  • MAX809TEUR vs MAX825SEXK-T
  • MAX809TEUR vs MAX825SEXK+T
  • MAX809TEUR vs MAX825SEUK-T
  • MAX809TEUR vs MAX825SEUK+TG002
  • MAX809TEUR vs MAX825SEUK+T
  • MAX809TEUR vs MAX825SEUK
  • MAX809TEUR vs MAX825REXK-T
  • MAX809TEUR vs MAX825REUK+T
  • MAX809TEUR vs MAX825MEXK+T
  • MAX809TEUR vs MAX825MEXK+
  • MAX809TEUR vs MAX825MEUK+T
  • MAX809TEUR vs MAX825MEUK
  • MAX809TEUR vs MAX825LEXK+T
  • MAX809TEUR vs MAX825LEXK+
  • MAX809TEUR vs MAX825LEUK-T
  • MAX809TEUR vs MAX825LEUK+T
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!