☰
MAX7428EKA
MAX7428EKA
Active
Description:  SD VIDEO RECONSTRUCTION FILTER
Manufacturer:  Maxim Integrated
Datasheet:   MAX7428EKA Datasheet
History Price: $3.30000
In Stock: 25280
MAX7428EKA Specification
Specification
Part No
MAX7428EKA
Category
Linear - Video Processing
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Buffers, Filters
Applications
Professional Video
Standards
NTSC, PAL
Control Interface
Serial
Voltage - Supply
4.5V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
SOT-23-8
Supplier Device Package
SOT-23-8
MAX7428EKA PDF Datasheet
MAX7428EKA Related Parts
MAX11500USA+
MAX11500USA+
Maxim Integrated
IC VIDEO FILTER 8SOIC
MAX11500USA+T
MAX11500USA+T
Maxim Integrated
IC VIDEO FILTER 8SOIC
MAX11501USA+
MAX11501USA+
Maxim Integrated
IC VIDEO FILTER 8SOIC
MAX11501USA+T
MAX11501USA+T
Maxim Integrated
IC VIDEO FILTER 8SOIC
MAX11502USA+
MAX11502USA+
Maxim Integrated
IC VIDEO FILTER 8SOIC
MAX11502USA+T
MAX11502USA+T
Maxim Integrated
IC VIDEO FILTER 8SOIC
MAX11503EUA+
MAX11503EUA+
Maxim Integrated
IC VIDEO DRIVER 8UMAX
MAX11503EUA+T
MAX11503EUA+T
Maxim Integrated
IC VIDEO DRIVER 8UMAX
MAX11504CUB+
MAX11504CUB+
Maxim Integrated
IC VIDEO FILTER 10UMAX
MAX11504CUB+T
MAX11504CUB+T
Maxim Integrated
IC VIDEO FILTER 10UMAX
MAX11505CUB+
MAX11505CUB+
Maxim Integrated
IC VIDEO FILTER 10UMAX
MAX11505CUB+T
MAX11505CUB+T
Maxim Integrated
IC VIDEO FILTER 10UMAX
MAX7428EKA Compare Parts
  • MAX7428EKA vs MAX9697ATI+
  • MAX7428EKA vs MAX9680AXT+T
  • MAX7428EKA vs MAX9679ETG+T
  • MAX7428EKA vs MAX9679ETG+
  • MAX7428EKA vs MAX9679BETG+T
  • MAX7428EKA vs MAX9679BETG+
  • MAX7428EKA vs MAX9674ETI+TG0E
  • MAX7428EKA vs MAX9674ETI+T
  • MAX7428EKA vs MAX9674ETI+
  • MAX7428EKA vs MAX9673ETI+T
  • MAX7428EKA vs MAX9673ETI+
  • MAX7428EKA vs MAX9672ETI+TG0E
  • MAX7428EKA vs MAX9672ETI+T
  • MAX7428EKA vs MAX9672ETI+
  • MAX7428EKA vs MAX9669ETI+T
  • MAX7428EKA vs MAX9669ETI+
  • MAX7428EKA vs MAX9668ETP+T
  • MAX7428EKA vs MAX9668ETP+
  • MAX7428EKA vs MAX9667ETP+T
  • MAX7428EKA vs MAX9667ETP+
  • MAX7428EKA vs MAX9665ETP+
  • MAX7428EKA vs MAX9660ETA+T
  • MAX7428EKA vs MAX9660ETA+
  • MAX7428EKA vs MAX9660ATA+T
  • MAX7428EKA vs MAX9660ATA+
  • MAX7428EKA vs MAX9597CTI+T
  • MAX7428EKA vs MAX9597CTI+
  • MAX7428EKA vs MAX9568EEE+T
  • MAX7428EKA vs MAX9568EEE+
  • MAX7428EKA vs MAX9540EUI+T
  • MAX7428EKA vs MAX9540EUI+
  • MAX7428EKA vs MAX9539EUI+T
  • MAX7428EKA vs MAX9539EUI+
  • MAX7428EKA vs MAX9539EUI
  • MAX7428EKA vs MAX9524ATC+T
  • MAX7428EKA vs MAX9524ATC+
  • MAX7428EKA vs MAX9517ATC+T
  • MAX7428EKA vs MAX9517ATC+
  • MAX7428EKA vs MAX9406ETM+T
  • MAX7428EKA vs MAX9406ETM+
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.