☰
MAX687CSA
MAX687CSA
Obsolete
Description:  IC REG LINEAR 3.3V 1A 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX687CSA Datasheet
History Price: Obsolete
In Stock: 16400
MAX687CSA Specification
Specification
Part No
MAX687CSA
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
11V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.04V @ 200mA (Typ)
Current - Output
1A
Current - Quiescent (Iq)
25 μA
Current - Supply (Max)
250 μA
PSRR
-
Control Features
Current Limit, Enable, Power Fail
Protection Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MAX687CSA PDF Datasheet
MAX687CSA Related Parts
MAX15006AASA+
MAX15006AASA+
Maxim Integrated
IC REG LINEAR 3.3V 50MA 8SOIC
MAX15006AASA+T
MAX15006AASA+T
Maxim Integrated
IC REG LINEAR 3.3V 50MA 8SOIC
MAX15006AASA/V+
MAX15006AASA/V+
Maxim Integrated
IC REG LINEAR 3.3V 50MA 8SOIC
MAX15006AASA/V+T
MAX15006AASA/V+T
Maxim Integrated
IC REG LINEAR 3.3V 50MA 8SOIC
MAX15006AATT+
MAX15006AATT+
Maxim Integrated
IC REG LINEAR 3.3V 50MA 6TDFN
MAX15006AATT+T
MAX15006AATT+T
Maxim Integrated
IC REG LINEAR 3.3V 50MA 6TDFN
MAX15006AATT/V+
MAX15006AATT/V+
Maxim Integrated
IC REG LINEAR 3.3V 50MA 6TDFN
MAX15006AATT/V+T
MAX15006AATT/V+T
Maxim Integrated
IC REG LINEAR 3.3V 50MA 6TDFN
MAX15006BASA+
MAX15006BASA+
Maxim Integrated
IC REG LINEAR 5V 50MA 8SOIC
MAX15006BASA+T
MAX15006BASA+T
Maxim Integrated
IC REG LINEAR 5V 50MA 8SOIC
MAX15006BASA/V+
MAX15006BASA/V+
Maxim Integrated
IC REG LINEAR 5V 50MA 8SOIC
MAX15006BASA/V+T
MAX15006BASA/V+T
Maxim Integrated
IC REG LINEAR 5V 50MA 8SOIC
MAX687CSA Compare Parts
  • MAX687CSA vs MAX8940EXK28+T
  • MAX687CSA vs MAX8902BATA/V+T
  • MAX687CSA vs MAX8902BATA+TG1D
  • MAX687CSA vs MAX8902BATA+T
  • MAX687CSA vs MAX8902AATA/V+T
  • MAX687CSA vs MAX8902AATA+TGC1
  • MAX687CSA vs MAX8902AATA+TG05
  • MAX687CSA vs MAX8902AATA+T
  • MAX687CSA vs MAX8902AATA+G47
  • MAX687CSA vs MAX8892EXK+T
  • MAX687CSA vs MAX8891EXK89+T
  • MAX687CSA vs MAX8891EXK45+T
  • MAX687CSA vs MAX8891EXK45+
  • MAX687CSA vs MAX8891EXK35+T
  • MAX687CSA vs MAX8891EXK33/V+T
  • MAX687CSA vs MAX8891EXK33+T
  • MAX687CSA vs MAX8891EXK31+T
  • MAX687CSA vs MAX8891EXK30+T
  • MAX687CSA vs MAX8891EXK29+T
  • MAX687CSA vs MAX8891EXK28+T
  • MAX687CSA vs MAX8891EXK27+T
  • MAX687CSA vs MAX8891EXK27+
  • MAX687CSA vs MAX8891EXK26+T
  • MAX687CSA vs MAX8891EXK26+
  • MAX687CSA vs MAX8891EXK25+T
  • MAX687CSA vs MAX8891EXK19+T
  • MAX687CSA vs MAX8891EXK18+T
  • MAX687CSA vs MAX8891EXK15+T
  • MAX687CSA vs MAX8888EZK33-T
  • MAX687CSA vs MAX8888EZK33+T
  • MAX687CSA vs MAX8888EZK33
  • MAX687CSA vs MAX8888EZK32+T
  • MAX687CSA vs MAX8888EZK31+T
  • MAX687CSA vs MAX8888EZK30+T
  • MAX687CSA vs MAX8888EZK29+T
  • MAX687CSA vs MAX8888EZK29
  • MAX687CSA vs MAX8888EZK28+T
  • MAX687CSA vs MAX8888EZK27+T
  • MAX687CSA vs MAX8888EZK26+T
  • MAX687CSA vs MAX8888EZK25T+T
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you