☰
MAX6851AEE
MAX6851AEE
Active
Description:  7/14/16-SEGMENT VFD CONTROL
Manufacturer:  Maxim Integrated
Datasheet:   MAX6851AEE Datasheet
History Price: $6.38000
In Stock: 21200
MAX6851AEE Specification
Specification
Part No
MAX6851AEE
Category
PMIC - Display Drivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
Vacuum Fluorescent (VF)
Configuration
7 Segment, 14 Segment, 16 Segment
Interface
I2C
Digits or Characters
24 Characters, 96 Characters, 104 Characters, 16 Steps 1 Digit, 2 Digits
Current - Supply
1.3 mA
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
MAX6851AEE PDF Datasheet
MAX6851AEE Related Parts
MAX130ACPL+
MAX130ACPL+
Maxim Integrated
IC ADC 3 1/2 DIGIT W/REF 40-DIP
MAX130ACPL+3
MAX130ACPL+3
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP
MAX130AEPL+
MAX130AEPL+
Maxim Integrated
IC ADC 3 1/2 DIGIT W/REF 40-DIP
MAX130CPL+
MAX130CPL+
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP
MAX130CPL+3
MAX130CPL+3
Maxim Integrated
IC ADC 3 1/2 DIGIT W/REF 40-DIP
MAX131ACPL+
MAX131ACPL+
Maxim Integrated
IC ADC 3 1/2 DIGIT W/REF 40-DIP
MAX131CMH+
MAX131CMH+
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
MAX131CMH+D
MAX131CMH+D
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
MAX131CMH+T
MAX131CMH+T
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
MAX131CMH+TD
MAX131CMH+TD
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
MAX131CPL+
MAX131CPL+
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP
MAX1365ECM
MAX1365ECM
Maxim Integrated
DIGIT PANEL METERS
MAX6851AEE Compare Parts
  • MAX6851AEE vs MAX753ESE+T
  • MAX6851AEE vs MAX753ESE+
  • MAX6851AEE vs MAX7234BFIQH+D
  • MAX6851AEE vs MAX7234BFIQH
  • MAX6851AEE vs MAX7234BFIPL+
  • MAX6851AEE vs MAX7234BFIPL
  • MAX6851AEE vs MAX7233BFIQH+TD
  • MAX6851AEE vs MAX7233BFIQH+D
  • MAX6851AEE vs MAX7233BFIPL+
  • MAX6851AEE vs MAX7233AFIPL
  • MAX6851AEE vs MAX7232CFIQH+
  • MAX6851AEE vs MAX7232CFIPL+
  • MAX6851AEE vs MAX7232BFIQH+TD
  • MAX6851AEE vs MAX7232BFIQH+D
  • MAX6851AEE vs MAX7232BFIPL+
  • MAX6851AEE vs MAX7231CFIPL+
  • MAX6851AEE vs MAX7231CFEPL
  • MAX6851AEE vs MAX7231BFIQH-D
  • MAX6851AEE vs MAX7231BFIQH+TD
  • MAX6851AEE vs MAX7231BFIQH+D
  • MAX6851AEE vs MAX7231BFIPL+
  • MAX6851AEE vs MAX7231AFIQH-D
  • MAX6851AEE vs MAX7231AFIPL
  • MAX6851AEE vs MAX7221EWG+T
  • MAX6851AEE vs MAX7221EWG+
  • MAX6851AEE vs MAX7221ENG+
  • MAX6851AEE vs MAX7221CWG+TG002
  • MAX6851AEE vs MAX7221CWG+T
  • MAX6851AEE vs MAX7221CWG+
  • MAX6851AEE vs MAX7221CNG+
  • MAX6851AEE vs MAX7219EWG+T
  • MAX6851AEE vs MAX7219EWG+
  • MAX6851AEE vs MAX7219EWG
  • MAX6851AEE vs MAX7219ENG+G002
  • MAX6851AEE vs MAX7219ENG+
  • MAX6851AEE vs MAX7219ENG
  • MAX6851AEE vs MAX7219CWG-T
  • MAX6851AEE vs MAX7219CWG+TG002
  • MAX6851AEE vs MAX7219CWG+T
  • MAX6851AEE vs MAX7219CWG+G126
  • Customer Reviews
    4.95 out of 5.00 stars from 156 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend