☰
MAX6830WIUT+
MAX6830WIUT+
Obsolete
Description:  IC SUPERVISOR 2 CHANNEL SOT23-6
Manufacturer:  Maxim Integrated
History Price: $2.18000
In Stock: 12590
MAX6830WIUT+ Specification
Specification
Part No
MAX6830WIUT+
Category
PMIC - Supervisors
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multi-Voltage Supervisor
Number of Voltages Monitored
2
Voltage - Threshold
1.388V, 1.67V
Output
Push-Pull, Totem Pole
Reset
Active High
Reset Timeout
140ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-6
MAX6830WIUT+ PDF Datasheet
MAX6830WIUT+ Related Parts
MAX1232CPA
MAX1232CPA
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8DIP
MAX1232CPA+
MAX1232CPA+
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8DIP
MAX1232CSA
MAX1232CSA
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8SOIC
MAX1232CSA+
MAX1232CSA+
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8SOIC
MAX1232CSA+T
MAX1232CSA+T
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8SOIC
MAX1232CSA+TG002
MAX1232CSA+TG002
Maxim Integrated
IC SUPERVISOR
MAX1232CSA-T
MAX1232CSA-T
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8SOIC
MAX1232CSA-TG068
MAX1232CSA-TG068
Maxim Integrated
IC SUPERVISOR MICROPROC MONITOR
MAX1232CWE
MAX1232CWE
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
MAX1232CWE+
MAX1232CWE+
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
MAX1232CWE+T
MAX1232CWE+T
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
MAX1232EPA
MAX1232EPA
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8DIP
MAX6830WIUT+ Compare Parts
  • MAX6830WIUT+ vs MAX8674EWN+T
  • MAX6830WIUT+ vs MAX837EUS-T
  • MAX6830WIUT+ vs MAX837EUS+T
  • MAX6830WIUT+ vs MAX837EUS
  • MAX6830WIUT+ vs MAX836EUS-T
  • MAX6830WIUT+ vs MAX836EUS+TG002
  • MAX6830WIUT+ vs MAX836EUS+T
  • MAX6830WIUT+ vs MAX836EUS
  • MAX6830WIUT+ vs MAX835EUK+T
  • MAX6830WIUT+ vs MAX835EUK
  • MAX6830WIUT+ vs MAX834EUK-T
  • MAX6830WIUT+ vs MAX834EUK+T
  • MAX6830WIUT+ vs MAX834EUK
  • MAX6830WIUT+ vs MAX825ZEXK-T
  • MAX6830WIUT+ vs MAX825ZEXK+T
  • MAX6830WIUT+ vs MAX825ZEXK
  • MAX6830WIUT+ vs MAX825YEXK+T
  • MAX6830WIUT+ vs MAX825YEXK+
  • MAX6830WIUT+ vs MAX825TEXK-T
  • MAX6830WIUT+ vs MAX825TEXK+T
  • MAX6830WIUT+ vs MAX825TEXK
  • MAX6830WIUT+ vs MAX825TEUK+TG05
  • MAX6830WIUT+ vs MAX825TEUK+T
  • MAX6830WIUT+ vs MAX825TEUK
  • MAX6830WIUT+ vs MAX825SEXK-T
  • MAX6830WIUT+ vs MAX825SEXK+T
  • MAX6830WIUT+ vs MAX825SEUK-T
  • MAX6830WIUT+ vs MAX825SEUK+TG002
  • MAX6830WIUT+ vs MAX825SEUK+T
  • MAX6830WIUT+ vs MAX825SEUK
  • MAX6830WIUT+ vs MAX825REXK-T
  • MAX6830WIUT+ vs MAX825REUK+T
  • MAX6830WIUT+ vs MAX825MEXK+T
  • MAX6830WIUT+ vs MAX825MEXK+
  • MAX6830WIUT+ vs MAX825MEUK+T
  • MAX6830WIUT+ vs MAX825MEUK
  • MAX6830WIUT+ vs MAX825LEXK+T
  • MAX6830WIUT+ vs MAX825LEXK+
  • MAX6830WIUT+ vs MAX825LEUK-T
  • MAX6830WIUT+ vs MAX825LEUK+T
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!