☰
MAX6818EAP
MAX6818EAP
Obsolete
Description:  IC DEBOUNCER 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX6818EAP Datasheet
History Price: Obsolete
In Stock: 43760
MAX6818EAP Specification
Specification
Part No
MAX6818EAP
Category
Specialized ICs
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Switch Debouncer
Applications
μP Switch Interfacing
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
MAX6818EAP PDF Datasheet
MAX6818EAP Related Parts
MAX11312GTJ+
MAX11312GTJ+
Maxim Integrated
IC ADC 12BIT 12 PORT 32TQFN
MAX11312GTJ+T
MAX11312GTJ+T
Maxim Integrated
IC ADC 12BIT 12 PORT 32TQFN
MAX13014EBL
MAX13014EBL
Maxim Integrated
MAX13013 +1.2V TO +3.6V, 0.1UA,
MAX1329BETL+
MAX1329BETL+
Maxim Integrated
IC DATA ACQU SYST DAS 40TQFN
MAX1329BETL+T
MAX1329BETL+T
Maxim Integrated
IC DATA ACQU SYST DAS 40TQFN
MAX1450EAP
MAX1450EAP
Maxim Integrated
ANALOG CIRCUIT, 1 FUNC, PDSO20
MAX14512EWP+
MAX14512EWP+
Maxim Integrated
USB 2.0 HI-SPEED AND AUDIO SWITC
MAX14515AEWA+T
MAX14515AEWA+T
Maxim Integrated
IC DRIVER 8WLP
MAX14515EWA+
MAX14515EWA+
Maxim Integrated
BUFFER/INVERTER BASED PERIPHERAL
MAX14515EWA+T
MAX14515EWA+T
Maxim Integrated
IC DRIVER 8WLP
MAX14631EKA+T
MAX14631EKA+T
Maxim Integrated
ANALOG CIRCUIT, 1 FUNC, BICMOS,
MAX14657ETE+
MAX14657ETE+
Maxim Integrated
IC BATT CHG DL USB HOST ADPTR
MAX6818EAP Compare Parts
  • MAX6818EAP vs MAXM86161EFD+
  • MAX6818EAP vs MAX9952DCCB+
  • MAX6818EAP vs MAX9951FCCB+T
  • MAX6818EAP vs MAX9951FCCB+
  • MAX6818EAP vs MAX9951FCCB
  • MAX6818EAP vs MAX9951DCCB+TD
  • MAX6818EAP vs MAX9951DCCB+D
  • MAX6818EAP vs MAX9950DCCB+TD
  • MAX6818EAP vs MAX9950DCCB+D
  • MAX6818EAP vs MAX9949FCCB
  • MAX6818EAP vs MAX9949DCCB+TD
  • MAX6818EAP vs MAX9949DCCB+D
  • MAX6818EAP vs MAX986EUK
  • MAX6818EAP vs MAX9599AETG+T
  • MAX6818EAP vs MAX9599AETG+
  • MAX6818EAP vs MAX8996KEWZ+T
  • MAX6818EAP vs MAX8987EWQ+T
  • MAX6818EAP vs MAX896LESA
  • MAX6818EAP vs MAX888ECJ
  • MAX6818EAP vs MAX8878EUK32
  • MAX6818EAP vs MAX8877EZK32
  • MAX6818EAP vs MAX8736ETL
  • MAX6818EAP vs MAX823MEXK
  • MAX6818EAP vs MAX72408+
  • MAX6818EAP vs MAX7232AFIQH
  • MAX6818EAP vs MAX7231CFIQH
  • MAX6818EAP vs MAX7231AFIQH
  • MAX6818EAP vs MAX6983ANG+
  • MAX6818EAP vs MAX6818EAP+TG52
  • MAX6818EAP vs MAX6818EAP+T
  • MAX6818EAP vs MAX6818EAP+
  • MAX6818EAP vs MAX6817MUT/PR3+T
  • MAX6818EAP vs MAX6817MUT+T
  • MAX6818EAP vs MAX6817EUT/GH9-T
  • MAX6818EAP vs MAX6817EUT-T
  • MAX6818EAP vs MAX6817EUT+T
  • MAX6818EAP vs MAX6817EUT+G002
  • MAX6818EAP vs MAX6816EUS-T
  • MAX6818EAP vs MAX6816EUS+TGC1
  • MAX6818EAP vs MAX6816EUS+TGA8
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!