Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Maxim Integrated MAX667EPA
MAX667EPA
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 250MA 8DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX667EPA Datasheet
History Price: Obsolete
In Stock: 48080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX667EPA Specification
Specification
Part No
MAX667EPA
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable (Fixed)
Number of Regulators
1
Voltage - Input (Max)
16.5V
Voltage - Output (Min/Fixed)
1.3V (5V)
Voltage - Output (Max)
16V
Voltage Dropout (Max)
0.35V @ 200mA
Current - Output
250mA
Current - Quiescent (Iq)
35 μA
Current - Supply (Max)
20 mA
PSRR
-
Control Features
Dropout Detector, Enable, Low Battery Detection
Protection Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
MAX667EPA PDF Datasheet
MAX667EPA Datasheet
Click and Download: MAX667EPA Datasheet
MAX667EPA Related Parts
MAX15006AASA+
Maxim Integrated
IC REG LINEAR 3.3V 50MA 8SOIC
MAX15006AASA+T
Maxim Integrated
IC REG LINEAR 3.3V 50MA 8SOIC
MAX15006AASA/V+
Maxim Integrated
IC REG LINEAR 3.3V 50MA 8SOIC
MAX15006AASA/V+T
Maxim Integrated
IC REG LINEAR 3.3V 50MA 8SOIC
MAX15006AATT+
Maxim Integrated
IC REG LINEAR 3.3V 50MA 6TDFN
MAX15006AATT+T
Maxim Integrated
IC REG LINEAR 3.3V 50MA 6TDFN
MAX15006AATT/V+
Maxim Integrated
IC REG LINEAR 3.3V 50MA 6TDFN
MAX15006AATT/V+T
Maxim Integrated
IC REG LINEAR 3.3V 50MA 6TDFN
MAX15006BASA+
Maxim Integrated
IC REG LINEAR 5V 50MA 8SOIC
MAX15006BASA+T
Maxim Integrated
IC REG LINEAR 5V 50MA 8SOIC
MAX15006BASA/V+
Maxim Integrated
IC REG LINEAR 5V 50MA 8SOIC
MAX15006BASA/V+T
Maxim Integrated
IC REG LINEAR 5V 50MA 8SOIC
MAX667EPA Compare Parts
MAX667EPA vs MAX8940EXK28+T
MAX667EPA vs MAX8902BATA/V+T
MAX667EPA vs MAX8902BATA+TG1D
MAX667EPA vs MAX8902BATA+T
MAX667EPA vs MAX8902AATA/V+T
MAX667EPA vs MAX8902AATA+TGC1
MAX667EPA vs MAX8902AATA+TG05
MAX667EPA vs MAX8902AATA+T
MAX667EPA vs MAX8902AATA+G47
MAX667EPA vs MAX8892EXK+T
MAX667EPA vs MAX8891EXK89+T
MAX667EPA vs MAX8891EXK45+T
MAX667EPA vs MAX8891EXK45+
MAX667EPA vs MAX8891EXK35+T
MAX667EPA vs MAX8891EXK33/V+T
MAX667EPA vs MAX8891EXK33+T
MAX667EPA vs MAX8891EXK31+T
MAX667EPA vs MAX8891EXK30+T
MAX667EPA vs MAX8891EXK29+T
MAX667EPA vs MAX8891EXK28+T
MAX667EPA vs MAX8891EXK27+T
MAX667EPA vs MAX8891EXK27+
MAX667EPA vs MAX8891EXK26+T
MAX667EPA vs MAX8891EXK26+
MAX667EPA vs MAX8891EXK25+T
MAX667EPA vs MAX8891EXK19+T
MAX667EPA vs MAX8891EXK18+T
MAX667EPA vs MAX8891EXK15+T
MAX667EPA vs MAX8888EZK33-T
MAX667EPA vs MAX8888EZK33+T
MAX667EPA vs MAX8888EZK33
MAX667EPA vs MAX8888EZK32+T
MAX667EPA vs MAX8888EZK31+T
MAX667EPA vs MAX8888EZK30+T
MAX667EPA vs MAX8888EZK29+T
MAX667EPA vs MAX8888EZK29
MAX667EPA vs MAX8888EZK28+T
MAX667EPA vs MAX8888EZK27+T
MAX667EPA vs MAX8888EZK26+T
MAX667EPA vs MAX8888EZK25T+T
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you