☰
MAX660CSA+
MAX660CSA+
Active
Description:  IC REG CHARGE PUMP INV 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX660CSA+ Datasheet
History Price: $7.78000
In Stock: 80
MAX660CSA+ Specification
Specification
Part No
MAX660CSA+
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Ratiometric
Output Configuration
Positive or Negative
Topology
Charge Pump
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
1.5V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
-Vin, 2Vin
Voltage - Output (Max)
-
Current - Output
100mA
Frequency - Switching
10kHz, 80kHz
Synchronous Rectifier
No
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MAX660CSA+ PDF Datasheet
MAX660CSA+ Related Parts
MAX1044CPA
MAX1044CPA
Maxim Integrated
IC REG CHARGE PUMP INV 20MA 8DIP
MAX1044CPA+
MAX1044CPA+
Maxim Integrated
IC REG CHARGE PUMP INV 20MA 8DIP
MAX1044CSA
MAX1044CSA
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX1044CSA+
MAX1044CSA+
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX1044CSA+T
MAX1044CSA+T
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX1044EPA
MAX1044EPA
Maxim Integrated
IC REG CHARGE PUMP INV 20MA 8DIP
MAX1044EPA+
MAX1044EPA+
Maxim Integrated
IC REG CHARGE PUMP INV 20MA 8DIP
MAX1044ESA
MAX1044ESA
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX1044ESA+
MAX1044ESA+
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX1044ESA+T
MAX1044ESA+T
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX15020ATP+
MAX15020ATP+
Maxim Integrated
IC REG BUCK ADJUSTABLE 2A 20TQFN
MAX15020ATP+T
MAX15020ATP+T
Maxim Integrated
IC REG BUCK ADJUSTABLE 2A 20TQFN
MAX660CSA+ Compare Parts
  • MAX660CSA+ vs MAXM17901AMB+
  • MAX660CSA+ vs MAXM17624AMB+T
  • MAX660CSA+ vs MAXM17624AMB+
  • MAX660CSA+ vs MAXM17623AMB+T
  • MAX660CSA+ vs MAXM17623AMB+
  • MAX660CSA+ vs MAXM17546ALY#T
  • MAX660CSA+ vs MAXM17546ALY#
  • MAX660CSA+ vs MAXM15464AMB+T
  • MAX660CSA+ vs MAXM15464AMB+
  • MAX660CSA+ vs MAXM15463AMB+T
  • MAX660CSA+ vs MAXM15463AMB+
  • MAX660CSA+ vs MAX8969EWL55+T
  • MAX660CSA+ vs MAX8969EWL53+T
  • MAX660CSA+ vs MAX8969EWL50+T
  • MAX660CSA+ vs MAX8969EWL42+T
  • MAX660CSA+ vs MAX8969EWL37+T
  • MAX660CSA+ vs MAX8969EWL35+T
  • MAX660CSA+ vs MAX8969EWL35+
  • MAX660CSA+ vs MAX8969EWL33+T
  • MAX660CSA+ vs MAX8954EWN+T
  • MAX660CSA+ vs MAX8952EWE+T
  • MAX660CSA+ vs MAX8952BEWE+T
  • MAX660CSA+ vs MAX8952BEWE+
  • MAX660CSA+ vs MAX8952AEWE+T
  • MAX660CSA+ vs MAX889TESA+T
  • MAX660CSA+ vs MAX889TESA+
  • MAX660CSA+ vs MAX889TESA
  • MAX660CSA+ vs MAX889SESA+T
  • MAX660CSA+ vs MAX889SESA+
  • MAX660CSA+ vs MAX889RESA-T
  • MAX660CSA+ vs MAX889RESA+T
  • MAX660CSA+ vs MAX889RESA+
  • MAX660CSA+ vs MAX889RESA
  • MAX660CSA+ vs MAX887HESA+T
  • MAX660CSA+ vs MAX887HESA+
  • MAX660CSA+ vs MAX8855ETJ+T
  • MAX660CSA+ vs MAX8855ETJ+
  • MAX660CSA+ vs MAX8855AETJ+T
  • MAX660CSA+ vs MAX8855AETJ+
  • MAX660CSA+ vs MAX8836ZEWEEE+T
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet