☰
MAX6431CHUS
MAX6431CHUS
Active
Description:  IC BAT MON MULT-CHEM 2C SOT143-4
Manufacturer:  Maxim Integrated
Datasheet:   MAX6431CHUS Datasheet
History Price: $2.74000
In Stock: 1360
MAX6431CHUS Specification
Specification
Part No
MAX6431CHUS
Category
PMIC - Battery Management
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Monitor
Battery Chemistry
Multi-Chemistry
Number of Cells
2
Fault Protection
-
Interface
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-253-4, TO-253AA
Supplier Device Package
SOT-23-4
MAX6431CHUS Related Parts
MAX1259CPE
MAX1259CPE
Maxim Integrated
IC BATT PWR MGMT W/BACKUP 16DIP
MAX1259CPE+
MAX1259CPE+
Maxim Integrated
IC BATT PWR MGMT W/BACKUP 16DIP
MAX1259CWE
MAX1259CWE
Maxim Integrated
IC BATT PWR MGMT 16SOIC
MAX1259CWE+
MAX1259CWE+
Maxim Integrated
IC BATT PWR MGMT 16SOIC
MAX1259CWE+T
MAX1259CWE+T
Maxim Integrated
IC BATT PWR MGMT 16SOIC
MAX1259EPE
MAX1259EPE
Maxim Integrated
IC BATT PWR MGMT 16DIP
MAX1259EWE
MAX1259EWE
Maxim Integrated
IC BATT PWR MGMT W/BACKUP 16SOIC
MAX1259EWE+
MAX1259EWE+
Maxim Integrated
IC BATT PWR MGMT 16SOIC
MAX1259EWE+T
MAX1259EWE+T
Maxim Integrated
IC BATT PWR MGMT 16SOIC
MAX14525ETA+T
MAX14525ETA+T
Maxim Integrated
IC BATTERY SWITCH 4INPUTS 8TDFN
MAX14606EWL+T
MAX14606EWL+T
Maxim Integrated
IC BATT PROTECTION 9WLP
MAX14607EWL+T
MAX14607EWL+T
Maxim Integrated
IC BATT OVERVOLT PROTECTION 9WLP
MAX6431CHUS Compare Parts
  • MAX6431CHUS vs MAX8904ETN+
  • MAX6431CHUS vs MAX8904AETN+T
  • MAX6431CHUS vs MAX8904AETN+
  • MAX6431CHUS vs MAX8818BETM+T
  • MAX6431CHUS vs MAX8818BETM+
  • MAX6431CHUS vs MAX8818AETM+T
  • MAX6431CHUS vs MAX8818AETM+
  • MAX6431CHUS vs MAX8697SEWQ+T
  • MAX6431CHUS vs MAX8682ETM+T
  • MAX6431CHUS vs MAX8682ETM+
  • MAX6431CHUS vs MAX8672ETD+TG24
  • MAX6431CHUS vs MAX8672ETD+T
  • MAX6431CHUS vs MAX8672ETD+G24
  • MAX6431CHUS vs MAX8629ETI+T
  • MAX6431CHUS vs MAX8568BETE
  • MAX6431CHUS vs MAX8568AETE+T
  • MAX6431CHUS vs MAX8568AETE+
  • MAX6431CHUS vs MAX846AEEE-TG074
  • MAX6431CHUS vs MAX714CPE
  • MAX6431CHUS vs MAX6849KAZD7+T
  • MAX6431CHUS vs MAX6849KAZD3+T
  • MAX6431CHUS vs MAX6849KAYD7+T
  • MAX6431CHUS vs MAX6849KAYD3+T
  • MAX6431CHUS vs MAX6849KAWD7+T
  • MAX6431CHUS vs MAX6849KAWD3+T
  • MAX6431CHUS vs MAX6849KAVD7+T
  • MAX6431CHUS vs MAX6849KAVD7
  • MAX6431CHUS vs MAX6849KAVD3+T
  • MAX6431CHUS vs MAX6849KATD7+T
  • MAX6431CHUS vs MAX6849KATD3+T
  • MAX6431CHUS vs MAX6849KASD7+T
  • MAX6431CHUS vs MAX6849KASD3+T
  • MAX6431CHUS vs MAX6849KASD3
  • MAX6431CHUS vs MAX6849KARD7+T
  • MAX6431CHUS vs MAX6849KARD3+T
  • MAX6431CHUS vs MAX6848KAZD3+
  • MAX6431CHUS vs MAX6848KAWD3+
  • MAX6431CHUS vs MAX6848KATD3-T
  • MAX6431CHUS vs MAX6848KATD3+T
  • MAX6431CHUS vs MAX6848KATD3+
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.