☰
MAX5908EEE
MAX5908EEE
Active
Description:  DUAL HOT-SWAP CONTROLLER
Manufacturer:  Maxim Integrated
Datasheet:   MAX5908EEE Datasheet
History Price: $5.29000
In Stock: 10320
MAX5908EEE Specification
Specification
Part No
MAX5908EEE
Category
PMIC - Hot Swap Controllers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hot Swap Controller, Sequencer
Number of Channels
2
Internal Switch(s)
Both
Applications
PCI Express?
Features
Auto Retry, Fault Timeout, OVP, UVLO
Programmable Features
Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply
1V ~ 13.2V
Current - Output (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
1.2 mA
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
MAX5908EEE PDF Datasheet
MAX5908EEE Related Parts
MAX15068ATP+
MAX15068ATP+
Maxim Integrated
IC HOT SWAP CTRLR GP 20TQFN
MAX15068ATP+G2Z
MAX15068ATP+G2Z
Maxim Integrated
IC HOT SWAP CTRLR GP 20TQFN
MAX15068ATP+T
MAX15068ATP+T
Maxim Integrated
IC HOT SWAP CTRLR GP 20TQFN
MAX15068ATP+TG2Z
MAX15068ATP+TG2Z
Maxim Integrated
IC HOT SWAP CTRLR GP 20TQFN
MAX15090AEWI+T
MAX15090AEWI+T
Maxim Integrated
IC HOT SWAP CTRLR GP 28WLP
MAX15090EWI+T
MAX15090EWI+T
Maxim Integrated
IC HOT SWAP CTRLR GP 28WLP
MAX15091AETI+
MAX15091AETI+
Maxim Integrated
IC CTRLR HOTSWAP 2.7V-18V 28TQFN
MAX15091AETI+T
MAX15091AETI+T
Maxim Integrated
IC HOT SWAP CTRLR GP 28TQFN
MAX15091ETI+
MAX15091ETI+
Maxim Integrated
IC HOT SWAP CTRLR GP 28TQFN
MAX15091ETI+T
MAX15091ETI+T
Maxim Integrated
IC HOT SWAP CTRLR GP 28TQFN
MAX15093AGWL+
MAX15093AGWL+
Maxim Integrated
15A EFUSE WITH INTEGRATED FET
MAX15093AGWL+T
MAX15093AGWL+T
Maxim Integrated
15A EFUSE WITH INTEGRATED FET AN
MAX5908EEE Compare Parts
  • MAX5908EEE vs MAX8533EUB+T
  • MAX5908EEE vs MAX8533EUB+
  • MAX5908EEE vs MAX8533EUB
  • MAX5908EEE vs MAX5978ETJ+T
  • MAX5908EEE vs MAX5978ETJ+
  • MAX5908EEE vs MAX5977BETP+T
  • MAX5908EEE vs MAX5977BETP+
  • MAX5908EEE vs MAX5977AETP+T
  • MAX5908EEE vs MAX5977AETP+
  • MAX5908EEE vs MAX5976BETE+T
  • MAX5908EEE vs MAX5976BETE+
  • MAX5908EEE vs MAX5976AETE+T
  • MAX5908EEE vs MAX5976AETE+
  • MAX5908EEE vs MAX5970ETX+T
  • MAX5908EEE vs MAX5970ETX+
  • MAX5908EEE vs MAX5968ATI+T
  • MAX5908EEE vs MAX5968ATI+
  • MAX5908EEE vs MAX5963UTL+T
  • MAX5908EEE vs MAX5963UTL+
  • MAX5908EEE vs MAX5961ETM+T
  • MAX5908EEE vs MAX5961ETM+
  • MAX5908EEE vs MAX5960LECS+T
  • MAX5908EEE vs MAX5960LECS+
  • MAX5908EEE vs MAX5960AECS+T
  • MAX5908EEE vs MAX5960AECS+
  • MAX5908EEE vs MAX5959LECS+T
  • MAX5908EEE vs MAX5959LECS+
  • MAX5908EEE vs MAX5959AECS+T
  • MAX5908EEE vs MAX5959AECS+
  • MAX5908EEE vs MAX5958LETN+T
  • MAX5908EEE vs MAX5958LETN+
  • MAX5908EEE vs MAX5958AETN+T
  • MAX5908EEE vs MAX5958AETN+
  • MAX5908EEE vs MAX5957LETN+T
  • MAX5908EEE vs MAX5957LETN+
  • MAX5908EEE vs MAX5957AETN+T
  • MAX5908EEE vs MAX5957AETN+
  • MAX5908EEE vs MAX5956BUEE+T
  • MAX5908EEE vs MAX5956BUEE+
  • MAX5908EEE vs MAX5956BEEE+T
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality