☰
MAX520BEPE
MAX520BEPE
Obsolete
Description:  IC DAC 8BIT V-OUT 16DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX520BEPE Datasheet
History Price: $7.28000
In Stock: 24080
MAX520BEPE Specification
Specification
Part No
MAX520BEPE
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
8
Number of D/A Converters
4
Settling Time
2μs (Typ)
Output Type
Voltage - Unbuffered
Differential Output
No
Data Interface
I2C
Reference Type
External
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
INL/DNL (LSB)
? (Max), ? (Max)
Architecture
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
Mounting Type
Through Hole
MAX520BEPE PDF Datasheet
MAX520BEPE Related Parts
MAX22007ETN+
MAX22007ETN+
Maxim Integrated
IC DAC 12BIT V OR A-OUT 56TQFN
MAX500ACPE
MAX500ACPE
Maxim Integrated
IC DAC 8BIT V-OUT 16DIP
MAX500ACPE+
MAX500ACPE+
Maxim Integrated
IC DAC 8BIT V-OUT 16DIP
MAX500ACWE
MAX500ACWE
Maxim Integrated
IC DAC 8BIT V-OUT 16SOIC
MAX500ACWE+
MAX500ACWE+
Maxim Integrated
IC DAC 8BIT V-OUT 16SOIC
MAX500ACWE+T
MAX500ACWE+T
Maxim Integrated
IC DAC 8BIT V-OUT 16SOIC
MAX500AEJE
MAX500AEJE
Maxim Integrated
IC DAC 8BIT V-OUT 16CDIP
MAX500AEPE
MAX500AEPE
Maxim Integrated
IC DAC 8BIT V-OUT 16DIP
MAX500AEPE+
MAX500AEPE+
Maxim Integrated
IC DAC 8BIT V-OUT 16DIP
MAX500AEWE
MAX500AEWE
Maxim Integrated
IC DAC 8BIT V-OUT 16SOIC
MAX500AEWE+
MAX500AEWE+
Maxim Integrated
IC DAC 8BIT V-OUT 16SOIC
MAX500BCPE
MAX500BCPE
Maxim Integrated
IC DAC 8BIT V-OUT 16DIP
MAX520BEPE Compare Parts
  • MAX520BEPE vs MAX7645BEPP
  • MAX520BEPE vs MAX7645BCWP+
  • MAX520BEPE vs MAX7645BCWP
  • MAX520BEPE vs MAX7645BCPP+
  • MAX520BEPE vs MAX7645BCPP
  • MAX520BEPE vs MAX7645ACWP
  • MAX520BEPE vs MAX7645ACPP+
  • MAX520BEPE vs MAX7624MJE
  • MAX520BEPE vs MAX7624EPE+
  • MAX520BEPE vs MAX7624CSE+T
  • MAX520BEPE vs MAX7624CSE+
  • MAX520BEPE vs MAX7624CSE
  • MAX520BEPE vs MAX7624CPE+
  • MAX520BEPE vs MAX7624CPE
  • MAX520BEPE vs MAX5898EGK+TD
  • MAX520BEPE vs MAX5898EGK+D
  • MAX520BEPE vs MAX5895EGK+TD
  • MAX520BEPE vs MAX5895EGK+D
  • MAX520BEPE vs MAX5894EGK+TD
  • MAX520BEPE vs MAX5894EGK+D
  • MAX520BEPE vs MAX5893EGK+TD
  • MAX520BEPE vs MAX5893EGK+D
  • MAX520BEPE vs MAX5891EGK+TD
  • MAX520BEPE vs MAX5891EGK+D
  • MAX520BEPE vs MAX5891EGK
  • MAX520BEPE vs MAX5890EGK+TD
  • MAX520BEPE vs MAX5890EGK+D
  • MAX520BEPE vs MAX5890EGK
  • MAX520BEPE vs MAX5889EGK+TD
  • MAX520BEPE vs MAX5889EGK+D
  • MAX520BEPE vs MAX5888EGK+TD
  • MAX520BEPE vs MAX5888EGK+D
  • MAX520BEPE vs MAX5888EGK
  • MAX520BEPE vs MAX5888AEGK+TD
  • MAX520BEPE vs MAX5888AEGK+D
  • MAX520BEPE vs MAX5888AEGK
  • MAX520BEPE vs MAX5887EGK+TD
  • MAX520BEPE vs MAX5887EGK+D
  • MAX520BEPE vs MAX5887EGK
  • MAX520BEPE vs MAX5886EGK+TD
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description