☰
MAX5057BASA+
MAX5057BASA+
Not For New Designs
Description:  IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:  Maxim Integrated
History Price: $10.42000
In Stock: 37250
MAX5057BASA+ Specification
Specification
Part No
MAX5057BASA+
Category
PMIC - Gate Drivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Independent
Number of Drivers
2
Gate Type
N-Channel MOSFET
Voltage - Supply
4V ~ 15V
Logic Voltage - VIL, VIH
0.8V, 2.1V
Current - Peak Output (Source, Sink)
4A, 4A
Input Type
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
32ns, 26ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MAX5057BASA+ PDF Datasheet
MAX5057BASA+ Related Parts
MAX14922ATE+
MAX14922ATE+
Maxim Integrated
HIGH-SIDE SWITCH CONTROLLER
MAX14922ATE+T
MAX14922ATE+T
Maxim Integrated
HIGH-SIDE SWITCH CONTROLLER
MAX15012AASA+
MAX15012AASA+
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
MAX15012AASA+T
MAX15012AASA+T
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
MAX15012BASA+
MAX15012BASA+
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
MAX15012BASA+T
MAX15012BASA+T
Maxim Integrated
IC DRIVER MOSFET 8-SOIC
MAX15012CASA+
MAX15012CASA+
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
MAX15012CASA+T
MAX15012CASA+T
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
MAX15012DASA+
MAX15012DASA+
Maxim Integrated
IC HALF-BRIDGE MOSFET DVR 8-SOIC
MAX15012DASA+T
MAX15012DASA+T
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
MAX15013AASA+
MAX15013AASA+
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
MAX15013AASA+T
MAX15013AASA+T
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
MAX5057BASA+ Compare Parts
  • MAX5057BASA+ vs MAX8811EEE+
  • MAX5057BASA+ vs MAX8791GTA+T
  • MAX5057BASA+ vs MAX8791GTA+
  • MAX5057BASA+ vs MAX8791BGTA+T
  • MAX5057BASA+ vs MAX8791BGTA+
  • MAX5057BASA+ vs MAX8703ETP
  • MAX5057BASA+ vs MAX8702ETP+T
  • MAX5057BASA+ vs MAX8702ETP+
  • MAX5057BASA+ vs MAX8702ETP
  • MAX5057BASA+ vs MAX8552EUB+T
  • MAX5057BASA+ vs MAX8552EUB+
  • MAX5057BASA+ vs MAX8552EUB
  • MAX5057BASA+ vs MAX8552ETB+T
  • MAX5057BASA+ vs MAX8552ETB+
  • MAX5057BASA+ vs MAX8552ETB
  • MAX5057BASA+ vs MAX8523EEE
  • MAX5057BASA+ vs MAX628MJA/883B
  • MAX5057BASA+ vs MAX628ESA+T
  • MAX5057BASA+ vs MAX628ESA+
  • MAX5057BASA+ vs MAX628ESA
  • MAX5057BASA+ vs MAX628EPA
  • MAX5057BASA+ vs MAX628CSA+T
  • MAX5057BASA+ vs MAX628CSA+
  • MAX5057BASA+ vs MAX628CSA
  • MAX5057BASA+ vs MAX628CPA+
  • MAX5057BASA+ vs MAX628CPA
  • MAX5057BASA+ vs MAX627MJA/883B
  • MAX5057BASA+ vs MAX627ESA+T
  • MAX5057BASA+ vs MAX627ESA+
  • MAX5057BASA+ vs MAX627EPA+
  • MAX5057BASA+ vs MAX627CSA+T
  • MAX5057BASA+ vs MAX627CSA+
  • MAX5057BASA+ vs MAX627CSA
  • MAX5057BASA+ vs MAX627CPA+
  • MAX5057BASA+ vs MAX626MJA/883B
  • MAX5057BASA+ vs MAX626ESA+T
  • MAX5057BASA+ vs MAX626ESA+
  • MAX5057BASA+ vs MAX626ESA
  • MAX5057BASA+ vs MAX626EPA+
  • MAX5057BASA+ vs MAX626CSA+T
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description