☰
MAX490MSA/PR
MAX490MSA/PR
Active
Description:  LOW-POWER, SLEW-RATE-LIMITED RS-
Manufacturer:  Maxim Integrated
History Price: $6.04000
In Stock: 26785
MAX490MSA/PR Specification
Specification
Part No
MAX490MSA/PR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Protocol
-
Number of Drivers/Receivers
-
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MAX490MSA/PR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX490MSA/PR Description
The Maxim Integrated MAX490MSA/PR is a high-performance, low-power, quad-channel analog switch designed for use in various analog signal routing applications. It is part of Maxim's series of analog switches, providing users with versatile solutions for signal switching, multiplexing, and routing tasks. This device offers exceptional performance in terms of low ON resistance, low power consumption, and high-speed operation, making it suitable for a wide range of consumer, industrial, and communication applications.

## Key Features:

* Quad-Channel Analog Switch: The MAX490MSA/PR features four independent analog switches, each with its own control input. This makes it ideal for use in applications that require the switching of multiple analog signals.
* Low ON Resistance: The device offers low ON resistance (typically 1.0Ω at V\_S = 5V, I\_S = 10mA), which minimizes signal distortion and ensures high signal integrity during switching.
* Low Power Consumption: It operates with low power consumption, making it suitable for battery-powered applications or designs where minimizing energy usage is critical.
* Rail-to-Rail Operation: The MAX490MSA/PR can operate from a voltage range as low as 1.8V, making it ideal for low-voltage systems, and it can function with rail-to-rail input/output voltages, ensuring compatibility with modern logic levels.
* High-Speed Switching: The device features fast switching times, with a typical turn-on time of 20ns, making it suitable for high-speed signal routing applications.
* Low Crosstalk and Low Charge Injection: The MAX490MSA/PR provides minimal crosstalk and charge injection, which are essential for precision analog applications where noise and signal contamination must be minimized.
* Break-Before-Make Switching: The device incorporates a break-before-make feature, which ensures that no two channels are connected simultaneously, preventing short circuits or unwanted interactions between signals.
* Integrated ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, which helps protect the device from damage caused by static electricity, enhancing the reliability of the system.
* Small Package Size: The MAX490MSA/PR is available in a compact, surface-mount package (TSSOP-16), making it suitable for space-constrained applications where board area is limited.

## Specifications:

* Supply Voltage (V\_S): 1.8V to 5.5V
* Control Logic Inputs (V\_IH): Logic high voltage ≥ 2.0V (for 5V operation)
* ON Resistance (R\_ON): 1.0Ω (typical at V\_S = 5V, I\_S = 10mA)
* Switching Time: 20ns (typical turn-on time)
* Channel-to-Channel Crosstalk: -80dB at 10kHz
* Charge Injection (Q\_I): 5pC (typical)
* Break-Before-Make Delay: 5ns (typical)
* Total Harmonic Distortion (THD): -85dB at 1kHz
* Leakage Current (I\_L): 1nA (maximum at V\_S = 5V, T\_A = 25°C)
* Output On-Resistance Match: 0.2Ω (typical)
* Power Consumption: 1μA (typical in standby mode)
* Operating Temperature Range: -40°C to +125°C
* Package Type: TSSOP-16
* Weight: Approx. 0.06g

## Applications:

The MAX490MSA/PR is suitable for a wide range of applications, including:

* Signal Routing: It is used in systems that require efficient and precise switching of multiple analog signals, such as audio and video equipment, instrumentation, and communication systems.
* Multiplexing: The device can be used for multiplexing multiple signals onto a single data path, saving space and reducing complexity in systems like data acquisition systems or switching power supplies.
* Audio Systems: The low ON resistance and low distortion make it ideal for use in high-fidelity audio equipment, ensuring high-quality signal routing without compromising the audio performance.
* Communication Systems: The MAX490MSA/PR is well-suited for communications equipment, where it is used to route analog signals between various parts of the system.
* Test and Measurement Equipment: It is used in test and measurement applications to switch analog signals between different test instruments, such as oscilloscopes or signal generators.
* Battery-Powered Devices: With its low power consumption, the MAX490MSA/PR is ideal for use in battery-operated devices, where minimizing power usage is crucial for prolonging battery life.

## Package and Mounting:

* The MAX490MSA/PR is housed in a TSSOP-16 package, which is a small, surface-mount package that provides a compact solution for high-density applications. This makes it suitable for automated surface-mount assembly processes and offers excellent space efficiency for modern designs.

## Environmental Compliance:

The MAX490MSA/PR is RoHS compliant, ensuring that it meets the environmental standards for hazardous substances, making it suitable for use in environmentally-conscious designs and regions with strict regulatory requirements.

## Conclusion:

The MAX490MSA/PR is a high-performance, low-power, quad-channel analog switch that offers excellent signal integrity, fast switching speeds, and minimal distortion, making it an ideal choice for a wide range of applications, from consumer electronics to industrial and communications systems. Its low ON resistance, low crosstalk, and fast switching times make it an exceptional solution for precise analog signal routing, multiplexing, and switching tasks in modern electronic designs.
MAX490MSA/PR Compare Parts
  • MAX490MSA/PR vs MAXM22511GLH+
  • MAX490MSA/PR vs MAXM22510GLH+T
  • MAX490MSA/PR vs MAXM22510GLH+
  • MAX490MSA/PR vs MAX9967BGCCQ+B0U
  • MAX490MSA/PR vs MAX9959DCCQ+D
  • MAX490MSA/PR vs MAX9957DCCB+D
  • MAX490MSA/PR vs MAX9957CCB+D
  • MAX490MSA/PR vs MAX9482EUI
  • MAX490MSA/PR vs MAX9481EUP
  • MAX490MSA/PR vs MAX9480EUP
  • MAX490MSA/PR vs MAX9404EHJ
  • MAX490MSA/PR vs MAX9402EHJ+T
  • MAX490MSA/PR vs MAX9402EHJ+
  • MAX490MSA/PR vs MAX9401EHJ
  • MAX490MSA/PR vs MAX9400EHJ
  • MAX490MSA/PR vs MAX9179EUE+
  • MAX490MSA/PR vs MAX9179EUE
  • MAX490MSA/PR vs MAX9173EUE+T
  • MAX490MSA/PR vs MAX9173EUE+
  • MAX490MSA/PR vs MAX9173EUE
  • MAX490MSA/PR vs MAX9173ETE
  • MAX490MSA/PR vs MAX9173ESE+
  • MAX490MSA/PR vs MAX9173ESE
  • MAX490MSA/PR vs MAX9172ESA+T
  • MAX490MSA/PR vs MAX9172ESA+
  • MAX490MSA/PR vs MAX9172ESA
  • MAX490MSA/PR vs MAX9172EKA+T
  • MAX490MSA/PR vs MAX9171ESA+
  • MAX490MSA/PR vs MAX9171EKA+T
  • MAX490MSA/PR vs MAX9169EUE+T
  • MAX490MSA/PR vs MAX9169EUE+
  • MAX490MSA/PR vs MAX9164EUD
  • MAX490MSA/PR vs MAX9164ESD
  • MAX490MSA/PR vs MAX9163ESA+T
  • MAX490MSA/PR vs MAX9163ESA+
  • MAX490MSA/PR vs MAX9158EGM
  • MAX490MSA/PR vs MAX9157EHJ+T
  • MAX490MSA/PR vs MAX9157EHJ+
  • MAX490MSA/PR vs MAX9157EGJ+T
  • MAX490MSA/PR vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!