Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Maxim Integrated MAX4766BETA
MAX4766BETA
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
PROG CURRENT-LIMIT SWITCH
Manufacturer:
Maxim Integrated
Datasheet:
MAX4766BETA Datasheet
History Price: Active
In Stock: 35920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX4766BETA Specification
Specification
Part No
MAX4766BETA
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
2.25V ~ 4.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
1.5A
Rds On (Typ)
-
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Current Limiting (Adjustable), Over Temperature, Reverse Current, Short Circuit, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
8-TDFN-EP (3x3)
Package / Case
8-WDFN Exposed Pad
MAX4766BETA PDF Datasheet
MAX4766BETA Datasheet
Click and Download: MAX4766BETA Datasheet
MAX4766BETA Related Parts
MAX13253ATB+T
Maxim Integrated
IC PWR DRIVER N-CHAN 1:2 10TDFN
MAX14713EWL+
Maxim Integrated
IC PWR DRIVER 1:2 15WLP
MAX14713EWL+T
Maxim Integrated
IC PWR DRIVER 1:2 15WLP
MAX14713EWL+TCKA
Maxim Integrated
IC PWR DRIVER 1:2 15WLP
MAX14714EWL+
Maxim Integrated
IC PWR PATH SELECTOR 1:2 15WLP
MAX14714EWL+T
Maxim Integrated
IC PWR PATH SELECTOR 1:2 15WLP
MAX14900EAGM+
Maxim Integrated
IC PWR DRIVER 1:1 48QFN
MAX14900EAGM+CKH
Maxim Integrated
HIGH SPEED QUAD 24V DIGITAL OUTP
MAX14900EAGM+CKT
Maxim Integrated
IC PWR SWITCH 1:1 48QFN
MAX14900EAGM+T
Maxim Integrated
IC PWR DRIVER 1:1 48QFN
MAX14900EAGM+TCKH
Maxim Integrated
HIGH SPEED QUAD 24V DIGITAL OUTP
MAX14900EAGM+TCKT
Maxim Integrated
IC PWR DRIVER 1:1 48QFN
MAX4766BETA Compare Parts
MAX4766BETA vs MAX895LESA+T
MAX4766BETA vs MAX895LESA+
MAX4766BETA vs MAX894LESA+T
MAX4766BETA vs MAX894LESA+
MAX4766BETA vs MAX894LESA
MAX4766BETA vs MAX893LESA-T
MAX4766BETA vs MAX893LESA+T
MAX4766BETA vs MAX893LESA+
MAX4766BETA vs MAX893LESA
MAX4766BETA vs MAX892LEUA-T
MAX4766BETA vs MAX892LEUA+T
MAX4766BETA vs MAX892LEUA+
MAX4766BETA vs MAX892LEUA
MAX4766BETA vs MAX891LEUA+T
MAX4766BETA vs MAX891LEUA+
MAX4766BETA vs MAX891LEUA
MAX4766BETA vs MAX890LESA/V+T
MAX4766BETA vs MAX890LESA/V+
MAX4766BETA vs MAX890LESA+T
MAX4766BETA vs MAX890LESA+
MAX4766BETA vs MAX890LESA
MAX4766BETA vs MAX869LEEE+T
MAX4766BETA vs MAX869LEEE+
MAX4766BETA vs MAX8588ETM+
MAX4766BETA vs MAX8586ETA/V+T
MAX4766BETA vs MAX8586ETA+T
MAX4766BETA vs MAX613CSD
MAX4766BETA vs MAX613CPD
MAX4766BETA vs MAX4916BELT+T
MAX4766BETA vs MAX4916AELT+T
MAX4766BETA vs MAX4915AEUK+
MAX4766BETA vs MAX4913BELT+T
MAX4766BETA vs MAX4913AELT+T
MAX4766BETA vs MAX4896ETP+T
MAX4766BETA vs MAX4896ETP+
MAX4766BETA vs MAX4896ETP
MAX4766BETA vs MAX4896ATP+T
MAX4766BETA vs MAX4896ATP+
MAX4766BETA vs MAX4826ELT
MAX4766BETA vs MAX4825ETP+T
Customer Reviews
4.95 out of 5.00 stars from 165 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you