☰
MAX4763ETC
MAX4763ETC
Active
Description:  AUDIO CLICKLESS SWITCH
Manufacturer:  Maxim Integrated
Datasheet:   MAX4763ETC Datasheet
History Price: $1.66000
In Stock: 20000
MAX4763ETC Specification
Specification
Part No
MAX4763ETC
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Audio
Multiplexer/Demultiplexer Circuit
2:1
Switch Circuit
SPDT
Number of Channels
2
On-State Resistance (Max)
850mOhm
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
27MHz
Features
Break-Before-Make, Clickless
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
12-WQFN Exposed Pad
Supplier Device Package
12-TQFN (4x4)
MAX4763ETC PDF Datasheet
MAX4763ETC Related Parts
MAX1436ECQ+D
MAX1436ECQ+D
Maxim Integrated
IC ADC 10BIT 40MSPS 100-TQFP
MAX14508EEVB+
MAX14508EEVB+
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
MAX14508EEVB+T
MAX14508EEVB+T
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
MAX14509AEEVB+
MAX14509AEEVB+
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
MAX14509AEEVB+T
MAX14509AEEVB+T
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
MAX14510EEVB+
MAX14510EEVB+
Maxim Integrated
IC AUD SWITCH USB 2.0 HS 10UTQFN
MAX14510EEVB+T
MAX14510EEVB+T
Maxim Integrated
IC AUD SWITCH USB 2.0 HS 10UTQFN
MAX14511EEVB+T
MAX14511EEVB+T
Maxim Integrated
DPDT
MAX14512EWP+T
MAX14512EWP+T
Maxim Integrated
IC UMIC 20-WLP
MAX14531EEWC+T
MAX14531EEWC+T
Maxim Integrated
IC USB SWITCH DP3T 12WLP
MAX14532EEWC+T
MAX14532EEWC+T
Maxim Integrated
IC USB SWITCH DP3T 12WLP
MAX14535EEVB+
MAX14535EEVB+
Maxim Integrated
IC SWITCH DPDT 10UTQFN
MAX4763ETC Compare Parts
  • MAX4763ETC vs MAX9671CTH+
  • MAX4763ETC vs MAX9670CTL+T
  • MAX4763ETC vs MAX9670CTL+
  • MAX4763ETC vs MAX9656AEP+T
  • MAX4763ETC vs MAX9656AEP+
  • MAX4763ETC vs MAX9655AEE+T
  • MAX4763ETC vs MAX9655AEE+
  • MAX4763ETC vs MAX9598CTL+T
  • MAX4763ETC vs MAX9598CTL+
  • MAX4763ETC vs MAX9595CTM+T
  • MAX4763ETC vs MAX9595CTM+
  • MAX4763ETC vs MAX9393ETJ+T
  • MAX4763ETC vs MAX9393ETJ+
  • MAX4763ETC vs MAX9393EHJ+
  • MAX4763ETC vs MAX9392EHJ+T
  • MAX4763ETC vs MAX9392EHJ+
  • MAX4763ETC vs MAX9392EHJ
  • MAX4763ETC vs MAX9177EUB+T
  • MAX4763ETC vs MAX9177EUB+
  • MAX4763ETC vs MAX9177EUB
  • MAX4763ETC vs MAX9176EUB+T
  • MAX4763ETC vs MAX9176EUB+
  • MAX4763ETC vs MAX9176EUB
  • MAX4763ETC vs MAX7457ETE+
  • MAX4763ETC vs MAX7369EUP+T
  • MAX4763ETC vs MAX7369EUP+
  • MAX4763ETC vs MAX7368EUE+T
  • MAX4763ETC vs MAX7368EUE+
  • MAX4763ETC vs MAX7367EUP+T
  • MAX4763ETC vs MAX7367EUP+
  • MAX4763ETC vs MAX7358EUG+T
  • MAX4763ETC vs MAX7358EUG+
  • MAX4763ETC vs MAX7358ETG+T
  • MAX4763ETC vs MAX7358ETG+
  • MAX4763ETC vs MAX7357EUG+T
  • MAX4763ETC vs MAX7357EUG+
  • MAX4763ETC vs MAX7357ETG+T
  • MAX4763ETC vs MAX7357ETG+
  • MAX4763ETC vs MAX7356EUG+T
  • MAX4763ETC vs MAX7356EUG+
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its