☰
MAX473CSA
MAX473CSA
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX473CSA Datasheet
History Price: $2.68000
In Stock: 43440
MAX473CSA Specification
Specification
Part No
MAX473CSA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
17V/μs
Gain Bandwidth Product
12 MHz
-3db Bandwidth
-
Current - Input Bias
80 nA
Voltage - Input Offset
700 μV
Current - Supply
2mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
5.25 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MAX473CSA PDF Datasheet
MAX473CSA Related Parts
MAX2264EUE
MAX2264EUE
Maxim Integrated
IC AMP 2.7V CELLBAND 16-TSSOP
MAX2470EUT
MAX2470EUT
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT23-6
MAX2470EUT+
MAX2470EUT+
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT23-6
MAX2470EUT+T
MAX2470EUT+T
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT6
MAX2470EUT+TG035
MAX2470EUT+TG035
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT6
MAX2470EUT-T
MAX2470EUT-T
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT6
MAX2471EUT
MAX2471EUT
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT23-6
MAX2471EUT+
MAX2471EUT+
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT6
MAX2471EUT+T
MAX2471EUT+T
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT6
MAX2471EUT+TG24
MAX2471EUT+TG24
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT6
MAX2471EUT-T
MAX2471EUT-T
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT6
MAX2472EUT
MAX2472EUT
Maxim Integrated
IC BUFFER 1 CIRCUIT SOT23-6
MAX473CSA Description
The Maxim Integrated MAX473CSA is a high-performance, low-power operational amplifier designed for a variety of applications, including signal conditioning, data acquisition, and audio processing. This device is part of Maxim's extensive portfolio of analog products and is known for its versatility, low noise, and high precision. The MAX473CSA is particularly suitable for battery-operated devices due to its low power consumption and wide supply voltage range.

## Overview

The MAX473CSA is a single-supply operational amplifier that operates with a wide input voltage range and provides excellent performance characteristics. It is designed to deliver high gain and low distortion, making it ideal for applications that require accurate signal amplification. The device is available in a compact 8-pin SOIC package, which facilitates easy integration into various circuit designs.

## Key Specifications

1. Supply Voltage (V_S):
- Range: 2.7 V to 5.5 V
- The wide supply voltage range allows the MAX473CSA to be used in a variety of applications, from low-voltage battery-powered devices to standard 5 V systems.

2. Input Voltage Range:
- Common-Mode Voltage Range: 0 V to (V_S - 1.5 V)
- This specification indicates the range of input voltages that the op-amp can handle without distortion, ensuring accurate signal processing.

3. Output Voltage Swing:
- Output Voltage Swing: Typically 0.1 V to (V_S - 0.1 V) at a 10 kΩ load
- The output voltage swing indicates the range of output voltages the op-amp can produce, which is critical for ensuring compatibility with other circuit components.

4. Gain-Bandwidth Product (GBW):
- GBW: 1 MHz
- The gain-bandwidth product is a key parameter that defines the frequency response of the amplifier, indicating how much gain can be achieved at a given frequency.

5. Slew Rate:
- Slew Rate: 0.3 V/µs
- The slew rate indicates how quickly the output can respond to changes in the input signal, which is important for applications involving fast signal transitions.

6. Input Offset Voltage:
- Input Offset Voltage: 0.5 mV (max)
- This parameter indicates the voltage difference required between the input terminals to make the output zero, reflecting the precision of the amplifier.

7. Input Bias Current:
- Input Bias Current: 10 nA (max)
- The input bias current is the average of the currents flowing into the input terminals, which affects the accuracy of the amplifier in high-impedance applications.

8. Power Supply Rejection Ratio (PSRR):
- PSRR: 80 dB (typ)
- This specification indicates the ability of the op-amp to maintain a constant output voltage despite variations in the supply voltage.

9. Package Type:
- Package: 8-Pin SOIC
- The compact SOIC package allows for easy integration into printed circuit boards (PCBs) and is suitable for space-constrained designs.

## Features

- Low Power Consumption: The MAX473CSA is designed for low power operation, making it ideal for battery-powered applications where energy efficiency is critical.

- High Precision: With low input offset voltage and low noise characteristics, the MAX473CSA provides accurate signal amplification, making it suitable for precision measurement applications.

- Wide Supply Voltage Range: The ability to operate from 2.7 V to 5.5 V allows for flexibility in design and compatibility with various power supply configurations.

- Robust Performance: The device features high PSRR and low distortion, ensuring reliable performance in demanding applications.

- Easy to Use: The MAX473CSA is designed for straightforward implementation, with minimal external components required for operation.

## Applications

The Maxim Integrated MAX473CSA operational amplifier is suitable for a wide range of applications, including:

- Signal conditioning in sensor applications
- Audio signal processing
- Data acquisition systems
- Active filters
- Medical instrumentation
- Battery-powered devices

## Conclusion

The Maxim Integrated MAX473CSA is a versatile and efficient operational amplifier that offers a combination of low power consumption, high precision, and robust performance. Its wide supply voltage range and compact package make it an excellent choice for a variety of applications, from consumer electronics to industrial systems. With its reliable performance characteristics, the MAX473CSA is a valuable component for engineers and designers looking to enhance their circuit designs with high-quality signal amplification.
MAX473CSA Compare Parts
  • MAX473CSA vs MAX9945AUA+
  • MAX473CSA vs MAX9945ATT+T
  • MAX473CSA vs MAX9944ATA+T
  • MAX473CSA vs MAX9944ASA+T
  • MAX473CSA vs MAX9944ASA+
  • MAX473CSA vs MAX9943AUA+T
  • MAX473CSA vs MAX9943AUA+
  • MAX473CSA vs MAX9943ATT+T
  • MAX473CSA vs MAX9939AUB/V+T
  • MAX473CSA vs MAX9939AUB/V+
  • MAX473CSA vs MAX9939AUB/GG8
  • MAX473CSA vs MAX9939AUB+T
  • MAX473CSA vs MAX9939AUB+
  • MAX473CSA vs MAX9938WEUK+T
  • MAX473CSA vs MAX9938WEBS+TG45
  • MAX473CSA vs MAX9938WEBS+T
  • MAX473CSA vs MAX9938TEUK+T
  • MAX473CSA vs MAX9938TEBS+TG45
  • MAX473CSA vs MAX9938TEBS+T
  • MAX473CSA vs MAX9938HEUK+T
  • MAX473CSA vs MAX9938HEBS+TG45
  • MAX473CSA vs MAX9938HEBS+T
  • MAX473CSA vs MAX9938FEUK+T
  • MAX473CSA vs MAX9938FELT+TG7
  • MAX473CSA vs MAX9938FELT+T
  • MAX473CSA vs MAX9938FEBS+TG45
  • MAX473CSA vs MAX9938FEBS+T
  • MAX473CSA vs MAX9937AXK+T
  • MAX473CSA vs MAX9934TAUA+T
  • MAX473CSA vs MAX9934TAUA+
  • MAX473CSA vs MAX9934TART+T
  • MAX473CSA vs MAX9934TALT+T
  • MAX473CSA vs MAX9934FAUA+T
  • MAX473CSA vs MAX9934FAUA+
  • MAX473CSA vs MAX9934FART+T
  • MAX473CSA vs MAX9934FALT+T
  • MAX473CSA vs MAX9929FAUA+T
  • MAX473CSA vs MAX9929FAUA+
  • MAX473CSA vs MAX9929FABT+TG45
  • MAX473CSA vs MAX9929FABT+T
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!